Cabinet / Enclosure Vibratory Finishers and Mass Finishing Machines
from LS Industries
All steel cabinet lined with sound reducing insulation tubular steel frame. Pneumatically controlled lid for easy opening closing lid opens to allow loading from front or above Super heavy duty sealed shaft bearings with grease fittings Urethane liner is 100% replaceable Hinged access door for... [See More]
- Features: Cabinet; Cleaning / Spray Nozzles
- Mounting: Floor
- Type: Vibratory
- Part Capacity - Weight: 3000
from LS Industries
Features: All steel cabinet construction. Steel frame and tub. Tub capacity 15 cu. ft. Replaceable urethane tub liner and ends. High density urethane liner with expanded metal backing [See More]
- Features: Cabinet
- Mounting: Floor
- Type: Vibratory
- Part Capacity - Volume: 15
from LS Industries
Features: All steel cabinet construction. Steel frame and tub. Tub capacity 20 cu. ft. Replaceable urethane tub liner and ends. High density urethane liner with expanded. metal backing. 2" diameter shaft with fixed counter balance weight [See More]
- Features: Cabinet
- Mounting: Floor
- Type: Vibratory
- Part Capacity - Volume: 20
from LS Industries
Replaceable urethane tub liner extends the life of the shaker for years of service. Standard units have a heavy-duty wash and drain tray eliminating the need for a solvent work station. A cold finished steel main shaft and sealed bearings provide trouble free operation and superior life. The... [See More]
- Features: Cabinet
- Mounting: Floor
- Type: Vibratory
- Power Source: Electric Motor
from LS Industries
Features: All steel cabinet lined with sound reducing insulation. Pneumatically controlled lid for easy opening closing. Lid opens to allow loading from front or above. Super heavy duty sealed shaft bearings with grease fittings. Urethane liner is 100% replaceable. Hinged access door for operator... [See More]
- Features: Cabinet; Cleaning / Spray Nozzles
- Mounting: Floor
- Type: Vibratory
- Part Capacity - Weight: 1500
from LS Industries
Features: 4000# tumbling media capacity. All steel cabinet lined with sound reducing insulation. Pneumatically controlled lid for easy opening / closing. Lid opens to allow loading from front or above. Super heavy duty sealed shaft bearings with grease fittings. Urethane liner is 100% replaceable. [See More]
- Features: Cabinet; Cleaning / Spray Nozzles
- Mounting: Floor
- Type: Vibratory
- Power Source: Electric Motor
from LS Industries
Features: Counterbalance weight. Superior bearing life. Shock assist lid for easy operator opening / closings. Solvent pump. Built in solvent tray. Attached wash/drain/dry station. 1/2" urethane liner is 100% replaceable [See More]
- Features: Cabinet
- Mounting: Floor
- Type: Vibratory
- Power Source: Electric Motor