J - Leads High Voltage Diodes
1 Result
Surface Mount High Voltage Diode -- SMF6529
from Voltage Multipliers, Inc.
from Voltage Multipliers, Inc.
Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200 °C, 2kV, 3kV, and 5kV Diodes. VMI offers the most... [See More]
- Lead Style: None; J
- VF: 3
- Diode Type: General Purpose
- IF: 25