RoHS Compliant High Voltage Diodes
from RS Components, Ltd.
Rectifier 15A 600V Ultrafast TO-220FPAC [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 55
from Rochester Electronics
General Purpose High Voltage Diode [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
from Nexperia B.V.
Dual common cathode high-voltage switching diode, encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads. Features and benefits. High switching speed: trr ≤ 50 ns. Low leakage current: IR ≤ 100 nA. [See More]
- Lead Style: Surface Mounted Device (SMD)
- VF: 1.00E-3 to 1
- VRRM: 250
- IF: 330
from RS Components, Ltd.
Vishay VS-SD2500C25K Diode [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
High Voltage Switching Diode [See More]
- RoHS Compliant: RoHS
from Nexperia B.V.
Dual high-voltage switching diodes, encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed: trr ≤ 50 ns. Low leakage current. Repetitive peak reverse voltage: VRRM ≤ 250 V. Low capacitance: Cd ≤ 2 pF. Small SMD... [See More]
- Lead Style: Surface Mounted Device (SMD)
- VF: 1.00E-3 to 1
- VRRM: 250
- IF: 225
from RS Components, Ltd.
Dual Diode Module 2x270A 2200V Y1-CU [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
High Voltage Switching Diode, 250 V [See More]
- RoHS Compliant: RoHS
from Nexperia B.V.
Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed: trr ≤ 50 ns. Low leakage current. Repetitive peak reverse voltage: VRRM ≤ 250 V. Low capacitance: Cd ≤ 2 pF. Small... [See More]
- Lead Style: Surface Mounted Device (SMD)
- VF: 1.00E-3 to 1
- VRRM: 250
- IF: 225
from RS Components, Ltd.
Diode 100A 1200V HEXFRED 150ns INT-A-PAK [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 200
from Rochester Electronics
High Voltage Switching Diode Series, +175 °C 100V, Switching Diode [See More]
- RoHS Compliant: RoHS
from Nexperia B.V.
Dual high-voltage switching diode encapsulated in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed: trr ≤ 50 ns. Low leakage current. Reverse voltage VR ≤ 200 V. Low capacitance: Cd ≤ 2 pF. Very small SMD plastic... [See More]
- Lead Style: Surface Mounted Device (SMD)
- IF: 225
- VF: 1.00E-3 to 1
- IR: 1.00E-4
from RS Components, Ltd.
Diode, Fairchild, BAV103 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 50
from Rochester Electronics
High Voltage General Purpose Diode [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
from Nexperia B.V.
The BAW101S is a high-speed switching diode array with two separate dice, fabricated in planar technology and encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits. Small plastic SMD package. High switching speed: max. 50 ns. High... [See More]
- Lead Style: Surface Mounted Device (SMD)
- VF: 0.0011 to 1.1
- VRRM: 300
- IF: 250
from RS Components, Ltd.
Diode, Fairchild, S3N [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 2500
from Rochester Electronics
Epitaxial Planar Diode for High Voltage Switching [See More]
- RoHS Compliant: RoHS
from Nexperia B.V.
The BAW101S is a high-speed switching diode array with two separate dice, fabricated in planar technology and encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits. Small plastic SMD package. High switching speed: max. 50 ns. High... [See More]
- Lead Style: Surface Mounted Device (SMD)
- VF: 0.0011 to 1.1
- VRRM: 300
- IF: 250
from RS Components, Ltd.
High voltage rectifier,STTH310 3A 1000V [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 75
from Rochester Electronics
Epitaxial Planar Diode for High Voltage Switching [See More]
- RoHS Compliant: RoHS
from Nexperia B.V.
High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed: trr ≤ 4 ns. Low leakage current. Repetitive peak reverse voltage VRRM ≤ 100 V. Low capacitance. Small SMD plastic package. [See More]
- Lead Style: Surface Mounted Device (SMD)
- VF: 0.7150 to 715
- VRRM: 100
- IF: 215
from RS Components, Ltd.
STMicroelectronics, STTH3010D [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 100
from Rochester Electronics
250 V High Voltage Switching Diode [See More]
- RoHS Compliant: RoHS
from Nexperia B.V.
High-voltage switching diode encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed: trr ≤ 50 ns. Low leakage current. High reverse voltage VR ≤ 250 V. Low capacitance: Cd ≤ 2 pF. Very small SMD plastic... [See More]
- Lead Style: Surface Mounted Device (SMD)
- IF: 225
- VF: 1.00E-3 to 1
- IR: 1.00E-4
from RS Components, Ltd.
Diode Fast Recovery Rectifier 2KV 0.25A [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
Switching Diode, High Voltage, 250 V [See More]
- RoHS Compliant: RoHS
from Nexperia B.V.
High-voltage switching diode, encapsulated in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Small and flat lead SMD plastic package. Reverse voltage: VR ≤ 200 V. Applications. General-purpose switching [See More]
- Lead Style: Surface Mounted Device (SMD)
- RoHS Compliant: RoHS
from RS Components, Ltd.
ON Semiconductor, NSVBAS21TMR6T1G [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 50
from Rochester Electronics
Diode for High Voltage Switching [See More]
- RoHS Compliant: RoHS
from Nexperia B.V.
High-voltage switching diode, encapsulated in an leadless ultra small DFN1006D-2 (SOD882D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. High switching speed: trr ≤ 50 ns. Low leakage current: IR ≤ 100 nA. High reverse voltage... [See More]
- Lead Style: Surface Mounted Device (SMD)
- VF: 1.00E-3 to 1
- VRRM: 250
- IF: 330
from RS Components, Ltd.
STMicroelectronics, STPS2H100ZFY [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
Diode for High Voltage Switching [See More]
- RoHS Compliant: RoHS
from Nexperia B.V.
High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed: trr ≤ 50 ns. Low leakage current: IR ≤ 100 nA. High reverse voltage VR ≤ 200 V. Low capacitance: Cd ≤ 2 pF. Ultra small SMD... [See More]
- Lead Style: Surface Mounted Device (SMD)
- VF: 1.00E-3 to 1
- VRRM: 250
- IF: 330
from RS Components, Ltd.
STMicroelectronics, STPS3060CW [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
Switching Diode, High Voltage, 200 V [See More]
- RoHS Compliant: RoHS
from Nexperia B.V.
High-voltage switching diode in a very small SOD323F (SC-90) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed: trr ≤ 50 ns. Low leakage current: IR ≤ 100 nA. High reverse voltage VR ≤ 200 V. Low capacitance: Cd ≤ 2 pF. Very... [See More]
- Lead Style: Surface Mounted Device (SMD)
- VF: 1.00E-3 to 1
- VRRM: 250
- IF: 250
from RS Components, Ltd.
STMicroelectronics, STPS5H100AF [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
High voltage power Schottky rectifier [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Nexperia B.V.
High-voltage switching diode, encapsulated in an ultra small SOD523 (SC-79) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed: trr ≤ 50 ns. High reverse voltage: VR ≤ 300 V. Repetitive peak forward current: IFRM ≤ 1 A. Ultra small... [See More]
- Lead Style: Surface Mounted Device (SMD)
- VF: 0.0011 to 1.1
- VRRM: 300
- IF: 250
from RS Components, Ltd.
STMicroelectronics, STPS5H100AFY [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
Turbo2 ultrafast - high voltage rectifier for SMPS [See More]
- RoHS Compliant: RoHS
from Nexperia B.V.
Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed: trr ≤ 50 ns. Low capacitance: Cd ≤ 5 pF. Reverse voltage: VR ≤ 200 V. Repetitive peak reverse voltage: VRRM... [See More]
- Lead Style: Surface Mounted Device (SMD)
- VF: 1.00E-3 to 1
- VRRM: 250
- IF: 200
from RS Components, Ltd.
STMicroelectronics, STPS8H100DEE-TR [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from RS Components, Ltd.
STMicroelectronics, STTH112UFY [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 75
from RS Components, Ltd.
STMicroelectronics, STTH12R06FP [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 45
from RS Components, Ltd.
STMicroelectronics, STTH208 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 75
from RS Components, Ltd.
STMicroelectronics, STTH30R06CW [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 50
from RS Components, Ltd.
STMicroelectronics, STTH3R06 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 30
from RS Components, Ltd.
STMicroelectronics, STTH6010W [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 115
from RS Components, Ltd.
STMicroelectronics, STTH6110TV2 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- trr: 100
from RS Components, Ltd.
Dual Diode Module 2x120A 2200V TO-240AA [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from RS Components, Ltd.
STTH30RQ06WL, 600V Recovery Diode [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from RS Components, Ltd.
STTH60RQ06CWL, 600V Recovery Diode [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Utmel Electronic Limited
200 V 4 A Surface Mount Schottky Barrier Rectifier PowerDI-5 [See More]
- Diode Type: Schottky; Schottky
- VF: 0.8400
- Lead Style: Surface Mount
- IF: 4000
from Frontier Electronics Corp.
Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest... [See More]
- Lead Style: Through-Hole
- VF: 2 to 16
- VRRM: 1000 to 20000
- IF: 200 to 750
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Diode Type: General Purpose
- VRRM: 350
- Lead Style: Gull
- VF: 0.8700
from Utmel Electronic Limited
AUTOMOTIVE-GRADE ULTRAFAST DIODE [See More]
- Diode Type: Standard
- IF: 180000
- VF: 2.95
- IR: 0.0400
from Utmel Electronic Limited
Diode 1.2KV 20A 2-Pin(2+Tab) TO-220 Full-Pak Tube [See More]
- Diode Type: Standard
- VF: 1.3
- Lead Style: Through Hole
- IF: 300000
from Utmel Electronic Limited
DIODE ARRAY GP 600V 5A TO220FP [See More]
- Diode Type: Standard
- VF: 2
- Lead Style: Through Hole
- IR: 0.0050
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V D2PAK [See More]
- Diode Type: Schottky; Schottky
- VF: 0.7700
- Lead Style: Surface Mount
- IF: 16000
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V DPAK [See More]
- Diode Type: Schottky; Schottky
- VF: 0.8000
- Lead Style: Surface Mount
- IF: 15000
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V TO220F [See More]
- Diode Type: Schottky; Schottky
- VF: 0.7300
- Lead Style: Through Hole
- IF: 10000
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 1200V TO247 [See More]
- Diode Type: Schottky; Silicon Carbide Schottky
- IF: 10000
- VF: 1.5
- IR: 0.0300
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 150V TO220 [See More]
- Diode Type: Schottky; Schottky
- VF: 0.9200
- Lead Style: Through Hole
- IF: 10000
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 150V TO247 [See More]
- Diode Type: Schottky; Schottky
- VF: 0.8400
- Lead Style: Radial; Radial, Through Hole
- IF: 80000
from Utmel Electronic Limited
DIODE GEN PURP 100V 2A SMB [See More]
- Diode Type: General Purpose; Standard
- IF: 2000
- VF: 0.8750
- IR: 0.0020
from Utmel Electronic Limited
DIODE GEN PURP 1KV 3A DO201AD [See More]
- Diode Type: General Purpose; Standard
- VF: 1.7
- Lead Style: Axial; Through Hole
- IF: 3000
from Utmel Electronic Limited
DIODE GEN PURP 1KV 60A DO247 [See More]
- Diode Type: General Purpose; Standard
- VF: 2
- Lead Style: Through Hole
- trr: 115
from Utmel Electronic Limited
DIODE GEN PURP 1KV 8A TO220AC [See More]
- Diode Type: General Purpose; Standard
- VF: 2
- Lead Style: Surface Mount, Through Hole
- IF: 8000
from Utmel Electronic Limited
DIODE GEN PURP 400V 9.5A TO220 [See More]
- Diode Type: General Purpose; Standard
- VF: 1.6
- Lead Style: Through Hole
- IF: 9500
from Utmel Electronic Limited
DIODE GEN PURP 800V 2A DO15 [See More]
- Diode Type: General Purpose; Standard
- VF: 1.65
- Lead Style: Axial; Through Hole
- IF: 2000
from Utmel Electronic Limited
DIODE SCHOTTKY 100V 2A SOD123F [See More]
- Diode Type: Schottky; Schottky
- IF: 2000
- VF: 0.9600
- IR: 1.00E-3
from Utmel Electronic Limited
Diode Schottky 100V 30A Automotive 3-Pin(2+Tab) D2PAK Tube [See More]
- Diode Type: Schottky; Schottky
- VF: 0.8600
- Lead Style: Surface Mount
- IF: 30000
from Utmel Electronic Limited
DIODE SCHOTTKY 100V 6A POWERFLAT [See More]
- Diode Type: Schottky; Schottky
- VF: 0.7800
- Lead Style: Surface Mount
- IF: 6000
from Utmel Electronic Limited
DIODE SCHOTTKY 60V 3A SOD128 [See More]
- Diode Type: Schottky; Schottky
- VF: 0.6100
- Lead Style: Surface Mount
- IF: 3000
from Utmel Electronic Limited
Diode Switching 1KV 30A 2-Pin DO-247 Tube [See More]
- Diode Type: Standard
- VF: 2
- Lead Style: Through Hole
- trr: 100
from Utmel Electronic Limited
Diode Switching 300V 2A Automotive 2-Pin SMA T/R [See More]
- Diode Type: Standard
- IF: 2000
- VF: 1.3
- IR: 0.0050
from Utmel Electronic Limited
RECTIFIER DIODES (CORRESPONDS TO [See More]
- Diode Type: Standard
- IF: 200
- VF: 1.1
- IR: 1.00E-3
from Utmel Electronic Limited
Schottky Diodes & Rectifiers 5.5 Amp 100 Volt [See More]
- Diode Type: Schottky; Schottky
- VF: 0.7700
- Lead Style: Surface Mount
- IF: 5500
from Utmel Electronic Limited
VISHAY SS10PH10-M3/86ASchottky Rectifier, Single, 100 V, 10 A, TO-277A, 3 Pins, 880 mV [See More]
- Diode Type: Schottky; Schottky
- VF: 0.8800
- Lead Style: Surface Mount
- IF: 10000