Deadbolt Latch Latches
from EMKA Incorporated
Dead-bolt lock for both LH/RH [See More]
- Latch Types: Deadbolt
- Materials: Plastic; Polycarbonate, Acetyl Resin, POM
- Operation: Key
- Features: Key Lock; Mounting Holes
from Hager Companies
Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square corner [See More]
- Latch Types: Deadbolt
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Latch Types: Deadbolt
- Materials: Zinc
- Operation: Handle
from Eberhard Mfg. Company
Designed to withstand exposure to harsh ambient conditions [See More]
- Latch Types: Deadbolt
- Materials: Plastic; Stainless; Zinc
- Operation: Rull Ring
- Features: Recessed; Gasket; Weather Resistant; Folding Handle
from Hager Companies
Note: - For use with Passage/Privacy fuctions [See More]
- Latch Types: Deadbolt
from Hager Companies
Backset: - 2-3/8 " to 2-3/4 " adjustable Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Round corner [See More]
- Latch Types: Deadbolt
from Hager Companies
Backset: - 2-3/8 " to 2-3/4 " adjustable Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - 1-1/8 " x 2-1/4 " (29 mm x 57 mm) faceplate - Standard - Square and round corner available - 1 " x 2-1/4 " (25 mm x 57 mm) faceplate - Standard [See More]
- Latch Types: Deadbolt
from Hager Companies
Backset: - 2-3/4 " (70 mm) [See More]
- Latch Types: Deadbolt
from Hager Companies
Backset: - 2-3/4 " Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available [See More]
- Latch Types: Deadbolt
from Hager Companies
3/4 " (18 mm) throw Backset: - 2-3/4 " (70 mm) Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square corner only [See More]
- Latch Types: Deadbolt
from Hager Companies
Backset: - 2-3/4 " (70 mm) Finishes: - US3, US4, US10, US10B, US26, US26D [See More]
- Latch Types: Deadbolt
from Hager Companies
Backset: - 2-3/4 " Finishes: - US3, US4, US10, US10B, US26, US26D [See More]
- Latch Types: Deadbolt
from Hager Companies
Backset: - 2-3/4 " (70 mm) Finishes: - US3, US4, US10, US10B, US26, US26D [See More]
- Latch Types: Deadbolt
from Hager Companies
Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available - 1-1/8 " x 2-1/4 " (29 mm x 57 mm) [See More]
- Latch Types: Deadbolt
from Hager Companies
Dimensions: - 5 " (127 mm) Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available [See More]
- Latch Types: Deadbolt