Key Lock Latches
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . ELH-10 [See More]
- Features: Key Lock
- Operation: Key
- Latch Types: Cam
- Materials: Zinc; Die Cast Zinc Alloy
from EMKA Incorporated
Perfect for collocation centers. Premium "look and feel". Vibration resistant. Single or Multipoint latching. Electronic option. GR 487 and NEMA 4X. Stainless versions [See More]
- Features: Key Lock; Folding Handle; Electronic
- Operation: Key
- Latch Types: Cam
- Materials: Plastic; Steel; Zinc; Polyamide
from OMEGA Engineering, Inc.
Door latch inserts are designed for increased security and access. They are designed for a quick and easy conversion from the standard quarter turn latch, or mini quarter turn latch, with no added holes or cutouts necessary for installation. Choose from key locking or padlocking latches for added... [See More]
- Features: Key Lock
- Operation: Key
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Features: Key Lock
- Operation: Handle
- Latch Types: Magnetic Latch
- Materials: Zinc
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . ELH-18 [See More]
- Features: Key Lock
- Operation: Key
- Latch Types: Cam
- Materials: Zinc; Die Cast Zinc Alloy
from EMKA Incorporated
Shake and vibration proof. The compression latch is of a vibration-proof design. This depends on the installation location and operational conditions. Specific checks are necessary and/or supplementary measures of fastening may be required. [See More]
- Features: Key Lock
- Operation: Lever
- Latch Types: Compression
- Materials: Stainless; Zinc
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Type F Cylinder Locking Quarter Turn Latch has a Powder Coated finish and is made from Zinc Alloy offering a .500 in maximum grip. [See More]
- Features: Key Lock
- Operation: Handle; Key
- Latch Types: Cam
- Materials: Zinc; Zinc Alloy
from EMKA Incorporated
Shake and vibration proof. The compression latch is of a vibration-proof design. This depends on the installation location and operational conditions. Specific checks are necessary and/or supplementary measures of fastening may be required. [See More]
- Features: Key Lock
- Operation: T-handle
- Latch Types: Compression
- Materials: Stainless; Zinc
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Type F Cylinder Locking Quarter Turn Latch has a Chrome Plated finish and is made from Zinc Alloy offering a .500 in maximum grip. [See More]
- Features: Key Lock
- Operation: Handle; Key
- Latch Types: Cam
- Materials: Zinc; Zinc Alloy
from EMKA Incorporated
Cylinder quarter turn material on choice, zinc die chrome plated or polyamide gF black, round cylinder zinc die with stainless steel cap, nut or earthnut and safety washer m.s. zinc plated. with one key silver steel and polyamide gF grip black. with one key m.s. nickel plated [See More]
- Features: Key Lock
- Operation: Key
- Latch Types: Cam
- Materials: Plastic (optional feature); Zinc (optional feature); Polyamide
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a .500 in maximum grip. [See More]
- Features: Key Lock
- Operation: Handle; Key
- Latch Types: Cam
- Materials: Black Polyamide
from EMKA Incorporated
Dead-bolt lock for both LH/RH [See More]
- Features: Key Lock; Mounting Holes
- Operation: Key
- Latch Types: Deadbolt
- Materials: Plastic; Polycarbonate, Acetyl Resin, POM
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Type F Cylinder Locking Quarter Turn Latch has a Black Polyamide finish and is made from Black Polyamide offering a .750 in maximum grip. [See More]
- Features: Key Lock
- Operation: Handle; Key
- Latch Types: Cam
- Materials: Black Polyamide
from EMKA Incorporated
Keyed alike, keyed different or mastered. Modularity gives custom design at mass production cost. Fast, fool proof, installation. Wide variety of "Grip Ranges". Full range of 302 & 316 Stainless. Versatile - including compression [See More]
- Features: Key Lock
- Operation: Knob; Key (optional feature)
- Latch Types: Cam
- Materials: Plastic (optional feature); Stainless (optional feature); Zinc (optional feature); Polyamide
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . This cam latch has a 90 ° rotation and is made of Zinc Alloy. The latch is an Straight Latch. It has a maximum grip of N/A. [See More]
- Features: Key Lock
- Operation: Key
- Latch Types: Cam
- Materials: Zinc; Zinc Alloy
from EMKA Incorporated
Keyed alike, keyed different or mastered. Modularity gives custom design at mass production cost. Fast, fool proof, installation. Wide variety of "Grip Ranges". Full range of 302 & 316 Stainless. Versatile - including compression [See More]
- Features: Key Lock
- Operation: T-handle (optional feature); Handle (optional feature); Key
- Latch Types: Cam
- Materials: Plastic (optional feature); Stainless (optional feature); Zinc (optional feature); Polyamide
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . This Chrome Zinc Die Cast locking cam lock is designed to have a grip range of N/A. It has a side knob for latching and un-latching. It... [See More]
- Features: Key Lock
- Operation: Knob; Lever; Handle; Key
- Latch Types: Cam
- Materials: Zinc; Zinc Die Cast
from EMKA Incorporated
Keyed alike, keyed different or mastered, slam version [See More]
- Features: Key Lock; Folding Handle
- Operation: Key
- Latch Types: Cam
- Materials: Plastic (optional feature); Stainless; Zinc (optional feature); Polyamide
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . This Chrome Zinc Die Cast locking cam lock is designed to have a grip range of N/A. It has a side knob for latching and un-latching. It... [See More]
- Features: Key Lock
- Operation: Knob; Lever; Handle; Key
- Latch Types: Cam
- Materials: Zinc; Zinc Die Cast
from EMKA Incorporated
Padlocking inside handle does not operate [See More]
- Features: Key Lock
- Operation: Handle
- Latch Types: Cam
- Materials: Plastic; Stainless; Zinc; Polyamide
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . This Black Powder Coated Zinc Die Cast locking cam lock is designed to have a grip range of N/A. It has a side knob for latching and... [See More]
- Features: Key Lock
- Operation: Knob; Lever; Handle; Key
- Latch Types: Cam
- Materials: Zinc; Zinc Die Cast
from EMKA Incorporated
With or without tool operated insert [See More]
- Features: Key Lock; Padlockable; Folding Handle
- Operation: Key
- Latch Types: Cam
- Materials: Stainless; Zinc
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . ELH-983 [See More]
- Features: Key Lock
- Operation: Knob; Handle; Key
- Latch Types: Cam
- Materials: Zinc; Die Cast Zinc
from EMKA Incorporated
The spring-loaded locking hook is equipped with a “door-slam ” effect. Thereby door can also be closed when locked. Hinged pattern handle polyamide gF black, compensator and lock catch zinc die zinc pl., round cylinder zinc die with stainless steel cap and dust cap, springs stainless... [See More]
- Features: Recessed; Key Lock; Mounting Holes
- Operation: Paddle
- Latch Types: Slam
- Materials: Plastic; Stainless; Zinc; Polyamide
from Reid Supply
Locking Paddle Latch with Right & Left LatchingProducts are flush mounting, available either all stainless steel or black powder coated with bright zinc plated slide. Maximum working load is 125lbs.Products are flush mounting, cup, paddle and cover are type 304 stainless steel. Slide is 1010... [See More]
- Features: Key Lock
- Materials: Black Polycarbonate/ABS Resin
- Operation: Paddle; Key
from EMKA Incorporated
Recess T-handle polyamide gF black, fastening material m.s. zinc pl., with seal. Each round cylinder has one key m.s. nickel plated [See More]
- Features: Key Lock; Mounting Holes; Folding Handle
- Operation: Paddle; T-handle
- Latch Types: Compression
- Materials: Plastic; Zinc; Polyamide
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . ELH-1205 [See More]
- Features: Key Lock
- Operation: T-handle; Handle; Key
- Latch Types: Cam
- Materials: Zinc; Polyamide Nylon
from EMKA Incorporated
Recess T-Handle polyamide gF black, housing zinc die, fixing material m.s. zinc plated, with seal. Each round cylinder has one key m.s. nickel plated. [See More]
- Features: Key Lock; Folding Handle
- Operation: T-handle
- Latch Types: Compression
- Materials: Plastic; Zinc; Polyamide
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . ELH-1207 [See More]
- Features: Key Lock
- Operation: T-handle; Handle; Key
- Latch Types: Cam
- Materials: Zinc; Die Cast Zinc Alloy
from EMKA Incorporated
Snap-in: designed for side panels, slam when locked [See More]
- Features: Key Lock
- Operation: Finger Pull
- Latch Types: Slide Latch
- Materials: Plastic; Polyamide
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . ELH-765 [See More]
- Features: Key Lock; Padlockable
- Operation: T-handle; Handle; Key
- Latch Types: Cam
- Materials: Zinc; Die Cast Zinc Alloy
from EMKA Incorporated
Quarter turn with cylinder AISI 316, round cylinder, screw and washer stainless steel. Each cylinder has one silver steel key with polyamide gF grip black. Key removable in both positions. [See More]
- Features: Key Lock
- Operation: Key
- Latch Types: Cam
- Materials: Stainless
from Reid Supply
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . ELH-752 [See More]
- Features: Key Lock; Padlockable
- Operation: T-handle; Handle; Key
- Latch Types: Cam
- Materials: Zinc; Die Cast Zinc Alloy
from EMKA Incorporated
Flush appearance combined with handle operation. The handle has an "over-center" action and so is vibration resistant [See More]
- Features: Key Lock
- Operation: Pushbutton (optional feature); Handle (optional feature); Key (optional feature)
- Latch Types: Compression
- Materials: Stainless; Zinc; Polyamide
from EMKA Incorporated
Modularity gives custom design at mass production cost. Fast, fool proof, installation. Wide variety of "Grip Ranges" [See More]
- Features: Key Lock
- Operation: Key
- Latch Types: Cam
- Materials: Stainless; Zinc