Plastic Latches
from RS Components, Ltd.
Electronic Slide Bolts [See More]
- Materials: Plastic; Thermoplastic
- Features: Padlockable
- Latch Types: Deadbolt
from Sugatsune America, Inc.
Reed switch built. Designed to detect when a door is closed or open. Use provided counter plate when stationary part is non. When the plate is in contact with the catch, the circuit is open. When the plate is removed from the catch, the circuit is closed. Special design provices screw mounting... [See More]
- Materials: Plastic; Steel; Polycarbonate, Steel
- Operation: Magnetic
from Southco
Adjustability, durability, a low profile, and fully concealed hardware make this latch a great choice for enclosures in highly visible and high-traffic locations. Its fashionable looks belie its industrial-strength operation, while its non-corrosive materials make it an appropriate finishing touch... [See More]
- Materials: Plastic; ABS Plastic
- Latch Types: Draw/Tension
from Heilind Electronics, Inc.
DL-009-POW LATCH,NAT [See More]
- Materials: Plastic
from bisco industries
Cam Latches [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam
from DigiKey
STAIN.STEEL KEY LOCK CL/CSX [See More]
- Materials: Plastic; Polyamide
- Latch Types: STAIN.STEEL KEY LOCK CL/CSX
from RS Components, Ltd.
Small slide latch [See More]
- Materials: Plastic; Stainless; Abs, stainless steel
- Latch Types: Deadbolt
from Sugatsune America, Inc.
Exposed threaded rod allows adjustment of latching distance [See More]
- Materials: Plastic; Polyacetal
- Latch Types: Draw/Tension
from Southco
Available in seven different options and end fitting styles to suit a wide range of application requirements, Southco ’s AC Rotary Latch Cables connect our line of actuators and rotary latches for remote actuation. Constructed of high-strength, corrosion-resistant materials, Southco ’s... [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary
from bisco industries
Cam Latches [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam
from DigiKey
KIT FOR LOCK MODIF. TEL/ML [See More]
- Materials: Plastic; Polyamide, Zamak
- Latch Types: KIT FOR LOCK MODIF. TEL/ML
from RS Components, Ltd.
RS PRO 16057U Ball Catch [See More]
- Materials: Plastic; Abs, pc
from Sugatsune America, Inc.
Grabs and holds doors tightly. Strong catch force. Catch force is adjustable by turning adjustment screw [See More]
- Materials: Plastic; Plastic (PA)
from Southco
Available in seven different options and end fitting styles to suit a wide range of application requirements, Southco ’s AC Rotary Latch Cables connect our line of actuators and rotary latches for remote actuation. Constructed of high-strength, corrosion-resistant materials, Southco ’s... [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary
from bisco industries
Cam Latches [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam
from DigiKey
Sliding Lock Rectangular - 37.30mm x 25.30mm Cutout Clip In Acrylonitrile Butadiene Styrene (ABS) [See More]
- Materials: Plastic; Acrylonitrile Butadiene Styrene (ABS)
- Latch Types: SLIDING LOCK CLIP IN ABS BLACK
from RS Components, Ltd.
RS PRO 16055R Ball Catch [See More]
- Materials: Plastic; Nylon
from Sugatsune America, Inc.
Grabs and holds doors tightly. Strong catch force. Catch force is adjustable by turning adjustment screw [See More]
- Materials: Plastic; Plastic (PA)
from Southco
Available in seven different options and end fitting styles to suit a wide range of application requirements, Southco ’s AC Rotary Latch Cables connect our line of actuators and rotary latches for remote actuation. Constructed of high-strength, corrosion-resistant materials, Southco ’s... [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary
from bisco industries
Cam Latches [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam
from DigiKey
Sliding Lock Rectangular - 37.30mm x 25.30mm Cutout Clip In Polyamide (PA6), Nylon 6, Glass Filled [See More]
- Materials: Plastic; Polyamide (PA6), Nylon 6, Glass Filled
- Latch Types: SLIDING LOCK CLIP IN PA6 BLACK
from RS Components, Ltd.
RS PRO 16050P Ball Catch [See More]
- Materials: Plastic; Nylon
from Sugatsune America, Inc.
Reed switch built. Designed to detect when a door is closed or open. Use provided counter plate when stationary part is a non. When the plate is in contact with the catch, the circuit is closed. When the plate is removed from the catch, the circuit is opened. Special design provides screw mounting... [See More]
- Materials: Plastic; Steel; Polycarbonate, Steel
- Operation: Magnetic
from Southco
Economy and efficiency are the hallmarks of this versatile latch design for lightweight applications. Installation is simple, with single round-hole panel preparation and a press-fit retainer clip. Grip adjustment is quick and versatile, with set-screw positioning and long shaft options [See More]
- Materials: Plastic; Plastic
- Operation: Knob
- Latch Types: Cam
from bisco industries
Compression Latches [See More]
- Materials: Plastic; Plastic
- Latch Types: Compression
from DigiKey
Swinghandle Rectangular - 150.00mm x 25.00mm Cutout Screw Holes, Back Plastic, Chrome Plated [See More]
- Materials: Plastic; Plastic, Chrome Plated
- Latch Types: SWING HANDLE LATCH SPRING LOADED
from RS Components, Ltd.
RS PRO 16056Y Ball Catch [See More]
- Materials: Plastic; Nylon
from Sugatsune America, Inc.
Reed switch built. Designed to detext when a door is closed or open. Use provided counter plate when stationary part is a non. When the plate is in contact with the catch, the circuit is closed. When the plate is removed from the catch, the circuit is opened. Special design provides screw mounting... [See More]
- Materials: Plastic; Steel; Polycarbonate, Steel
- Operation: Magnetic
from Southco
Economy and efficiency are the hallmarks of this versatile latch design for lightweight applications. Installation is simple, with single round-hole panel preparation and a press-fit retainer clip. Grip adjustment is quick and versatile, with set-screw positioning and long shaft options [See More]
- Materials: Plastic; Plastic
- Operation: Knob
- Latch Types: Cam
from bisco industries
Compression Latches [See More]
- Materials: Plastic; Plastic
- Operation: Rull Ring
- Latch Types: Compression
from DigiKey
Swinghandle Rectangular - 150.00mm x 25.00mm Cutout Screw Holes, Back Plastic, Chrome Plated [See More]
- Materials: Plastic; Plastic, Chrome Plated
- Latch Types: SWING HANDLE LATCH SPRING LOADED
from RS Components, Ltd.
Side mount grabber door latch,22N pull [See More]
- Materials: Plastic; Abs, pc
from Sugatsune America, Inc.
Easy push-in installation. No screws are needed. Subtle clean look. Processed wood surface cannot be seen through the hole. Has ramped wedges inside to reduce the gap and prevent doors from rattling. Can be used with GS-GL5 and 1310GL locks. If the installation is loose, please use adhesive bond to... [See More]
- Materials: Plastic; ABS Plastic
- Features: Recessed
from Southco
Economy and efficiency are the hallmarks of this versatile latch design for lightweight applications. Installation is simple, with single round-hole panel preparation and a press-fit retainer clip. Grip adjustment is quick and versatile, with set-screw positioning and long shaft options [See More]
- Materials: Plastic; Plastic
- Operation: Knob
- Latch Types: Cam
from bisco industries
Compression Latches [See More]
- Materials: Plastic; Plastic
- Latch Types: Compression
from DigiKey
Swinghandle Rectangular - 150.00mm x 25.00mm Cutout Screw Holes, Back Plastic, Black Coating [See More]
- Materials: Plastic; Plastic, Black Coating
- Latch Types: SWING HANDLE SPRING SCREW PLAS
from RS Components, Ltd.
Touch latch [See More]
- Materials: Plastic; Plastic
from Sugatsune America, Inc.
Compression latching. Adjustable arm latch. Safety lock feature prevents accidental release. Provides consistent hold tension for secure latching [See More]
- Materials: Plastic; Stainless; Steel; 316 Stainless Steel, SCS14, Polypropylene
- Latch Types: Compression; Draw/Tension
from Southco
Choosing this simple knob actuator design for the outside of your enclosure provides lots of performance enhancements beneath it – adjustable knob height, wide-ranging grip adjustment, and positive click stops to indicate full engagement. Same model can be used for right-hand or left-hand... [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam
from bisco industries
Compression Latches [See More]
- Materials: Plastic; Plastic
- Latch Types: Compression
from DigiKey
Swinghandle Rectangular - 150.00mm x 25.00mm Cutout Screw Holes, Back Plastic, Black Coating [See More]
- Materials: Plastic; Plastic, Black Coating
- Latch Types: SWING HANDLE SCREW PLAS SPRING
from RS Components, Ltd.
Adjustable flexible draw latch [See More]
- Materials: Plastic; Plastic, rubber; Rubber
from Sugatsune America, Inc.
Non-handed: use on cabinet doors that open to the left or right. Slim design suitable for various inset and overlay door installations. Adjustable strike plate. Options available for wood or glass doors. Can be used on doors up to 15.4 lbs (7 kg) [See More]
- Materials: Plastic; Plastic (POM)
from Southco
Choosing this simple knob actuator design for the outside of your enclosure provides lots of performance enhancements beneath it – adjustable knob height, wide-ranging grip adjustment, and positive click stops to indicate full engagement. Same model can be used for right-hand or left-hand... [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam
from bisco industries
Draw Latches [See More]
- Materials: Plastic; ABS Plastic
- Latch Types: Draw/Tension
from DigiKey
Swinghandle Rectangular - 150.00mm x 25.00mm Cutout Screw Holes, Back Plastic, Black Coating [See More]
- Materials: Plastic; Plastic, Black Coating
- Latch Types: SWING HANDLE SCREW PLAS SPRING
from RS Components, Ltd.
BALL CATCH [See More]
- Materials: Plastic; Polyamide
from Sugatsune America, Inc.
Damper and catch combination for sideways opening doors. Prevents doors from slamming. Holds doors in closed position. Easy to install by simply aligning body with the interior wall. Non handed. Can handle doors up to 40 kg. (When using DC20040). Strike can be adjusted post. Passed 50,000 open/close... [See More]
- Materials: Plastic; Plastic (POM)
from Southco
Choosing this simple knob actuator design for the outside of your enclosure provides lots of performance enhancements beneath it – adjustable knob height, wide-ranging grip adjustment, and positive click stops to indicate full engagement. Same model can be used for right-hand or left-hand... [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam
from bisco industries
Locking Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
Cam Latch Square (Rounded Corners) - 20.20mm Cutout Panel Mount Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam; CAM LATCH PANEL MNT PLAS
from RS Components, Ltd.
White plastic roller catch [See More]
- Materials: Plastic; Plastic
from Sugatsune America, Inc.
Damper and catch combination for sideways opening doors. Prevents doors from slamming. Holds doors in closed position. Easy to install by simply aligning body with the interior wall. Non handed. Can handle doors up to 40 kg. (When using DC 200 40). StStrike can be adjusted post installation:... [See More]
- Materials: Plastic; Plastic (PC)
from Southco
Enhance a variety of enclosure designs with quick and easy access by using the multiple advantages of these practical, stylish latches. They provide precise pull-up compression without rubbing or wear on the pawl, and are available in a variety of finishes to complement virtually any installation [See More]
- Materials: Plastic; Plastic
- Latch Types: Compression
from bisco industries
Locking Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
Cam Latch Square (Rounded Corners) - 20.20mm Cutout Panel Mount Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam; CAM LATCH PANEL MNT PLAS
from RS Components, Ltd.
Staple for roller catch [See More]
- Materials: Plastic; Plastic
from Sugatsune America, Inc.
Damper and catch combination for sideways opening doors. Prevents doors from slamming. Holds doors in closed position. Easy to install by simply aligning body with the interior wall. Non handed. Can handle doors up to 40 kg. (When using DC 200 40). Strike can be adjusted post installation:... [See More]
- Materials: Plastic; Plastic (PC)
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary; Push-to-Close
from bisco industries
Locking Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
Cam Latch Square (Rounded Corners) - 20.20mm Cutout Panel Mount Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam; CAM LATCH PANEL MNT PLAS 22X20
from RS Components, Ltd.
Side mount grabber door catch,13N pull [See More]
- Materials: Plastic; Abs, pc
from Sugatsune America, Inc.
Damper and catch combination for sideways opening doors. Prevents doors from slamming. Holds doors in closed position. Easy to install by simply aligning body with the interior wall. Non handed. Can handle doors up to 40 kg. (When using DC 200 40). Strike can be adjusted post installation:... [See More]
- Materials: Plastic; Plastic (PC)
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary; Push-to-Close
from bisco industries
Locking Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
Cam Latch Square (Rounded Corners) - 20.20mm Cutout Panel Mount Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam; CAM LATCH PANEL MNT PLAS
from RS Components, Ltd.
Side mount grabber door catch,44N pull [See More]
- Materials: Plastic; Abs, pc
from Sugatsune America, Inc.
Damper and catch combination for sideways opening doors. Prevents doors from slamming. Holds doors in closed position. Easy to install by simply aligning body with the interior wall. Non handed. Can handle doors up to 40 kg. (When using DC 200 40). Strike can be adjusted post installation:... [See More]
- Materials: Plastic; Plastic (PC)
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary; Push-to-Close
from bisco industries
Push To Close Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
Cam Lock Square (Rounded Corners) - 20.20mm Cutout Panel Mount Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam; CAM LOCK PANEL MNT PLAS
from RS Components, Ltd.
Southco C3-310 Ball Catch [See More]
- Materials: Plastic; Abs, pc
from Sugatsune America, Inc.
Non-handed: use on cabinet doors that open to the left or right. Slim design suitable for various inset and overlay door installations. Adjustable strike plate. Options available for wood or glass doors. DC-90 can be used on doors up to 8.8 lbs (4 kg), and DC-100 on doors up to 15.4 lbs (7 kg) [See More]
- Materials: Plastic; Plastic (POM)
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary; Push-to-Close
from bisco industries
Push To Close Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
Cam Latch Square (Rounded Corners) - 20.20mm Cutout Panel Mount Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam; WING KNOB CAM LATCH PNL MNT PLAS
from RS Components, Ltd.
Cylindrical magnetic catch [See More]
- Materials: Plastic; Plastic
from Sugatsune America, Inc.
Non-handed: use on cabinet doors that open to the left or right. Slim design suitable for various inset and overlay door installations. Adjustable strike plate. Options available for wood or glass doors. DC-90 can be used on doors up to 8.8 lbs (4 kg), and DC-100 on doors up to 15.4 lbs (7 kg) [See More]
- Materials: Plastic; Plastic (POM)
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary; Push-to-Close
from bisco industries
Push To Close Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
Cam Lock Square (Rounded Corners) - 20.20mm Cutout Panel Mount Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam; WING KNOB CAM LOCK PANEL MT PLAS
from RS Components, Ltd.
Magnetic catch [See More]
- Materials: Plastic; Plastic, steel
from Sugatsune America, Inc.
Sugatsune's Lapcon technology provides soft-close movement downward. Easy surface-mount installation [See More]
- Materials: Plastic; Plastic
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary; Push-to-Close
from bisco industries
Push To Close Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
Lift and Turn Latch Circular (Flatted) - 18.20mm Dia Cutout Panel Mount Polyamide [See More]
- Materials: Plastic; Polyamide
- Latch Types: HANDLE LIFT & TURN PNL MNT POLY
from RS Components, Ltd.
Pinet 841717 Magnetic Catch [See More]
- Materials: Plastic; Plastic
from Sugatsune America, Inc.
No metal to metal contact. Ideal for clean room, semiconductor, and food industry applications. When used in combination with the TF40C, Counterplate will have 300kg load capacity [See More]
- Materials: Plastic; Stainless; Steel; 316 Stainless Steel, SCS14, Polypropylene
- Latch Types: Draw/Tension
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary; Push-to-Close
from bisco industries
Push To Close Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
Sliding Lock Rectangular - 37.30mm x 25.30mm Cutout Clip In Acrylonitrile Butadiene Styrene (ABS) [See More]
- Materials: Plastic; Acrylonitrile Butadiene Styrene (ABS)
- Latch Types: FINGER SLIDING LOCK CLIP IN ABS
from RS Components, Ltd.
Pinet 842082 Magnetic Catch [See More]
- Materials: Plastic; Plastic
from Sugatsune America, Inc.
Grabs and holds doors tightly [See More]
- Materials: Plastic; Plastic (POM)
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary; Push-to-Close
from bisco industries
Push To Close Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
T-Handle Cam Latch Square (Rounded Corners) - 20.20mm Cutout Panel Mount Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam; T-HANDLE CAM LATCH PNL MNT PLAS
from RS Components, Ltd.
RS PRO VLM58A PO Compression Latch [See More]
- Materials: Plastic; Polypropylene
from Sugatsune America, Inc.
Grabs and holds doors tightly [See More]
- Materials: Plastic; Plastic (POM)
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary; Push-to-Close
from bisco industries
Push To Close Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
T-Handle Cam Lock Square (Rounded Corners) - 20.20mm Cutout Panel Mount Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam; T-HANDLE CAM LOCK PNL MNT PLAS
from RS Components, Ltd.
Adjustable non-corrosive drawer latch [See More]
- Materials: Plastic; ABS Plastic
from Sugatsune America, Inc.
Door latches when closed. Pull lever to release latch when opening door. Auto lock feature. For use with 0.7-1 mm thick material [See More]
- Materials: Plastic; Plastic (PA)
- Latch Types: Slam
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary; Push-to-Close
from bisco industries
Push To Close Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
L-Handle Cam Lock Square (Rounded Corners) - 20.20mm Cutout Panel Mount Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam; L-HANDLE CAM LOCK PNL MNT PLAS
from RS Components, Ltd.
Light duty swell latch [See More]
- Materials: Plastic; Nylon
from Sugatsune America, Inc.
Door will be latched when closed. Pull lever to open. Non-Handed: Can be installed on left or right side. Easy installation. Insert the latch body through single round cutout or bore section and screw-on the back plate. Back plate is designed to accommodate door thickness 0.8 mm~12 mm, and also 12.5... [See More]
- Materials: Plastic; Polyacetal
- Latch Types: Slam
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary; Push-to-Close
from bisco industries
Push To Close Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
Cam Latch Square (Rounded Corners) - 20.20mm Cutout Panel Mount Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam; CAM LATCH PANEL MNT PLAS HYBRID
from RS Components, Ltd.
Heavy duty swell latch [See More]
- Materials: Plastic; Nylon
from Sugatsune America, Inc.
Door will be latched when closed. Pull lever to open. Non-Handed: Can be installed on left or right side. Easy installation. Insert the latch body through single round cutout or bore section and screw-on the back plate. Back plate is designed to accommodate door thickness 0.8 mm~12 mm, and also 12.5... [See More]
- Materials: Plastic; Plastic
- Latch Types: Slam
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Plastic
- Latch Types: Rotary; Push-to-Close
from bisco industries
Push To Close Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
Cam Latch Square (Rounded Corners) - 20.20mm Cutout Panel Mount Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam; CAM LATCH PANEL MNT PLAS
from RS Components, Ltd.
Sliding lock [See More]
- Materials: Plastic; Polyamide
from Sugatsune America, Inc.
Self-adjusting strike plate: Vertical ±2 mm/Horizontal ± 3.5 mm. Long 1-9/16" (40mm) stroke for 1" thick doors. Heat resistant up to 248 °F (120 °C). Push to latch/unlatch. Non-magnetic. Open/Close cycle test: 100,000 cycles [See More]
- Materials: Plastic; Glass-Reinforced Plastic (PA)
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Stainless; Steel; ABS Plastic, Glass Filled Nylon, Stainless Steel, Steel
- Latch Types: Rotary; Push-to-Close
from bisco industries
Push To Close Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
Cam Latch Square (Rounded Corners) - 14.20mm Cutout Panel Mount Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: Cam; MINI CAM LATCH PANEL MNT PLAS
from RS Components, Ltd.
Elesa 421503 Compression Latch [See More]
- Materials: Plastic; Polyamide
from Sugatsune America, Inc.
Grabs and holds doors tightly. [See More]
- Materials: Plastic; Polyamide, Polyacetal
from Southco
Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide variety of applications. [See More]
- Materials: Plastic; Stainless; Steel; ABS Plastic, Glass Filled Nylon, Stainless Steel, Steel
- Latch Types: Rotary; Push-to-Close
from bisco industries
Push To Close Latches [See More]
- Materials: Plastic; Plastic
from DigiKey
Swinghandle Rectangular - 50.00mm x 25.00mm (2) Cutout Screw Holes, Back Plastic [See More]
- Materials: Plastic; Plastic
- Latch Types: SWING HANDLE LATCH POLYMER SEALE
from TFC Ltd.
Moulded as a one-piece design - reduces the number of inventoried parts. Captive latch assembly prevents misplaced parts during installation and usage. Low cost alternative to metal latches. Feature of material: non-corrosive, non-conductive, non-hygroscopic. Rated for 90 lbs tension, 125 lbs shear. [See More]
- Materials: Plastic
from EMKA Incorporated
Cam lock polyamide black, insert zinc die chrome pl. cam, screw and wave washer m.s. zinc pl. [See More]
- Materials: Plastic; Zinc; Polyamide
- Operation: Tool Insert
- Latch Types: Cam
- Features: Mounting Holes
from Reid Supply
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-4710 has a latch assembly that is made of Thermoplastic Elastomer Black and comes with a keeper that is made of Stainless Steel. [See More]
- Materials: Plastic; Thermoplastic
- Latch Types: Draw/Tension
from Lowy Enterprises, Inc.
Double Bar Buckles [See More]
- Materials: Plastic
- Latch Types: Compression
from EMKA Incorporated
Perfect for collocation centers. Premium "look and feel". Vibration resistant. Single or Multipoint latching. Electronic option. GR 487 and NEMA 4X. Stainless versions [See More]
- Materials: Plastic; Steel; Zinc; Polyamide
- Operation: Key
- Latch Types: Cam
- Features: Key Lock; Folding Handle; Electronic
from Reid Supply
Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Screw in Magnetic Catches - Plastic;Steel with an overall height of .166 in and an overall length of 1.312 in [See More]
- Materials: Plastic; Plastic;Steel
from Lowy Enterprises, Inc.
Plastic Cam Buckles [See More]
- Materials: Plastic
- Latch Types: Cam
from EMKA Incorporated
Dead-bolt lock for both LH/RH [See More]
- Materials: Plastic; Polycarbonate, Acetyl Resin, POM
- Operation: Key
- Latch Types: Deadbolt
- Features: Key Lock; Mounting Holes
from Lowy Enterprises, Inc.
Plastic Side Releases [See More]
- Materials: Plastic
- Latch Types: Compression
from EMKA Incorporated
Perfect for outside plant and equipment. Recess T-Handle polyamide gF black, housing zinc die, fixing material m.s. zinc plated, with seal. Each round cylinder has one key m.s. nickel plated. [See More]
- Materials: Plastic; Zinc; Polyamide
- Operation: T-handle
- Latch Types: Compression
- Features: Mounting Holes; Folding Handle
from EMKA Incorporated
Adjustable, Compression action [See More]
- Materials: Plastic; Zinc; Polyamide
- Operation: Handle
- Latch Types: Cam
- Features: Mounting Holes; Padlockable
from EMKA Incorporated
Padlocking inside handle does not operate [See More]
- Materials: Plastic; Stainless; Zinc; Polyamide
- Operation: Handle
- Latch Types: Cam
- Features: Key Lock
from EMKA Incorporated
The spring-loaded locking hook is equipped with a “door-slam ” effect. Thereby door can also be closed when locked. Hinged pattern handle polyamide gF black, compensator and lock catch zinc die zinc pl., round cylinder zinc die with stainless steel cap and dust cap, springs stainless... [See More]
- Materials: Plastic; Stainless; Zinc; Polyamide
- Operation: Paddle
- Latch Types: Slam
- Features: Recessed; Key Lock; Mounting Holes
from EMKA Incorporated
Recess T-handle polyamide gF black, fastening material m.s. zinc pl., with seal. Each round cylinder has one key m.s. nickel plated [See More]
- Materials: Plastic; Zinc; Polyamide
- Operation: Paddle; T-handle
- Latch Types: Compression
- Features: Key Lock; Mounting Holes; Folding Handle
from EMKA Incorporated
Recess T-Handle polyamide gF black, housing zinc die, fixing material m.s. zinc plated, with seal. Each round cylinder has one key m.s. nickel plated. [See More]
- Materials: Plastic; Zinc; Polyamide
- Operation: T-handle
- Latch Types: Compression
- Features: Key Lock; Folding Handle
from EMKA Incorporated
Side panel latch polyamide gF black, screw m.s. zinc plated. Each cylinder has one silver steel key with polyamide gF grip black. Key removable in both positions [See More]
- Materials: Plastic; Polyamide
- Operation: Paddle
- Latch Types: Rotary
- Features: Key Lock (optional feature)
from EMKA Incorporated
Slam-lock m.s. zinc plated, lock and nut zinc die raw, spring m.s. polyamide. [See More]
- Materials: Plastic; Zinc; Polyamide
- Operation: Tool Insert
- Latch Types: Slam
- Features: Mounting Holes
from EMKA Incorporated
Snap-in: designed for side panels, slam when locked [See More]
- Materials: Plastic; Polyamide
- Operation: Finger Pull
- Latch Types: Slide Latch
- Features: Key Lock
from EMKA Incorporated
Thermal break, positive or negative pressure [See More]
- Materials: Plastic; Polyamide, Brass
- Operation: Handle
- Latch Types: Cam
from EMKA Incorporated
Perfect for collocation centers. Premium "look and feel". Vibration resistant. Single or Multipoint latching. Electronic option. GR 487 and NEMA 4X. Stainless versions [See More]
- Materials: Plastic; Stainless; Zinc; Polyamide
- Operation: Handle; Tool Insert
- Latch Types: Cam
- Features: Folding Handle