Optical Encoder String Potentiometers

1 Result
Linear Cable Position Transducer -- LT25
from BEI Sensors

The Model LT25 linear cable transducer provides digital position and speed information in a durable, easy-to-install package. The LT25 cable transducer utilizes a flexible cable, a spring-loaded spool, and an incremental optical encoder to precisely measure linear position. Cable transducers are... [See More]

  • String Potentiometer Technology: Optical Encoder
  • Operating Temperature: 32 to 158
  • Measurement Range: 125 to ?