Serial String Potentiometers

7 Results
Draw-wire long-range sensors -- wireSENSOR WDS-30000-P200 Digital
from Micro-Epsilon Group

P200 draw-wire sensors are specially designed for industrial applications in lift engineering, crane systems, forklift trucks and high bay warehouses. The rugged housing and solid, high quality components ensure high operational reliability and a long service life even in harsh industrial... [See More]

  • Interface: Serial
  • Resolution: 0.0610 to 0.1670
  • Measurement Range: 1181
  • Operating Temperature: -4 to 176
Industrial draw-wire sensors -- wireSENSOR WDS-1000-P60 Digital
from Micro-Epsilon Group

P60 digital draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. Various measuring ranges and digital output types facilitate fast integration for many application areas. [See More]

  • Interface: Serial
  • Resolution: 0.0120 to 0.0670
  • Measurement Range: 39.37
  • Operating Temperature: -4 to 176
Industrial draw-wire sensors -- wireSENSOR WDS-10000-P115 Digital
from Micro-Epsilon Group

P115 digital draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. The digital version with absolute or incremental encoder allows multiple applications. This model series impresses by its favorable price-performance ratio and... [See More]

  • Interface: Serial
  • Resolution: 0.0380 to 0.1050
  • Measurement Range: 394
  • Operating Temperature: -4 to 176
Industrial draw-wire sensors -- wireSENSOR WDS-3000-P96 Digital
from Micro-Epsilon Group

P96 digital draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. Various measuring ranges and digital output types facilitate fast integration for many application areas. [See More]

  • Interface: Serial
  • Resolution: 0.0320 to 0.0870
  • Measurement Range: 118
  • Operating Temperature: -4 to 176
Low-cost draw-wire sensors -- wireSENSOR WPS-2300-MK88 Digital
from Micro-Epsilon Group

The MK88 is specially designed for mobile applications in series such as mobile cranes or mobile working platforms. The combination of compact size, robust design, measuring range and price makes the MK88 unique, offering new potentials in design and cost optimization. [See More]

  • Interface: Serial
  • Resolution: 0.5600
  • Measurement Range: 90.55
  • Operating Temperature: -40 to 185
Robust draw-wire sensors for OEM -- wireSENSOR WPS-1500-K100 Digital
from Micro-Epsilon Group

The K100 is specially designed for series use in mobile machines such as telescopic loaders or truck cranes and industrial applications. Its compact and robust housing (IP67/IP69K) is made from glass-fiber reinforced plastic. In addition, its durable sensor design with separate drum and spring... [See More]

  • Interface: Serial
  • Resolution: 0.3700
  • Measurement Range: 59.06
  • Operating Temperature: -40 to 185
DRAW-WIRE Absolute Draw-Wire Encoder with FieldBus Interface -- SFA-5000 FB • SFA-10000 FB
from Lika Electronic

Integrated absolute encoder. Profibus, CANopen and Devicenet interface. Programmable resolution up to 0,024 mm. M12 or PG connections. 5000 & 10000 mm measuring length. Compact design & easy installation [See More]

  • Interface: Serial
  • Operating Temperature: -40 to 185
  • Measurement Range: 197 to 394
  • Power Requirements: DC Powered