Pad Nonwoven Abrasives
from Norton Abrasives
Small Area General Purpose Sponge [See More]
- Product Type: Pad
- Length: 5.50
- Width: 4.50
- Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M 07910 tack pad. The tack pad has a width of 6.8 in and length of 9.25 in. [See More]
- Product Type: Pad
from Walter Surface Technologies
Flexible rolls and sheets for general purpose sanding, deburring, surface cleaning and finishing. They easily adapt to irregular surfaces making them indispensable in repair or maintenance applications. FEATURES. Pads are washable and reusable. Replaces steel wool. MATERIALS. Aluminum. Brass. [See More]
- Product Type: Pad
- Length: 9.00
- Width: 6.00
- Applications: Cleaning; Surface Finishing, Polishing (Fine to Superfine Grits); Rough Finishing; Medium Grit Finishing, Blending or Light Cutting; Finishing / Deburring (Fine Grits); Dry Grinding
from Flexovit USA, Inc.
Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Non-abrasive. Ideal for cleaning and polishing. [See More]
- Product Type: Pad
- Length: 9.00
- Width: 6.00
- Product / Material Abraded: Metalworking; Plastics or Composites
from Weiler Abrasives
Ideal for cleaning and conditioning surfaces by hand. Hand pad is non-metallic and does not produce after-rust on work surfaces [See More]
- Product Type: Pad
- Bore / ID: 0.350
- Width: 9.00
- Length: 6.00
from R. S. Hughes Company, Inc.
3M 10110NA-MASS heavy duty stripping pad. The heavy duty stripping pad has a width of 3 1/2 in and length of 5 in. [See More]
- Product Type: Pad
from Flexovit USA, Inc.
Non woven pads for stripping, scrubbing, buffing and polishing. Available in all popular sizes. Black. These abrasive impregnated pads are excellent for removing wax, dirt and build up. [See More]
- Product Type: Pad
- Product / Material Abraded: Floors
- OD: 12.00
from Weiler Abrasives
Ideal for cleaning and conditioning surfaces by hand. Hand pad is non-metallic and does not produce after-rust on work surfaces. Industrial grade [See More]
- Product Type: Pad
- Bore / ID: 0.450
- Width: 9.00
- Length: 6.00
from R. S. Hughes Company, Inc.
3M non-woven 10111NA stripping hand pad. The stripping hand pad has a width of 3 1/2 in and length of 5 in. [See More]
- Product Type: Pad
from Weiler Abrasives
Ideal for cleaning and conditioning surfaces by hand. Industrial Grade [See More]
- Product Type: Pad
- Bore / ID: 0.450
- Width: 9.00
- Length: 6.00
from R. S. Hughes Company, Inc.
3M non-woven 10112NA heavy duty stripping pad. The heavy duty stripping pad has a width of 3 7/8 in and length of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 7/16 in thick. [See More]
- Product Type: Pad
from Weiler Abrasives
Ideal for cleaning and conditioning surfaces by hand. Hand pad is non-metallic and does not produce after-rust on work surfaces. Industrial grade [See More]
- Product Type: Pad
- Bore / ID: 0.350
- Width: 9.00
- Length: 6.00
from R. S. Hughes Company, Inc.
3M non-woven 10113NA final stripping hand pad. The final stripping hand pad has a width of 3 in and length of 6 in. [See More]
- Product Type: Pad
from Weiler Abrasives
Ideal for cleaning and conditioning surfaces by hand. Hand pad is non-metallic and does not produce after-rust on work surfaces [See More]
- Product Type: Pad
- Bore / ID: 0.450
- Width: 9.00
- Length: 6.00
from R. S. Hughes Company, Inc.
3M 10115NA 3 steel wool. Steel wool is graded differently in terms of abrassiveness. The grading scale goes from #000 at the finest to #4 for the most agressive. This 3M steel wool is rated at a #3. [See More]
- Product Type: Pad
from Weiler Abrasives
Ideal for cleaning and conditioning surfaces by hand. Hand pad is non-metallic and does not produce after-rust on work surfaces [See More]
- Product Type: Pad
- Bore / ID: 0.350
- Width: 9.00
- Length: 6.00
from R. S. Hughes Company, Inc.
3M 10118NA 0 steel wool. Steel wool is graded differently in terms of abrassiveness. The grading scale goes from #000 at the finest to #4 for the most agressive. This 3M steel wool is rated at a #0. [See More]
- Product Type: Pad
from Weiler Abrasives
Ideal for cleaning and conditioning surfaces by hand. Hand pad is non-metallic and does not produce after-rust on work surfaces. Industrial grade [See More]
- Product Type: Pad
- Bore / ID: 0.450
- Width: 9.00
- Length: 6.00
from R. S. Hughes Company, Inc.
3M 10119NA 0000 steel wool. Steel wool is graded differently in terms of abrassiveness. The grading scale goes from #000 at the finest to #4 for the most agressive. This 3M steel wool is rated at a #0000. [See More]
- Product Type: Pad
from R. S. Hughes Company, Inc.
3M 10120NA 000 steel wool. Steel wool is graded differently in terms of abrassiveness. The grading scale goes from #000 at the finest to #4 for the most agressive. This 3M steel wool is rated at a #000. [See More]
- Product Type: Pad
from R. S. Hughes Company, Inc.
3M 2 steel wool. Steel wool is graded differently in terms of abrassiveness. The grading scale goes from #000 at the finest to #4 for the most agressive. This 3M steel wool is rated at a #2. [See More]
- Product Type: Pad
from R. S. Hughes Company, Inc.
3M 341D cross pad uses A/O aluminum oxide AO as the abrasive material. 3M incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 50. The cross pad has a width of 4 in and length of 4 in. All abrasive products that rotate or spin, such as the ones in this category, have... [See More]
- Product Type: Pad
- Type: Aluminum Oxide
- Max Speed: 12000
- Grit Size: 50
from R. S. Hughes Company, Inc.
3M 341D cross pad uses A/O aluminum oxide AO as the abrasive material. 3M incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this... [See More]
- Product Type: Pad
- Type: Aluminum Oxide
- Max Speed: 24000
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M 341D cross pad uses A/O aluminum oxide AO as the abrasive material. 3M incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have... [See More]
- Product Type: Pad
- Type: Aluminum Oxide
- Max Speed: 24000
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M 341D cross pad uses A/O aluminum oxide AO as the abrasive material. 3M incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 2 1/2 in and length of 2 1/2 in. All abrasive products that rotate or spin, such as the ones in this... [See More]
- Product Type: Pad
- Type: Aluminum Oxide
- Max Speed: 18000
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M 341D cross pad uses A/O aluminum oxide AO as the abrasive material. 3M incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have... [See More]
- Product Type: Pad
- Type: Aluminum Oxide
- Max Speed: 18000
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M 341D cross pad uses A/O aluminum oxide AO as the abrasive material. 3M incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P120. The cross pad has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category,... [See More]
- Product Type: Pad
- Type: Aluminum Oxide
- Max Speed: 24000
from R. S. Hughes Company, Inc.
3M 341D square pad uses A/O aluminum oxide AO as the abrasive material. 3M incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category,... [See More]
- Product Type: Pad
- Type: Aluminum Oxide
- Max Speed: 12000
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of 50. The cross pad has a width of 2 1/2 in and length of 2 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a... [See More]
- Product Type: Pad
- Type: Aluminum Oxide
- Max Speed: 15000
- Grit Size: 50
from R. S. Hughes Company, Inc.
3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of 60. The cross pad has a width of 5 in and length of 5 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum... [See More]
- Product Type: Pad
- Type: Aluminum Oxide
- Max Speed: 10000
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M 341D square pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the square pad forming a grit of P100. The square pad has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a... [See More]
- Product Type: Pad
- Type: Aluminum Oxide
- Max Speed: 15000
from R. S. Hughes Company, Inc.
3M 7413NA hand sanding stripping pad. The hand sanding stripping pad has a width of 4 3/8 in and length of 11 in. [See More]
- Product Type: Pad
from R. S. Hughes Company, Inc.
3M 7414NA hand sanding metal finishing pad. The hand sanding metal finishing pad has a width of 4 3/8 in and length of 11 in. [See More]
- Product Type: Pad
from R. S. Hughes Company, Inc.
3M 7415NA hand sanding wood finishing pad. The hand sanding wood finishing pad has a width of 4 3/8 in and length of 11 in. [See More]
- Product Type: Pad
from R. S. Hughes Company, Inc.
3M 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of 60. The cross pad has a width of 3 in and length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which... [See More]
- Product Type: Pad
- Type: Ceramic
- Max Speed: 15000
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M 900-CP sanding sponge. Comes in a fine/medium abrasive grade. The sanding sponge has a width of 2 3/4 in and length of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in. [See More]
- Product Type: Pad