Standard Inductance Standards and Decades
2 Results
Inductance Standard -- SL
from IET Labs, Inc.
from IET Labs, Inc.
The SL Series models are highly stable and cost effective inductance standards with low temperature coefficient, low dc resistance, low losses, and a wide range of values. [See More]
- Type: Standard; Inductance
- Special Features: Component; Suitable for DC Applications; Suitable for AC Applications
- Range: 0.1000 to 10000
Precision Inductor -- 1482
from IET Labs, Inc.
from IET Labs, Inc.
IET continues to produce the GenRad 1482 Standard Inductor Series to the same exacting specs as General Radio. These inductors are accurate, highly stable standards of self inductance for use as a low frequency reference of working standard in the laboratory. Records extending over 25 years,... [See More]
- Type: Standard; Inductance
- Special Features: Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
- Range: 0.0100 to 10000