Forged Cobalt and Cobalt Alloys
2 Results
Haynes 25® / L605 -- Bar
from High Performance Alloys, Inc.
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Features: Wrought; Forged; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape
HPA Cobalt 6B -- Bar
from High Performance Alloys, Inc.
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Features: Wrought; Forged; Wear Resistant
- Specifications: AMS; UNS
- Type: Cobalt Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape