Heat Resistant Cobalt and Cobalt Alloys

5 Results
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Features: Wrought; Forged; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Cobalt Alloy -- HAYNES® 25 L-605
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil, Wire, AMS 5537. APPLICATIONS. Jet Engine Parts: turbine blades, combustion chambers, after burner parts and turbine rings Industrial Furnaces: mufflers and turbine rings. DESCRIPTION. Haynes ® 25 (L-605) is a cobalt based alloy that combines good forming and excellent high... [See More]

  • Features: Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Heat Resistant
  • Specifications: AMS; UNS
  • UNS R: 30605
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Strip
Hard Surfacing Alloy -- Universal Cobalt Alloy No.12
from Universal Wire Works Inc.

Universal No.12 is a cobalt-chromium-tungsten alloy suited for applications requiring extreme abrasion and corrosion resistance with moderate impact. The deposited hardness range of Rc 48-52 remains intact under operating temperatures of 1500 F. The excellent resistance to hot and cold abrasion,... [See More]

  • Features: Corrosion Resistant; Heat Resistant
  • Shape / Form: Wire; Coated Electrodes
  • Type: Cobalt Alloy
  • UTS: 76000
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Features: Corrosion Resistant; Heat Resistant
  • Specifications: AMS; UNS
  • Type: Cobalt Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
Alloy Sheet & Coil AMS 5608 -- 188
from United Performance Metals

188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000 °F (1093 °C). The high chromium level coupled with small additions of lanthanum produce an extremely tenacious and protective scale. The alloy also has good sulfidation resistance... [See More]

  • Features: Heat Resistant
  • Specifications: AMS; UNS
  • Type: Cobalt Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet