Corrosion Resistant Cobalt and Cobalt Alloys

5 Results
CarTech® MP35N - Bar
from High Performance Alloys, Inc.

MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]

  • Features: Wrought; Forged; Corrosion Resistant
  • Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
  • Type: Cobalt Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Features: Wrought; Forged; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Features: Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature)
  • Specifications: AMS; ASTM / ASME; UNS
  • UNS R: 30035
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Sheet; Strip
Hard Surfacing Alloy -- Universal Cobalt Alloy No.1
from Universal Wire Works Inc.

Universal No.1 is a cobalt-chromium-tungsten alloy suited for applications requiring extreme abrasion resistance at elevated temperatures. excellent for resistance to corrosion and oxidation where impact resistance is not mandatory. Hardness characteristics remain intact under operating temperatures... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Wire; Coated Electrodes
  • Type: Cobalt Alloy
  • UTS: 70000
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Features: Corrosion Resistant; Heat Resistant
  • Specifications: AMS; UNS
  • Type: Cobalt Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet