Biocompatible / Biomaterial Cobalt and Cobalt Alloys
from High Performance Alloys, Inc.
MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Electronics or semiconductors; Oil & Gas Wells; Medical Devices, Springs, Torsion Bars, Food Processing
- Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
- Type: Cobalt Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Biomaterial; Chemical or material processing; Marine
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Applications: Automotive or Vehicular; Biomaterial; Chemical or material processing; HV / Electrical; Marine; Oil & Gas Wells; Fasteners, Springs, Medical Instruments, Medical and Dental Devices, Seawater, Food Processing Environments, Nonmagnetic Electrical Components
- Specifications: AMS; ASTM / ASME; UNS
- UNS R: 30035
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Sheet; Strip
from Matexcel
Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc. Particle Size: 15-45 μm; 15-53 μm; 53-120 μm; 53-150 μm. Chemical composition %: Cr... [See More]
- Applications: Biomaterial
- Shape / Form: Powder, Granule or Flake