Semi-finished Shape / Mill Stock Magnesium and Magnesium Alloys
2 Results
Resistance Alloy -- MANGANIN®
from Isabellenhutte USA
from Isabellenhutte USA
The precision resistance alloy MANGANIN ®, developed by Isabellenh ütte, is especially characterized by low temperature coefficient between +20 and +50 °C with a parabolic shape of the R(T) curve, high long-term stability of electrical resistance, extremely low thermal EMF versus copper... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Round Bar or Rod Stock
- Specifications: EN
- Type: Magnesium Alloy
- Processing, Temper & Finish: Annealed; Enameled
Engineered Materials -- Pure Metals
from Materion Corporation
from Materion Corporation
Pure Metals. Aluminum, Al. Neodymium, Nd. Antimony, Sb. Nickel, Ni. Beryllium, Be. Niobium, Nb. Bismuth, Bi. Osmium, Os. Boron, B. Palladium, Pd. Cadmium, Cd. Platinum, Pt. Calcium, Ca. Praseodymium, Pr. Carbon, C. Rhenium, Re. Cerium, Ce. Rhodium, Rh. Chromium, Cr. Ruthenium, Ru. Cobalt, Co. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
- Applications: Electronics or semiconductors
- Type: Pure, Unalloyed or Very Low Alloy Additions