Microstrip Chip Antennas
from Abracon, LLC
RoHS/RoHS II Compliant. Series: APAM. Type: Active Patch. Protocol: GNSS/GPS/GLONASS. Frequency Range: 1575.42. Bandwidth Range: 5. Length: 9 mm. Width: 9 mm. Height: 6.8 mm. Gain Display: -3. Polarization: RHCP. Mounting: Connector Mount. Features: GPS Active Patch antenna Compact Size and easy to... [See More]
- Technology Type: Patch
- Primary Frequency Range: 0.0
- Applications: GPS
- Gain: -3
from Johnson Electric North America, Inc.
Johnson Electric offers a wide range of microelectronics products including RFID antenna, contact plate and dual interface card. The single and double sided small form factor RFID antennas are the best for data connection and transmission reliability. [See More]
- Technology Type: Patch
- Applications: Aerospace or Military; Telecom, Payment, Automotive, Medical, Industrial
from Linx Technologies
SP Series “Splatch ” Antennas. Embedded Quarter-Wave Chips. The embedded SP Series “Splatch ” is great for remote controls, pagers and other compact devices. It ’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The antenna ’s affordable... [See More]
- Technology Type: Patch
- Primary Frequency Range: 312.0 to 317.0
- Applications: Compact Portable Devices
- VSWR: 1.9
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Series: APAM. Type: Active Patch. Protocol: GNSS/GPS/GLONASS. Frequency Range: 1575.42. Bandwidth Range: 5. Length: 13 mm. Width: 13 mm. Height: 6.8 mm. Polarization: RHCP. Mounting: Connector Mount. Features: GPS Active Patch antenna Compact Size and easy to... [See More]
- Technology Type: Patch
- Primary Frequency Range: 0.0
- Applications: GPS
from Linx Technologies
CHP Series Ceramic Chip Antennas. Embedded Quarter-Wave Chips. The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260... [See More]
- Technology Type: Patch
- Pattern Type: Omni directional
- Applications: Telemetry; Compact Portable Devices, Industrial Process Monitoring
- Primary Frequency Range: 868.0
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Series: APAM. Type: Active Patch. Protocol: GNSS/GPS/GLONASS. Frequency Range: 1575.42. Bandwidth Range: 5. Length: 18 mm. Width: 18 mm. Height: 7 mm. Gain Display: 2.5. Polarization: RHCP. Mounting: Connector Mount. Features: GPS Active Patch antenna Easy to... [See More]
- Technology Type: Patch
- Primary Frequency Range: 0.0
- Applications: GPS
- Gain: 2.5
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Series: APAM. Type: Active Patch. Protocol: GNSS/GPS/GLONASS. Frequency Range: 1575.42. Bandwidth Range: 4. Length: 27 mm. Width: 27 mm. Height: 7 mm. Gain Display: 2.5. Polarization: RHCP. Mounting: Connector Mount. Features: GPS Active Patch antenna Easy to... [See More]
- Technology Type: Patch
- Primary Frequency Range: 0.0
- Applications: GPS
- Gain: 2.5