Cellular / PCS Terminal Chip Antennas
from Ignion
ALL mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The ALL mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, enabling worldwide coverage by allowing operation in the communication standards GSM850, GSM900,... [See More]
- Applications: Cellular or PCS Terminal; Multi-band; IoT
- Primary Frequency Range: 400.0 to 8000.0
- Pattern Type: Omni directional
- Gain: 7.1
from DigiKey
RF ANTENNA CHIP PCB SURFACE MOUN [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, Bluetooth, GNSS, LoRa, LTE, Wi-Fi
- Gain: 3.3
- Primary Frequency Range: 2450.0
from Ignion
OMNIA mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The OMNIA mXTEND ™ chip antenna component is engineered to provide high-performance multiband coverage in wireless devices, supporting a wide array of communication standards across Cellular, GNSS, and Wi-Fi/BLE... [See More]
- Applications: Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
- Primary Frequency Range: 400.0 to 8000.0
- Pattern Type: Omni directional
- Gain: 0.9000 to 4
from DigiKey
RF ANTENNA CHIP PCB SURFACE MOUN [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, Bluetooth, GNSS, LoRa, LTE, Wi-Fi
- Gain: 3.7
- Primary Frequency Range: 2450.0
from Ignion
ONE mXTEND ™: Highly versatile and powerful. ONE mXTEND ™ is the smallest Virtual Antenna ® chip for both cellular and unlicensed IoT wireless devices (ISM). Featuring a size of 7 x 3 x 1mm, this antenna chip has been designed to fit just about every IoT device, particularly small,... [See More]
- Applications: Cellular or PCS Terminal; Multi-band; IoT
- Primary Frequency Range: 800.0 to 10600.0
- Pattern Type: Omni directional
- Gain: 4.1
from DigiKey
RF ANTENNA EMBEDDED NB-IOT LTE [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE
- Gain: 2.8 to 5.6
- Primary Frequency Range: 829.0 to 2495.0
- Connectors: Solder
from Ignion
RUN mXTEND ™: Highly versatile and powerful. The small, versatile RUN mXTEND ™ (NN02-224) is the perfect solution for devices where volume and cost are constrained but maximum performance is desired. Thanks to its dimensions and tuneability, the antenna easily adapts to almost every... [See More]
- Applications: Cellular or PCS Terminal; Multi-band; IoT
- Primary Frequency Range: 698.0 to 8000.0
- Pattern Type: Omni directional
- Gain: 4.2
from DigiKey
RF ANTENNA CHIP PCB SURFACE MOUN [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, Bluetooth, GNSS, LoRa, LTE, Wi-Fi
- Gain: 3.6 to 4.7
- Primary Frequency Range: 825.0 to 2500.0
from Ignion
TRIO mXTEND ™: The ultra slim, top performance antenna. The power of 3. TRIO mXTEND ™ can combine cellular connectivity, GNSS and Bluetooth in a single chip antenna component. Leverage the possibilities of three independent radios in a powerful, slimline configuration. Thanks to its 1mm... [See More]
- Applications: Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
- Primary Frequency Range: 400.0 to 8000.0
- Pattern Type: Omni directional
- Gain: 3.8
from DigiKey
RF ANTENNA CHIP PCB SURFACE MOUN [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, Bluetooth, GNSS, LoRa, LTE, Wi-Fi
- Gain: 3.1 to 5.3
- Primary Frequency Range: 2500.0 to 7200.0
from DigiKey
RF ANTENNA CHIP PCB SURFACE MOUN [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, Bluetooth, GNSS, LoRa, LTE, Wi-Fi
- Gain: 3.2
- Primary Frequency Range: 7350.0
from DigiKey
780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM, LTE
- Gain: 2 to 4.9
- Primary Frequency Range: 780.0 to 3550.0
- VSWR: 2
from DigiKey
829MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 4dBi, 0.98dBi, 1.93dBi, 2.3dBi, 3dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM, LTE
- Gain: 0.9800 to 4
- Primary Frequency Range: 829.0 to 5450.0
- VSWR: 3
from DigiKey
829MHz, 1.94GHz, 2.5GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 0.7dBi, 0.9dBi, 1.1dBi, 2.3dBi, 0.7dBi, 1.3dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; LTE
- Gain: 0.7000 to 2.3
- Primary Frequency Range: 829.0 to 2500.0
- VSWR: 3
from DigiKey
RF Antenna [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, LTE
- Gain: 1.3 to 3.3
- Primary Frequency Range: 829.0 to 2500.0
- VSWR: 2.5 to 4
from DigiKey
433.92MHz, 460MHz ISM, LTE Chip RF Antenna 433.05MHz ~ 434.79MHz, 450MHz ~ 470MHz -0.2dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; ISM, LTE
- Gain: -0.2000
- Primary Frequency Range: 433.9 to 460.0
- VSWR: 2 to 2.5
from DigiKey
892MHz, 1.94GHz 3G, GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.1dBi, 2.4dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 3G, GSM
- Gain: 1.1 to 2.4
- Primary Frequency Range: 892.0 to 1940.0
- VSWR: 3
from DigiKey
748MHz, 892MHz, 1.94GHz, 2.35GHz, 2.59GHz 2G, 3G, 4G, CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 798MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 1.1dBi, 1.4dBi, 3.2dBi, 3.8dBi, 4.2dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA
- Gain: 1.1 to 4.2
- Primary Frequency Range: 748.0 to 2590.0
- VSWR: 3
from DigiKey
748MHz, 892MHz, 1.94GHz, 2.35GHz, 2.59GHz 2G, 3G, CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 798MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 0.5dBi, 1.3dBi, 2.4dBi, 2.6dBi, 3dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA
- Gain: 0.5000 to 3
- Primary Frequency Range: 748.0 to 2590.0
- VSWR: 3 to 3.5
from DigiKey
892MHz, 1.94GHz 3G, GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.7dBi, 2.9dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 3G, GSM
- Gain: 1.7 to 2.9
- Primary Frequency Range: 892.0 to 1940.0
- VSWR: 3
from DigiKey
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.5GHz, 3.5GHz, 3.7GHz, 4.7GHz, 5GHz, 6GHz, 7GHz 2G, 3G, 4G, 5G, DCS, GSM, LTE, PCS, UMTS, Wifi DB Chip RF Antenna 824MHz ~ 7.125GHz 4.1dBi SMA Surface Mount [See More]
- Applications: Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
- VSWR: 3
- Gain: 1.3 to 5
- Connectors: Solder
from DigiKey
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz DCS, GSM, LTE, PCS, UMTS Chip RF Antenna 698MHz ~ 2.69GHz 3.1dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS
- Gain: 2.3 to 3.1
- Primary Frequency Range: 450.0 to 8300.0
- VSWR: 3
from DigiKey
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 3.5GHz, 3.7GHz BT, DCS, GNSS, GSM, LTE, PCS, UMTS, WiFi DB Chip RF Antenna 824MHz ~ 5.875GHz 1.9dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
- Gain: 1.8 to 4.2
- Primary Frequency Range: 700.0 to 8200.0
- VSWR: 3
from DigiKey
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz DCS, GSM, LTE, PCS, UMTS Chip RF Antenna 824MHz ~ 2.69GHz 1.3dBi, 0.3dBi, 3.8dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
- Gain: 0.3000 to 3.8
- Primary Frequency Range: 700.0 to 2600.0
- VSWR: 3
from DigiKey
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz DCS, GSM, LTE, PCS, UMTS Chip RF Antenna 824MHz ~ 2.69GHz 0.2dBi, 1dBi, 3.3dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
- Gain: 0.2000 to 3.3
- Primary Frequency Range: 700.0 to 2600.0
- VSWR: 3
from DigiKey
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 1.561GHz, 1.575GHz, 1.606GHz, 2.45GHz, 3.5GHz, 3.7GHz, 3.8GHz 5G, DCS, GNSS, GSM, LTE, PCS, UMTS Chip RF Antenna 698MHz ~ 3.8GHz 2.4dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
- Gain: 0.4000 to 3.8
- Primary Frequency Range: 450.0 to 8300.0
- VSWR: 3
from DigiKey
PCB ANTENNA LTE SMD 35X8.5 [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; LTE
- Gain: 3
- Primary Frequency Range: 829.0 to 2200.0
- VSWR: 4
from DigiKey
829MHz, 2.2GHz 4G, LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE
- Gain: 3
- Primary Frequency Range: 829.0 to 2200.0
- VSWR: 3
from DigiKey
829MHz, 2.9475GHz, 2.5GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 5.5dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; LTE
- Gain: 5.5
- Primary Frequency Range: 829.0 to 2947.5
- VSWR: 3
from DigiKey
830MHz, 2.205GHz, 3.6GHz LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 4dBi Solder Surface Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; LTE
- Gain: 4
- Primary Frequency Range: 830.0 to 3600.0
- VSWR: 4
from Linx Technologies
Product Description. The CER Series LTE ceramic chip antenna is a compact, high efficiency antenna designed to be easily integrated into wireless telecommunication devices. Operating in all common 4G/3G/2G LTE bands, it has better efficiency and gain at lower cellular bands compared to competitive... [See More]
- Applications: Cellular or PCS Terminal; Wireless telecommunications
- VSWR: 2.5 to 4
- Primary Frequency Range: 690.0 to 2700.0
- Operating Temperature: -40 to 185
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: 2G/3G/GSM. Frequency Range: 824 ~ 960 | 1710 ~ 2170. Length: 30 mm. Width: 5 mm. Height: 5 mm. Gain Display: 3.12. VSWR: 3. Polarization: Linear. Mounting: Surface Mount. Features: Multiband cellular chip antenna... [See More]
- Applications: Cellular or PCS Terminal
- Gain: 3.12
- Primary Frequency Range: 0.0 to 0.0
- VSWR: 3
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: 4G/LTE, 2G/3G/GSM. Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700. Length: 37 mm. Width: 5 mm. Height: 5 mm. Gain Display: -3.77 | -1.13. VSWR: 4.5. Polarization: Linear. Mounting: Surface Mount. Features:... [See More]
- Applications: Cellular or PCS Terminal
- Gain: -3.77 to -1.13
- Primary Frequency Range: 0.0 to 0.0
- VSWR: 4.5
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: LPWA, NB-IoT, 4G/LTE, 2G/3G/GSM. Frequency Range: 698 ~ 960. Length: 37 mm. Width: 5 mm. Height: 5 mm. Gain Display: 0.61. VSWR: 4.5. Polarization: Linear. Mounting: Surface Mount. Features: Ceramic chip antenna for... [See More]
- Applications: Cellular or PCS Terminal
- Gain: 0.6100
- Primary Frequency Range: 0.0 to 0.0
- VSWR: 4.5
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: 4G/LTE, 2G/3G/GSM. Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700. Length: 40 mm. Width: 8 mm. Height: 3.2 mm. Gain Display: -1.55 | 4.1. VSWR: 4. Polarization: Linear. Mounting: Surface Mount. Features:... [See More]
- Applications: Cellular or PCS Terminal
- Gain: -1.55 to 4.1
- Primary Frequency Range: 0.0 to 0.0
- VSWR: 4