Side Guide Silent Chain
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- Guide Type: Center Guide; Side Guide
- Nominal Chain Width: 0.7283 to 4.98
- Chain Pitch: 0.3750 to 1.25
- Tensile Strength: 2518 to 85559
from Ramsey Products Corporation
Ramsey 3\16" pitch chain is manufactured to ASME standard dimensions and will operate on standard sprockets. Chains are made entirely of 304 stainless steel and are available in side guide or center guide assemblies, depending on chain width. Consult the table below for information on the most... [See More]
- Guide Type: Side Guide
- Nominal Chain Width: 0.1562
- Chain Pitch: 0.1875
from Ramsey Products Corporation
Ramflex is Ramsey ’s most robust duplex chain design; it is particularly well suited to applications where shock or very high loads are encountered, or where space is limited. Ramflex also directly interchanges with chain produced by some European manufacturers. [See More]
- Guide Type: Side Guide
- Chain Pitch: 0.3750
- Duplex Chain: Duplex Silent Chain
- Nominal Chain Width: 0.6000
from Ramsey Products Corporation
RP or RamPower series silent chain was designed to operate on sprockets manufactured with an ASME Standard tooth profile. Available exclusively through Ramsey, RamPower offers twice the power capacity of SC series chains and speeds up to 7,000 fpm. RamPower has been successfully employed in... [See More]
- Guide Type: Side Guide
- Nominal Chain Width: 8
- Chain Pitch: 2
- Tensile Strength: 320000
from Ramsey Products Corporation
First introduced more than 30 years ago, Ramsey standard conveyor has become the chain most often used in glass plants around the world. By using an oval pin joint designed specifically for the glass industry, standard conveyor provides trouble-free operation in most production settings. Produced... [See More]
- Guide Type: Side Guide
- Nominal Chain Width: 1
- Chain Pitch: 0.5000
from Ramsey Products Corporation
First introduced more than 30 years ago, Ramsey standard conveyor has become the chain most often used in glass plants around the world. By using an oval pin joint designed specifically for the glass industry, standard conveyor provides trouble-free operation in most production settings. Produced... [See More]
- Guide Type: Side Guide
- Nominal Chain Width: 1
- Chain Pitch: 0.5000
from Ramsey Products Corporation
RPV is high performance inverted tooth chain, specifically designed to meet or exceed the capability of all other high performance chains. Capable of speeds in excess of 7000 fpm and loads exceeding 3000 hp, RPV's strength and load capacity comes from improved link and sprocket designs. Links are... [See More]
- Guide Type: Side Guide
- Nominal Chain Width: 0.8000
- Chain Pitch: 0.3750
- Tensile Strength: 6000
from Ramsey Products Corporation
SC chain can accommodate speeds approaching 6500 fpm and loads in excess of 1000 hp. Utilizing the patented Ramsey roller bearing joint, SC chain is one of Ramsey ’s most popular industrial chains. SC series chains are available in center guide and side guide assemblies. Center guide... [See More]
- Guide Type: Side Guide
- Nominal Chain Width: 0.5000
- Chain Pitch: 0.3750
- Tensile Strength: 1970
from Ramsey Products Corporation
Ramsey's ALLGUARD conveyor chain is designed to extend chain life and improve product handling, especially in applications where conveyors run in contact with lateral guides or transfer plates. Using highly wear resistant links that cover and protect the sides of the chain, ALLGUARD runs in direct... [See More]
- Guide Type: Center Guide; Two Center Guide; Side Guide
from Ramsey Products Corporation
Lifeguard wear protected chains use specially-designed links that cover and protect the sides of the chain to extend chain life. Lifeguard chains offer a unique additional advantage; they provide a gap free side profile that promotes smooth product transfer and discourages chain snagging on lateral... [See More]
- Guide Type: Center Guide; Side Guide