Box / Carton Closing Machines

1 Result
In-Case Liquid Filler & Capper -- Model IFC-15
from Filamatic

World Class/Just-In-Time Packaging System minimizes inventory, lead time and labor costs. Effortlessly fills and caps from 90 oz to 300 oz. containers at speeds of up to 20+ cases per minute. Smooth conversion from a trailer load of empty cased containers to a trailer load of filled, cased... [See More]

  • Packaging: Blister; BottleJar; Box Carton; Cartridge; Case
  • Industry: Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Closing Method: CapLid (optional feature); Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); HeatSeal (optional feature); TamperEvident (optional feature)
  • Type: Automatic; Robotic (optional feature)