UL Listing Mark Gas Discharge Tubes (GDT)
1 Result
Gas Discharge Tube - 2 Electrodes -- BA CMS Surface Mount
from CITEL SURGE PROTECTION
from CITEL SURGE PROTECTION
2-Electrode Miniature Gas Discharge Tube Surge Arrester -. 4.4mm - BA4. 5 mm - BA. Square Electrodes Available (Suffix SQ & SQ4). 90 V to 600 V. Compliances. UL497B - QVGQ2.E184939. VDE Reg. Nbr 4008209. UIT-K12. RoHS 2002/95/EC Directive [See More]
- Standards: UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
- Capacitance Range: 0.3000
- Package Type: Through Hole Axial Wire leads
- Rated Voltage: 420