Fluoropolymer RF and Microwave Laminates
from Saint-Gobain Tape Solutions
CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. [See More]
- Materials: Fluoropolymer (Teflon); Plastic / Polymer
- Width: 24 to 50
- Thickness: 5.00E-4 to 0.1250
- Temperature Resistance: 500
from DeWAL
DW 502 is a skived, tensilized PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength. APPLICATION INFORMATION. DW 502 finds use in electrical... [See More]
- Materials: Fluoropolymer (Teflon); Plastic / Polymer; Tensilized PTFE
- Width: 0.2500 to 22
- Thickness: 1.00E-3 to 0.0050
- Temperature Resistance: 260
from DuPont Electronics & Imaging
DuPont ™ Pyralux ® TK is a fluoropolymer/polyimide composite double sided copper clad laminate and bondply ideal for high speed digital and high frequency flexible circuit applications. Specifically formulated with FEP fluoropolymer film and DuPont ™ Kapton ® polyimide film for... [See More]
- Materials: Fluoropolymer (Teflon); Polyimide (e.g., Kapton®); Plastic / Polymer
- Features: Dielectric / Insulating; IPC
- Application: RF / Microwave