Plastic / Polymer RF and Microwave Laminates
from DeWAL
DW 502 is a skived, tensilized PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength. APPLICATION INFORMATION. DW 502 finds use in electrical... [See More]
- Materials: Fluoropolymer (Teflon); Plastic / Polymer; Tensilized PTFE
- Width: 0.2500 to 22
- Thickness: 1.00E-3 to 0.0050
- Temperature Resistance: 260
from Saint-Gobain Tape Solutions
CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. [See More]
- Materials: Fluoropolymer (Teflon); Plastic / Polymer
- Width: 24 to 50
- Thickness: 5.00E-4 to 0.1250
- Temperature Resistance: 500
from DuPont Electronics & Imaging
DuPont ™ Pyralux ® TA series are all polyimide copper clad laminates designed for high speed high frequency applications. They offer ideal balance between low loss performance, good bendability and easy processability. Features. Low dissipation factors (Df) enables low dielectric loss. [See More]
- Materials: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 19.7
- Thickness: 0.0020
- Length: 328