UL Distribution Transformers
2 Results
Distribution Transformers
from Schaffner EMC Inc.
from Schaffner EMC Inc.
Schaffner is the leading supplier of dry-type transformer products for distribution and trackside power applications. Strong technical expertise and vast application experience allow us to design the best solutions for these demanding applications. Our products are installed in traction power... [See More]
- Agency: ANSI; CSA; IEC; UL; VDE; BS, DIN, EN IEEE, IRIS, ISO
- Cooling Method: Cooling Methods: AN, AF, WD
- Winding Turns: Step-Up Transformer
- Power Rating (VA): 1.00E7
Dry-Type Cast Coil Transformers
from Dynapower Corporation
from Dynapower Corporation
Dynapower is pleased to offer the ULTRACAST line of cast coil transformers, designed for applications that demand high reliability and continuous performance. Developed in the United States, the ULTRACAST process locks the windings in a very strong, high dielectric, epoxy resin, thus protecting the... [See More]
- Agency: UL
- Power Rating (VA): 300000 to 1.00E7
- Cooling Method: Air
- Features: NEMA Enclosure (optional feature)