Chassis Mount Distribution Transformers

3 Results
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box -- No.1601522522446
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box [See More]

  • Mounting: Chassis; Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Center Tap Options: Primary Side (optional feature); Secondary Side
Distribution Transformer
from Datatronics™

Features. 12 - 220V, 50-60Hz. Multi Tap Secondary,. MG5196acr2. Industrial, Commercial [See More]

  • Mounting: Chassis
  • Frequency: 50 / 60 Hz
Transformers
from GE Grid Solutions

Transformers. GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the most... [See More]

  • Mounting: Chassis; Pad-Mounted; Pole Mounted
  • Cooling Method: Air; Oil