Single Phase Transformer Distribution Transformers
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box [See More]
- Phase: Three Phase Transformers (optional feature); Single Phase Transformer
- Cooling Method: Air; Fan cooling Natural cooling
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Mounting: Chassis; Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer [See More]
- Phase: Three Phase Transformers; Single Phase Transformer
- Cooling Method: Air; Natural cooling
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
- Mounting: Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA [See More]
- Phase: Three Phase Transformers (optional feature); Single Phase Transformer
- Cooling Method: Air; Fan cooling Natural cooling
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Mounting: Chassis; Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable [See More]
- Phase: Three Phase Transformers (optional feature); Single Phase Transformer
- Cooling Method: Fan cooling Natural cooling
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Mounting: Movable
from Siemens Energy Sector
Small Power Transformers are distribution transformers from 5 to 40 MVA with a maximum service voltage of 145 kV. They are used as network transformers in distribution networks. This type of transformer is normally a 3-phase application and designed according to national and international standards. [See More]
- Phase: Three Phase Transformers; Single Phase Transformer
- Mounting: Pad-Mounted