CSA Distribution Transformers

5 Results
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use -- No.62043878896
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use [See More]

  • Agency: RoHS; ANSI; CSA; IEC; UL; CE
  • Cooling Method: Air; Fan cooling Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Mounting: Floor mounted
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits -- No.62043878899
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer [See More]

  • Agency: RoHS; ANSI; CSA; IEC; UL; CE
  • Cooling Method: Air; Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Mounting: Floor mounted
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry -- No.62043878897
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry [See More]

  • Agency: RoHS; ANSI; CSA; IEC; UL; CE
  • Cooling Method: Air; Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Mounting: Floor mounted
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification -- No.1601487372016
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification [See More]

  • Agency: RoHS; ANSI; CSA; IEC; UL; CE
  • Cooling Method: Air; Fan cooling Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Mounting: Floor mounted
Distribution Transformers
from Schaffner EMC Inc.

Schaffner is the leading supplier of dry-type transformer products for distribution and trackside power applications. Strong technical expertise and vast application experience allow us to design the best solutions for these demanding applications. Our products are installed in traction power... [See More]

  • Agency: ANSI; CSA; IEC; UL; VDE; BS, DIN, EN IEEE, IRIS, ISO
  • Cooling Method: Cooling Methods: AN, AF, WD
  • Winding Turns: Step-Up Transformer
  • Power Rating (VA): 1.00E7