Table top Degaussers and Demagnetizers

3 Results
Bench Mounted Flat 'Platern' Type Demagnetisers
from Johnson and Allen, Ltd.

Suitable for thinner sectioned components, Flat 'Platern' Type Demagnetisers are ideal for mounting under conveyor systems or for wiping smaller components across the top of them such as hand tools and bearing ring cases. These units are custom built to customer specification. For more information... [See More]

  • Form Factor: Table top
  • Type: Industrial Surface Demagnetizer
Surface Type Demagnetizer
from Industrial Magnetics, Inc.

Designed for stationary or portable use, Surface Type Demagnetizers provide continuous duty operation as work pieces pass over the demagnetizer face plate. This surface type design provides flexibility for installation under, over or alongside conveyors for demagnetizing applications. Available in... [See More]

  • Form Factor: Stationary; Table top; Other
  • Operating Voltage: 120 to 480
  • Type: Industrial Surface Demagnetizer
  • Current Rating: 2 to 9
Magnetic Media Eraser -- Single Disk Eraser - Media Preconditioning
from Dexter Magnetic Technologies, Inc.

Preconditioning with a write head is a slow process. For spin stand metrology, preconditioning with a head can be easily incorporated into existing tests. It complicates and lengthens the evaluation of read-write properties but is manageable. For drive builds, this can be a time consuming and costly... [See More]

  • Form Factor: Table top
  • Features: Self Powered
  • Type: LMR & PMR Disk Media Eraser