Microsoft® Panel Computers
from Advantech
21" Medical Edge AI Panel PC with Intel 13th Gen. CPU and NVIDIA GPU. Intel 13th Gen. Core i7-13700E Processor. 21.5 ” multi-touch full HD display. NVIDIA MXM modules A2000/A4500 supported for high-end graphics. IP65 on front side for infection control. Medical 60601-1 compliance. Optional... [See More]
- Operating System: Microsoft®; Windows 11 IoT Ent (64bit only)
- Display Size: 21.5
- Processor: Intel 386 Family; Intel® Core™ i7-13700E Processor, 16 Core, 1.9GHz (24M Cache, up to 5.10 GHz)
- Screen Resolution: 1920 x 1080
from BARTEC
High-resolution displays with LED technology and touchscreen for intuitive as well as comfortable operation are available now in the standard variant. State-of-the-art LED display technology ensures the optimum contrast even with a large viewing angle.The panel PC has been equipped as standard with... [See More]
- Operating System: Microsoft®
- General Features: Touch Screen
- Processor: Intel 386 Family
from Advantech
24" Medical Edge AI Panel PC with Intel 13th Gen. CPU and NVIDIA GPU. Intel 13th Gen. Core i7-13700E Processor. 23.8 ” multi-touch full HD display. NVIDIA MXM modules A2000/A4500 supported for high-end graphics. IP65 on front side for infection control. Medical 60601-1 compliance. Optional... [See More]
- Operating System: Microsoft®; Windows 11 IoT Ent (64bit only)
- Display Size: 23.8
- Processor: Intel 386 Family; Intel® Core™ i7-13700E Processor, 16 Core, 1.9GHz (24M Cache, up to 5.10 GHz)
- Screen Resolution: 1920 x 1080
from BARTEC
The POLARIS Panel PC 12.1" W is an innovative new development of the POLARIS PROFESSIONAL series. The high-resolution display with LED backlighting and touchscreen allow intuitive and comfortable operation. Even with wide viewing angles or when lighting is poor, the state-of-the-art LED display... [See More]
- Operating System: Microsoft®
- General Features: Touch Screen
- Processor: Intel 386 Family
from Advantech
EN 50155 10.4" Fanless Railway Touch Panel PC with Intel ® AtomTM x7-E3950 Processor. Intel ® Atom ™ x7-E3950 quad-core processor. 10.4" LCD panel (500 nits or 1300 nits for ITA-8100B) with 1024 x 768 resolution. EN 50155 temperature class OT4+ST1: -40 ~ 70 °C/-40 ~ 158 °F... [See More]
- Operating System: Microsoft®; Linux; Windows, Linux
- Speed: 2000
- Processor: Intel 386 Family; Intel® Atom™ x7-E3950 quad-core processor
- Main Memory: 8.00
from BARTEC
The panel PC has been equipped as standard with the Intel ® Atom ™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set... [See More]
- Operating System: Microsoft®
- General Features: Touch Screen
- Processor: Intel 386 Family
from BARTEC
The POLARIS Panel PC 15" Sunlight is enhanced with industrial LED backlighting, which reaches a very high brightness of 1,000 cd/m2 . Combined with the special characteristics of the front polarizer, this allows excellent readability even under strong sunlight and it is therefore ideal for use... [See More]
- Operating System: Microsoft®
- General Features: Touch Screen
- Processor: Intel 386 Family
from BARTEC
The panel PC has been equipped as standard with the Intel ® Atom ™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set... [See More]
- Operating System: Microsoft®
- General Features: Touch Screen
- Processor: Intel 386 Family
from BARTEC
The panel PC has been equipped as standard with the Intel ® Atom ™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set... [See More]
- Operating System: Microsoft®
- General Features: Touch Screen
- Processor: Intel 386 Family
from BARTEC
The panel PC has been equipped as standard with the Intel ® Atom ™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set... [See More]
- Operating System: Microsoft®
- General Features: Touch Screen
- Processor: Intel 386 Family
from BARTEC
POLARIS II Panel-PC is equipped with the Intel ® Processor N97 or the Intel ® Core ™ core ®i5-1135G7 as standard. Allows high-performance visualation and operation of the processes directly on site. Windows 11 ® IoT are available as an operating system. The wired electrical... [See More]
- Operating System: Microsoft®
- General Features: Bluetooth; Touch Screen
- Processor: Intel 386 Family
from Beijer Electronics
Real time clock and programmable speaker [See More]
- Operating System: Microsoft®; Linux (optional feature); Windows 95, 98, NT
- Speed: 92
- Processor: Intel 386 Family
- Main Memory: 0.02
from Synertron Technology, Inc.
10.1" Fanless Panel PC with Intel ® Atom ™ Bay Trail Processor. 10.1" LCD with resistive touch screen. Intel ® Atom ™ Bay Trail J1900 / E3825 / E3845 SoC. DDR3L SODIMM, Max 8GB. 2 x GbE, 4 x COM, DVI, VGA, 4 x USB. Wide Range 9~36V DC input. Plastic (ABS) housing. Features:... [See More]
- Operating System: Microsoft®; Linux
from Maple Systems, Inc.
Industrial Touchscreen Panel PCs. Maple Systems Industrial Panel PCs exemplify cutting-edge touchscreen technology. Our award-winning Panel PCs possess high-quality components, impressive connectivity, fast processors, and clear, high-contrast TFT displays. Designed to thrive in harsh industrial... [See More]
- Operating System: Microsoft®
- Display Size: 15.0 to 19.0
- Processor: Intel 386 Family
- Screen Resolution: XGA; SXGA
from SECO
Panel PC with 21.5 ” LCD display based on the Intel ® Atom ™ X Series and Intel ® Celeron ® J / N Series (formerly Apollo Lake) Processors [See More]
- Operating System: Microsoft®; Linux; Microsoft® Windows 10 Enterprise (64 bit) Microsoft® Windows 10 IoT Core Yocto (64 bit) Linux
- Speed: 2400
- Processor: Intel 386 Family; Intel® Celeron® J3455, Intel® Atom™ x5-E3940 and Intel® Celeron® N3350 processors
- Main Memory: 8.00
from Microsoft Corp.
Microsoft Surface Hub. Built for teamwork, Microsoft Surface Hub works beautifully in the modern workplace. The fully integrated design, choice of two screen sizes (84 ” and 55 ”), and flexible mounting configurations means that there ’s a solution for your business needs. [See More]
- Operating System: Microsoft®
- Main Memory: 8.00
- Processor: Intel 386 Family
- Display Size: 84.0
from Small PC Computers
The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD150PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 16.00
- Processor: Intel 386 Family
- Screen Resolution: XGA
from American Portwell Technology Inc.
12.1" Industrial Open-frame panel PC based on Intel ® Pentium ® 4 up to 3.6GHz with Elo 5-wire Touch [See More]
- Operating System: Microsoft®; Windows 98, 98SE, ME, NT
- Speed: 3060
- Processor: Intel 386 Family
- Main Memory: 0.51 to 2.00
from Secure Communication Systems
Constructed using two-piece aluminum alloy chassis for heightened rigidity [See More]
- Operating System: Microsoft®; Linux (optional feature); XP Tablet
- Speed: 1600
- Processor: Intel 386 Family
- Main Memory: 2.00
from PHOENIX CONTACT USA
IP65-rated, fanless industrial panel PC (PPC) with resistive touch screen, energy-efficient Intel ® Atom ™ processor and 2 GB RAM. Mass storage options include CompactFlash ® (CF), HDD and SSD formats. [See More]
- Operating System: Microsoft®
- Speed: 1660
- Processor: Intel 386 Family
- Main Memory: 2.00
from Amongo Technology Co., Ltd.
The 10.1 inch zero bezel panel computer AMG-10PPC01T3 from Amongo is equipped with the latest generation touchscreen technology with following features: High resolution TFT LCD panel from famous brand, with good image effect and wide view angles;. Fan-less cooling system and low power consumption... [See More]
- Operating System: Microsoft®
- Main Memory: 4.00
- Processor: Intel 386 Family
- Screen Resolution: 1280x800
from WINSYSTEMS, INC.
WinSystems ’ PPC65B-1x Panel PC Series is IP65-certified and optimized for use in demanding market applications including industrial machinery, utilities, petroleum, transportation, pipeline and food processing, wherever there is a need for tight system integration in a minimal footprint. [See More]
- Operating System: Microsoft®; Linux; Other x86 operating systems
- Speed: 1910
- Processor: Intel 386 Family
- Main Memory: 2.00 to 8.00
from Teguar Corporation
The TP-2945-10 fanless panel PC is an excellent compact interface for your shop floor and works well with MES (Manufacturing Execution Systems) and SCADA (Supervisory Control and Data Acquisition) software packages. To stand up to the rigors of your facility this computer utilizes a fanless cooling... [See More]
- Operating System: Microsoft®
- Speed: 1830
- Processor: Intel 386 Family
- Main Memory: 2.00 to 8.00
from AAEON Electronics, Inc.
Application. Factory Control Center. Railway Control Center. 12.1 " Rugged Touch Panel Computer With Intel Core i7/i5 Processor. Main Feature. 12.1 " XGA (1024 x 768) TFT LCD Display. Intel Core i7/i5 Processor. Easy-To-Expand: Two PCI/PCIe Slots. IP-65 Aluminum Die Cast Front Bezel. Two... [See More]
- Operating System: Microsoft®
- Screen Resolution: XGA
- Display Size: 12.1
- General Features: Touch Screen
from Aaeon Systems Inc.
Applications. Harsh Environment. Steel Factory. Oil Pipe Monitoring. Features. 12.1" XGA (1024 x 768) TFT LCD Display. Intel Atom D525 Processor, Fanless Cooling System. Wide Operation Temperature : -20?C ~ 60?C. IP-65 Aluminum Die Cast Front Bezel. 12.1 â € 500 Nits XGA LED Backlight. [See More]
- Operating System: Microsoft®
- Display Size: 12.1
- Processor: Intel 386 Family
- Screen Resolution: XGA
from Synertron Technology, Inc.
10.4" Fanless Panel PC with Intel ® Atom ™ Bay Trail Processor. 10.4" LCD with resistive touch screen. Intel ® Atom ™ Bay Trail J1900 / E3825 / E3845 SoC. DDR3L SODIMM, Max 8GB. 2 x GbE, 4 x COM, DVI, VGA, 4 x USB. Wide Range 9~36V DC input. Plastic (ABS) housing. Features:... [See More]
- Operating System: Microsoft®; Linux
from Maple Systems, Inc.
Take Industrial Control Further with Light Industrial PCs. Does your automation process require specific capabilities and customization? Maple's open-platform series of Light Industrial Panel PCs offers a Windows operating system and can be paired with the SCADA software of your choice. Choose from... [See More]
- Operating System: Microsoft®
- Display Size: 7.0 to 21.5
- Processor: Intel 386 Family
- Screen Resolution: SVGA; XGA; WXGA; 800 x 480, 1366 x 768, 1920 x 1080
from Small PC Computers
The SD190PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD190PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 16.00
- Processor: Intel 386 Family
- Screen Resolution: SXGA
from American Portwell Technology Inc.
15" Industrial Grade Panel PC base on Intel ® Pentium ® 4 up to 3.6GHz with Elo 5-wire Touchsreen [See More]
- Operating System: Microsoft®; Windows 98, 98SE, ME, NT
- Speed: 3060
- Processor: Intel 386 Family
- Main Memory: 0.51 to 2.00
from Amongo Technology Co., Ltd.
The 13.3 inch industrial panel pc AMG-13PPC02T1 from Amongo is made to meet with customers ’ requirement with below benefits: High resolution TFT LCD panel from famous brand, with good image effect and wide view angles;. Fan-less cooling system and low power consumption with Intel processor;. [See More]
- Operating System: Microsoft®
- Main Memory: 8.00
- Processor: Intel 386 Family
- Screen Resolution: 1920x1080
from WINSYSTEMS, INC.
The SYS-6413-20 is a rugged industrial fanless embedded computer with the Intel ® Celeron ™ J6413 processor and modular I/O expansion. This Edge AI-ready computer has an onboard M.2 slot to consolidate resource-intensive machine learning and AI inferencing tasks and supports Windows 10/11... [See More]
- Operating System: Microsoft®; Linux
- Speed: 1800
- Processor: Intel 386 Family
- Main Memory: 32.00
from Teguar Corporation
This 10.1 ” Industrial Panel PC has an IP66/IP69K compliant front panel. When panel mounted, this PC is the ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-10 can also be VESA mounted and it has an... [See More]
- Operating System: Microsoft®
- Speed: 1830
- Processor: Intel 386 Family
- Main Memory: 4.00
from AAEON Electronics, Inc.
Application. Factory Control Center. Railway Control Center. 15 " Rugged Touch Panel Computer With Intel Core i7/i5 Processor. Main Feature. 15 " XGA (1024 x 768) TFT LCD Display. Intel Core i7/i5 Processor. Easy-To-Expand: Two PCI/PCIe Slots. IP-65 Aluminum Die Cast Front Bezel. Two Easy... [See More]
- Operating System: Microsoft®
- Screen Resolution: XGA
- Display Size: 15.0
- General Features: Touch Screen
from Aaeon Systems Inc.
The AGP-3125 is equipped with the Intel ® Core i5/i7 Processor with the Intel ® Core QM57 Chipset. It offers I/O ports such as one RS-232, six USB 2.0, one Line-out/MIC-in/Line-in, one PS-2 for KB/Mouse, and one VI. There is also a 2.5" SATA Hard Disk Drive for storage. The... [See More]
- Operating System: Microsoft®
- Display Size: 12.1
- Processor: Intel 386 Family
- Screen Resolution: XGA
from Synertron Technology, Inc.
15.1" Fanless Panel PC with Intel ® Atom ™ Bay Trail Processor. 15.1" LCD with resistive touch screen. Intel ® Atom ™ Bay Trail J1900 / E3825 / E3845 SoC. DDR3L SODIMM, Max 8GB. 2 x GbE, 4 x COM, DVI, VGA, 4 x USB. Wide Range 9~36V DC input. Plastic (ABS) housing. Features:... [See More]
- Operating System: Microsoft®; Linux
from Small PC Computers
The SC240ST supports single or dual Hot Swap drives and includes support for two PCI/PCIe expansion slots. The SC240ST well suited for embedded and industrial computer applications that require specialized communication ports. A wide variety of configurations and I/O options are available. All... [See More]
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 16.00
- Processor: Intel 386 Family
- General Features: Bluetooth; Ruggedized
from American Portwell Technology Inc.
7" In-vehicle Terminal with Touchscreen Marvell XScale based PXA 270 Processor and Windows CE 6.0 Operating System [See More]
- Operating System: Microsoft®; Linux
- Speed: 416
- Processor: Marvell PXA270 416MHz
- Main Memory: 0.13
from Amongo Technology Co., Ltd.
The 21.5 inch industrial panel pc AMG-21PPC02T3 offed by Amongo is delivered to customers worldwide for different application with advantages as below: High-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles;. Fan-less cooling system... [See More]
- Operating System: Microsoft®
- Main Memory: 4.00
- Processor: Intel 386 Family
- Screen Resolution: 1920x1080
from Teguar Corporation
The TWR-2920-10 is a fully waterproof, rugged PC designed for tough applications. This computer has a 10.4 ” high resolution 1024x768 LCD, fanless cooling system, ultra-low power consumption, and optional sunlight readable LCD, making it ideal for outdoor public kiosk applications. It can also... [See More]
- Operating System: Microsoft®
- Main Memory: 2.00 to 8.00
- Processor: Intel 386 Family
- Display Size: 10.4
from AAEON Electronics, Inc.
17 " Rugged Touch Panel Computer With Intel Core i7/i5 Processor. Main Feature. 17 " SXGA (1280 x 1024) TFT LCD Display. Intel Core i7/i5 Processor. Easy-To-Expand: Two PCI/PCIe Slots. IP-65 Aluminum Die Cast Front Bezel. Two Easy Access Front USB Ports. Modular Design For CPU Board. [See More]
- Operating System: Microsoft®
- Screen Resolution: SXGA
- Display Size: 17.0
- General Features: Touch Screen
from Aaeon Systems Inc.
The AFP-6152 and AFP-6123 are designed to be durable, using the highest grade stainless steel type 316L enclosure with polished surface for easy cleaning and maintenance and offer protection against extreme vibration and shock, dust accumulation and corrosive acid and alkaline. The AFP-6152 and... [See More]
- Operating System: Microsoft®
- Display Size: 12.1
- Processor: Intel 386 Family
- Screen Resolution: XGA
from Synertron Technology, Inc.
7" Fanless Panel PC with Intel ® Atom ™ Bay Trail Processor. 7" LCD with resistive touch screen. Intel ® Atom ™ Bay Trail J1900 / E3825 / E3845 SoC. DDR3L SODIMM, Max 8GB. 2 x GbE, 4 x COM, DVI, VGA, 4 x USB. Wide Range 9~36V DC input. Plastic (ABS) housing. Features: 7" LCD... [See More]
- Operating System: Microsoft®; Linux
from Small PC Computers
The SC240S supports single or dual Hot Swap drives. It's small rugged footprint makes the SC240S well suited for embedded and industrial computer applications. A wide variety of configurations and I/O options are available. All SC240S systems come complete with Windows 7 Pro installed and a complete... [See More]
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 8.00
- Processor: Intel 386 Family
- General Features: Bluetooth; Ruggedized
from American Portwell Technology Inc.
Intel Atom ™ Z510 1.1GHz based 8" with Touch Automotive PC [See More]
- Operating System: Microsoft®
- Speed: 1100
- Processor: Intel 386 Family
- Main Memory: 1.00
from Amongo Technology Co., Ltd.
The 24 inch industrial panel pc AMG-24PPC01T4 offered by Amongo is welcomed by customers worldwide for different applications with features as below: Flat-screen design with high-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles;. [See More]
- Operating System: Microsoft®
- Display Size: 24.0
- Processor: Intel 386 Family
- Screen Resolution: 1920x1080
from Teguar Corporation
If you need a computing solution equivalent to military special forces, the TSX 1620-15 Panel PC should be a serious consideration. Built for extreme environments such as mining, refineries, and chemical processing plants the TSX-1620-15 is ATEX Zone 2 certified for Hazardous area applications and... [See More]
- Operating System: Microsoft®
- Speed: 1600
- Processor: Intel 386 Family
- Main Memory: 4.00
from AAEON Electronics, Inc.
15 " XGA Touch Panel Computer With Intel Atom D510 1.66 GHz Processor. Main Feature. Onboard Intel Atom D510 1.66GHz. 15 " 250 Nits XGA CCFL Backlight. 15 " 800 Nits XGA LED Backlight (Optional). Fanless Operation. Slim Design. RF ID/ WiFi (Optional). Applications. Factory Automation. [See More]
- Operating System: Microsoft®
- Main Memory: 2.00
- Speed: 1660
- Display Size: 15.0
from Aaeon Systems Inc.
Applications. Factory Automation. Home Automation. POS. HMI. Features. Onboard Intel Atom D510 1.66GHz. 12.1" 500 Nits XGA LED Backlight. 12.1" 1000 Nits XGA LED Backlight. Fanless Operation. Dual Mini Card For 3G/WiFi Card. Slim Design. RF ID / WiFi (Optional). Applications. Factory Automation. [See More]
- Operating System: Microsoft®
- Display Size: 12.1
- Processor: Intel 386 Family
- Screen Resolution: XGA
from Small PC Computers
The SC240ML is a computer designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving... [See More]
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 16.00
- Processor: Intel 386 Family
- General Features: Bluetooth; Ruggedized
from American Portwell Technology Inc.
7" Fanless and Rugged Panel PC [See More]
- Operating System: Microsoft®
- Main Memory: 1.00
- Processor: Intel 386 Family
- Display Size: 7.0
from Amongo Technology Co., Ltd.
The 43 inch industrial panel pc AMG-43PPC01T1 offered by Amongo is designed for customer with the following characters: Flat-screen design with high-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles;. High performance Intel processor... [See More]
- Operating System: Microsoft®
- Main Memory: 8.00
- Processor: Intel 386 Family
- Screen Resolution: 1920x1080
from Teguar Corporation
The TSX-5010-15 is an explosion proof panel PC certified for hazardous locations. This computer is C1D2, ATEx Zone 2, and IECEx certified, as well as IP66 / NEMA 4X compliant, and it features an Intel Skylake processor and Intel Graphics HD. This rugged PC is built with SUS304 stainless steel and it... [See More]
- Operating System: Microsoft®
- Display Size: 15.0
- Processor: Intel 386 Family
- Screen Resolution: XGA
from AAEON Electronics, Inc.
Application. Factory Automation. KIOSK. HMI. 12.1 " Intel Atom Processor-Based Operator Panel PC. Main Feature. 12.1 " XGA TFT-LCD. Onboard Intel Atom Low Power Consumption Processor. Anti-Vibration Disk Bay. Touch Screen Support. Windows XP Pro For Embedded, XP Embedded, Windows 7... [See More]
- Operating System: Microsoft®
- Main Memory: 2.00
- Speed: 1600
- Display Size: 12.1
from Aaeon Systems Inc.
The AHP-2153 fanless panel PC is designed to withstand wide operation temperature (-20 °C ~ 60 °C) .The front bezel is made with aluminum die cast and is NEMA 4X (IP65) protected in order to provide maximum protection from water, moisture, dust, and heat. Thanks to the special mounting frame... [See More]
- Operating System: Microsoft®
- Display Size: 15.0
- Processor: Intel 386 Family
- Screen Resolution: XGA
from Small PC Computers
The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable. All of our sealed systems use a unique and specialized... [See More]
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 8.00
- Processor: Intel 386 Family
- Screen Resolution: SVGA
from American Portwell Technology Inc.
17" Panel PC support Intel Socket P Core 2 Duo Processor with Resistive Touch [See More]
- Operating System: Microsoft®
- Main Memory: 4.00
- Processor: Intel 386 Family
- Display Size: 17.0
from Teguar Corporation
The TSC-5010-15 is a fully waterproof computer running on an Intel Core i5 CPU. Teguar ’s unique cable gland design allows you to plug in standard cables to the I/O ports and maintain a fully waterproof system. This means the computer does not require custom M12 cables and it has no exposed... [See More]
- Operating System: Microsoft®
- Speed: 2800
- Processor: Intel 386 Family
- Main Memory: 4.00 to 32.00
from AAEON Electronics, Inc.
15 " Intel Atom Processor-Based Operator Panel PC. Main Feature. 15 " XGA TFT-LCD. Onboard Intel Atom Low Power Consumption Processor. Anti-Vibration Disk Drive Bay. Touch Screen Support. Windows XP Pro For Embedded, Windows XP Embedded, Windows 7 Support. Slim Type Panel PC With Fanless... [See More]
- Operating System: Microsoft®
- Main Memory: 2.00
- Speed: 1600
- Display Size: 15.0
from Aaeon Systems Inc.
The AGP-3155 is equipped with the powerful Intel ® Core i7/i5 Processor and features an integrated LCD/CRT Controller in the Intel ® QM57 chipset. For plenty of memory, there are two DDR3 800/1066MHz SODIMM (up to 8 GB). For more expansion, there is a Mini Card and two PCI or two... [See More]
- Operating System: Microsoft®
- Display Size: 15.0
- Processor: Intel 386 Family
- Screen Resolution: XGA
from Small PC Computers
The SDC150 is a 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving... [See More]
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 16.00
- Processor: Intel 386 Family
- Screen Resolution: XGA
from American Portwell Technology Inc.
Intel ® Luna Pier Dual Core Atom ™ D525 based Fanless Wall Mount PC, with Heavy-Duty Steel Chassis [See More]
- Operating System: Microsoft®
- Speed: 1800
- Processor: Intel 386 Family
- Main Memory: 2.00
from Teguar Corporation
This stainless steel computer has IP66/IP69K rated housing, to withstand high-pressure, high-temperature waterjets, commonly used in food and beverage processing, pharmaceutical manufacturing, and other clean room environments. Teguar ’s TSC-5010-19 has a sealed I/O design that allows you to... [See More]
- Operating System: Microsoft®
- Speed: 2800
- Processor: Intel 386 Family
- Main Memory: 4.00 to 32.00
from AAEON Electronics, Inc.
17 " Intel Core 2 Duo Processor Robust Panel PC With 2 PCI Expansion Slots. Main Feature. 17 " TFT SXGA (1280 x 1024) LCD. Socket 478-Based Intel Core 2 Duo Processor. Anti-Vibration Disk Drive Bay For Hard Disk Drive. IP-65 Certified Anti-Scratch & Waterproof Aluminum Front. Panel... [See More]
- Operating System: Microsoft®
- Display Size: 17.0
- Speed: 2000
- Screen Resolution: SXGA; 2048 x 2048
from Aaeon Systems Inc.
The industrial AFP-6152 stainless steel fanless panel PC is NEMA 4X (IP66) protected in order to provide maximum protection from water, moisture, dust, corrosion and heat. It is capable of operating under extreme temparature (-20 °C ~50 °C). The rugged design is specifically manufactured... [See More]
- Operating System: Microsoft®
- Display Size: 15.0
- Processor: Intel 386 Family
- Screen Resolution: XGA
from Small PC Computers
The SDC150 is a Highbright Sunlight readable 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid... [See More]
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 16.00
- Processor: Intel 386 Family
- Screen Resolution: XGA
from Teguar Corporation
The TSC-5010-22 has a unique cable feedthrough design that allows you to use standard cables with the I/O ports, while maintaining a full IP67/IP69K waterproof rating. This means you don ’t need custom M12 cables and all I/O connections are sealed. The 21.5 ” widescreen HD display is... [See More]
- Operating System: Microsoft®
- Speed: 2800
- Processor: Intel 386 Family
- Main Memory: 4.00 to 32.00
from AAEON Electronics, Inc.
IP-65, 12.1 " Multi-Purpose & Water-Proof Panel PC. Main Feature. Onboard Intel Celeron Low Power Processor. 12.1 " SVGA Color TFT LCD Display. Water-Proof Sealing: IP-65 Certificated. Sunlight-Viewable Display With Low Reflection Touch Panel. Windows 2000, XP Pro, XP Embedded Support. [See More]
- Operating System: Microsoft®
- Main Memory: 1.00
- Speed: 1500
- Display Size: 12.1
from Aaeon Systems Inc.
Applications. Factory Automation. Home Automation. POS. HMI. Features. Onboard Intel Atom D510 1.66GHz. 15" 250 Nits XGA CCFL Backlight. 15" 800 Nits XGA LED Backlight (Optional). Fanless Operation. Slim Design. RF ID/ WiFi (Optional). Applications. Factory Automation. Home Automation. POS. HMI [See More]
- Operating System: Microsoft®
- Display Size: 15.0
- Processor: Intel 386 Family
- Screen Resolution: XGA
from Small PC Computers
The SDC170 is a 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving... [See More]
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 16.00
- Processor: Intel 386 Family
- Screen Resolution: SXGA
from Teguar Corporation
The TP-2945-07 is a highly durable, very compact, fanless touch screen computer. This industrial strength PC is ideal for tracking metrics for your SCADA (Supervisory Control and Data Acquisition) program or used as a check in station for employees. The 7 ” full flat touchscreen panel is more... [See More]
- Operating System: Microsoft®
- Speed: 1830
- Processor: Intel 386 Family
- Main Memory: 2.00
from AAEON Electronics, Inc.
Application. Vehicle/ Transportation. Food Industry. Marine. Outdoor KIOSK. IP-67 12.1 " Multi-Purpose & Water-Proof Panel PC With Intel ® Atom ™ N270 1.6 GHz Processor. Main Feature. Onboard Intel Atom N270 1.6 GHz. IP-67 Water-Proof & IEC60945 Ed.4 Certificated. 12.1 "... [See More]
- Operating System: Microsoft®
- Main Memory: 2.00
- Speed: 1600
- Display Size: 12.1
from Aaeon Systems Inc.
The ACP-5152 supports the Onboard Intel ® Dual Core Atom D510 Processor with a DDR2 SODIMM (up to 2GB) and offers an integrated LCD/CRT Controller in the processor. This particular model supports various I/O ports to satisfy the diverse expansions, including one RS-232, six USB 2.0 (2 on... [See More]
- Operating System: Microsoft®
- Display Size: 15.6
- Processor: Intel 386 Family
- Screen Resolution: 1366 x 768
from Small PC Computers
The SDC170HB is a High Bright 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive... [See More]
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 16.00
- Processor: Intel 386 Family
- Screen Resolution: SXGA
from Teguar Corporation
The TSP-2945-07 has a stainless steel front panel and aluminum back cover. The grade 304 stainless steel front will never rust, and an optional upgrade to 316 stainless steel will also protect the unit from salt water. This PC is ideal for food and beverage manufacturing or industrial applications... [See More]
- Operating System: Microsoft®
- Main Memory: 4.00
- Processor: Intel 386 Family
- Display Size: 7.0
from AAEON Electronics, Inc.
12 " Multi-Purpose & Water-Proof Panel PC with Intel Core 2 Duo Processor. Main Feature. Onboard Intel Core 2 Duo Processor. 12.1 " SVGA Color TFT LCD Display. IP-65 Water-Proof Sealing Enclosure. Sunlight-Viewable Display With Low Reflection Touch Panel. Windows 2000, Windows XP Pro,... [See More]
- Operating System: Microsoft®
- Main Memory: 2.00
- Speed: 1060
- Display Size: 12.1
from Aaeon Systems Inc.
17" Rugged Fanless Touch Panel Computer With Intel Celeron 827E Processor. Applications. Harsh Environment. Steel Factory. Oil Pipe Monitoring. Features. 17" SXGA (1280 x 1024) TFT LCD Display. Intel Celeron 827E Processor, Fanless Cooling System. IP-65 Aluminum Die Cast Front Bezel. Two Easy Access... [See More]
- Operating System: Microsoft®
- Display Size: 17.0
- Processor: Intel 386 Family
- Screen Resolution: SXGA