CSA Grounding Bars and Rods
from Pentair, Inc.
". POINTED TYPE. COPPER BONDED STEEL MATERIAL. ELECTROLYTIC COPPER COATED FINISH. 10 FOOT. UL (CANADA AND US), CSA 46866 APPROVAL. 1/2 INCH DIAMETER. 5 PIECE PER PACK STANDARD PACKAGE. MINIMUM TENSILE STRENGTH 80000 PSI. APPLICABLE STANDARD ANSI/NEMA GR1. " [See More]
- Standards / Compliance: CSA; UL
- Material: Copper Coated
- Device Type: Grounding Rod
- Length: 120
from NSI Industries LLC
APPROVAL UL, CSA. ITEM NEUTRAL. LENGTH 2.068 INCH. LENGTH IN INCH 2.068. LENGTH IN INCH - UOM IN. MATERIAL 6061.T6 ALUMINUM ALLOY. NUMBER OF TAPS 12. SIZE 2.25 INCH W X 2.25 INCH H. MOUNTING BASE MATERIAL POLYESTER [See More]
- Standards / Compliance: CSA; UL
- Material: Aluminum Alloy
- Device Type: Grounding Bar
- Length: 2.07
from Pentair, Inc.
. SECTIONAL TYPE. STEEL MATERIAL. 10 MIL COPPER BONDED FINISH. 10 FT. 9/16 INCH THREAD LENGTH. UL (CANADA AND US), CSA APPROVAL. 1/2 INCH DIAMETER. 5 STANDARD PACKAGE. ERITECH[R] BRAND. APPLICABLE STANDARD ANSI, NEMA GR1. MINIMUM TENSILE STRENGTH 80000 PSI. THREAD SIZE 9/16 INCH. THREAD TYPE UNC. [See More]
- Standards / Compliance: CSA; UL
- Material: Copper Coated; Steel
- Device Type: Grounding Rod
- Length: 120
from NSI Industries LLC
APPROVAL UL, CSA. ITEM NEUTRAL. LENGTH 5.244 INCH. LENGTH IN INCH 5.244. LENGTH IN INCH - UOM IN. MATERIAL 6061.T6 ALUMINUM ALLOY. NUMBER OF TAPS 30. SIZE 1.687 INCH W X 1.025 INCH H. MOUNTING BASE MATERIAL POLYESTER [See More]
- Standards / Compliance: CSA; UL
- Material: Aluminum Alloy
- Device Type: Grounding Bar
- Length: 5.24
from Pentair, Inc.
". POINTED TYPE. STEEL MATERIAL. HOT DIP GALVANIZED FINISH. 10 FOOT. CSA 46866 APPROVAL. 3/4 INCH DIAMETER. 5 PIECE PER PACK STANDARD PACKAGE. MINIMUM TENSILE STRENGTH 80000 PSI. APPLICABLE STANDARD ANSI/NEMA GR1, ASTM A153-78. " [See More]
- Standards / Compliance: CSA
- Material: Galvanized; Steel
- Device Type: Grounding Rod
- Length: 120