Stainless Steel Grounding Bars and Rods
3 Results
Ground Rod -- 681300
from Pentair, Inc.
from Pentair, Inc.
". POINTED TYPE. 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL. 10 FT. 1/2 INCH DIAMETER. 1 STANDARD PACKAGE. ERITECH[R] BRAND. MINIMUM TENSILE STRENGTH 85000 PSI. " [See More]
- Material: Stainless Steel
- Length: 120
- Device Type: Grounding Rod
- Width/Diameter: 0.5000
Ground Rod -- 681300S
from Pentair, Inc.
from Pentair, Inc.
". SECTIONAL TYPE. 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL. 10 FT. 1/2 INCH DIAMETER. 1 STANDARD PACKAGE. MINIMUM TENSILE STRENGTH 70000 PSI. THREAD SIZE 1/2 INCH. THREAD TYPE UNC. " [See More]
- Material: Stainless Steel
- Length: 120
- Device Type: Grounding Rod
- Width/Diameter: 0.5000
Ground Rod -- 683400S
from Pentair, Inc.
from Pentair, Inc.
". SECTIONAL TYPE. 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL. 10 FT. 3/4 INCH DIAMETER. 5 STANDARD PACKAGE. " [See More]
- Material: Stainless Steel
- Length: 120
- Device Type: Grounding Rod
- Width/Diameter: 0.7500