OEM / Custom Inline Heaters
1 Result
Low Temperature Inline Quartz Heater -- IQ Series
from Trebor International
from Trebor International
The Trebor ® IQ in-line quartz chemical heater provides the ultra-high purity you demand, with the reliability you expect. The IQ's smooth flow path is free of particle traps and constructed entirely of GE 214 quartz and PFA, making it compatible with all acids, except HF and KOH. The PFA... [See More]
- Applications: OEM / Custom
- Heating Capacity: 3.00 to 6.00
- Maximum Operating (Sheath) Temperature: 212
- Phase: Single Phase AC Voltage