Clean Water Heating Inline Heaters

6 Results
CENTAX-IL Central-Axis Inline Heater
from Infinity Fluids Corp.

ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • Heating Capacity: 0.10 to 250.00
  • AC Voltage Required: 120 to 480
ProJet® Inline Steam Injection Water Heater
from ProSonix Corporation

The ProJet ® offers a compact, versatile and easy-to-install design for instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through a wide range of operation. Features and Technology. Unique 2-stage self-modulating steam... [See More]

  • Applications: Clean Water Heating; Process Waters
  • Heating Capacity: 316.55 to 2608.59
Cres-IL Ultra Response Miniature Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for the most demanding applications. Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure drop. Applications that demand precise temperature control and the... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • AC Voltage Required: 120 to 480
  • Heating Capacity: 0.25 to 10.00
  • Fuel / Energy Source: Electric
ProJet® Sanitary Inline Steam Injection Water Heater
from ProSonix Corporation

The ProJet ® offers a compact, versatile and easy-to-install design for sanitary instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through a wide range of operation. Features and Technology. ProJet ® Inline... [See More]

  • Applications: Clean Water Heating; Process Waters; Food, Meat and Chemical Processing Applications
  • Heating Capacity: 316.55 to 2608.59
CRES-MF Compact Inline Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Phase: Three Phase AC Voltage
  • Heating Capacity: 10.00 to 72.00
  • AC Voltage Required: 208 to 480
ProSonix® J-Series Jet Sparger Direct Steam Injection Heater
from ProSonix Corporation

High velocity steam delivery assures complete mixing of steam, reducing occurrences of vibration, and saves energy losses from uncondensed steam escaping. Integral stem plug eliminates need for steam pressure control valve. Can be installed in your existing tank flange, or simply by adding a flanged... [See More]

  • Applications: Clean Water Heating; Process Waters