Severe Corrosive Solutions Inline Heaters
from Process Technology
Unmatched in Semiconductor process fluid heating. Single chamber sizes up to 18kW. FEATURES. Ruggedly designed for the most demanding recirculation or single pass chemical applications. Able to achieve the highest temperature heating, up to 210 °C. All fluoropolymer wetted surfaces for virtually... [See More]
- Applications: Mild Corrosive Solutions; Severe Corrosive Solutions; Chemicals
- Heating Capacity: 1.00 to 18.00
- Maximum Operating (Sheath) Temperature: 410
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from Process Technology
Increased customization of high purity fluid heaters requires matching of size/price/performance with application requirements. Smaller, higher density, less expensive, recirculation heaters are increasingly required to match all of these constraints and improve yields in new and existing tools. [See More]
- Applications: Mild Corrosive Solutions; Severe Corrosive Solutions; Chemicals
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 356
- AC Voltage Required: 120 to 480
from Process Technology
Delivers superior temperature stability and outstanding performance over a wide range of flow and temperature requirements. FEATURES. Enhanced features include a non-casted structure, versatile flow rates, an expanded wattage range, and high-quality electropolished surfaces resulting in superior... [See More]
- Applications: Mild Corrosive Solutions; Severe Corrosive Solutions; Chemicals
- Heating Capacity: 3.00 to 36.00
- Maximum Operating (Sheath) Temperature: 356
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from Process Technology
Product Description. PFA and PTFE-wetted surfaces provide a higher level of purity for metal-free solvent heating. Features. Frontier Plus+ is a high-wattage, inline chemical/solvent heater suitable for the most demanding high-purity applications. No wetted o-rings maintain an ultra clean heating... [See More]
- Applications: Mild Corrosive Solutions; Severe Corrosive Solutions; Chemicals
- Heating Capacity: 2.00 to 24.00
- Maximum Operating (Sheath) Temperature: 356
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from Process Technology
Delivers superior temperature stability with changes in flow, and offer multiple temperature sensors to ensure safe operation. FEATURES. Inline electropolished stainless steel or fluoropolymer heater for heating chemistries, single pass or recirculating. Hermetically sealed high limit thermal cutoff... [See More]
- Applications: Mild Corrosive Solutions; Severe Corrosive Solutions; Chemicals
- Heating Capacity: 0.25 to 2.00
- Maximum Operating (Sheath) Temperature: 356
- Phase: Single Phase AC Voltage
from Process Technology
An excellent choice for SC1, SC2, and other quartz compatible applications. FEATURES. Exceptionally easy maintenance and several plumbing configurations are available for maximum flexibility. Ultra-clean performance is achieved through the use of 100% high-purity quartz construction. No ionic or... [See More]
- Applications: Mild Corrosive Solutions; Severe Corrosive Solutions; Chemicals
- Heating Capacity: 0.75 to 12.00
- Maximum Operating (Sheath) Temperature: 365
- Phase: Single Phase AC Voltage; Three Phase AC Voltage