Union Hydraulic Fittings

67 Results
Tee Nut Fittings -- 61023
from Jergens, Inc.

Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications. Features, Benefits, & Product Specifications: Easy to install. Provides a secure & stable connection between (2) parts. Multiple thread sizes make... [See More]

  • Fitting Type: Tube Fitting; Pipe Fitting; Tee Fitting; Union Fitting
  • English Size: 0.375
Hose Union
from HydraCheck Inc.

The hose union is used to join two microbore hose assemblies together, or to connect a microbore hose end to a direct gauge adaptor. Both male ends have a M16x2 connection. Specifications: Material: Steel. Maximum Working Pressure: 9137 PSI (630 bar). Connect Under Pressure: 5800 PSI (400 bar). [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Union Fitting
  • Material: Steel
  • Connection Type: Tube - Male English Straight Thread; M16x2
  • Temperature: -4 to 212
Hydraulic Fittings -- 2841799 [W18L71 from Parker Hannifin Corporation]
from RS Components, Ltd.

EO Union elbow [See More]

  • Fitting Type: Elbow Fitting; Union Fitting
  • Temperature: 572
  • Material: Steel; Steel
HOSE UNION, TEST 12 (S12.65×1.5)
from HydraCheck Inc.

The hose union is used to join two microbore hose assemblies together, or to connect a microbore hose end to a direct gauge adaptor. Both male ends have an S12.65 ×1.5 connection. Specifications: Material: Steel. Maximum Working Pressure: 9137 PSI (630 bar). Connect Under Pressure: 5800 PSI... [See More]

  • Fitting Type: Hose Fitting; Union Fitting
  • Material: Steel
  • Connection Type: Tube - Male English Straight Thread; S12.65×1.5
  • Temperature: -4 to 212
Hydraulic Fittings -- 2841805 [W28L71X from Parker Hannifin Corporation]
from RS Components, Ltd.

EO Union elbow [See More]

  • Fitting Type: Elbow Fitting; Union Fitting
  • Temperature: 752
  • Material: Steel; Steel
Hydraulic Quick Connect Couplings -- 110747 [H6-62-BSPP from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker H6-62-BSPP [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.750
Hydraulic Quick Connect Couplings -- 1222307 [CR400 from ENERPAC]
from RS Components, Ltd.

Enerpac CR400 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Steel (dust cap)
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.375
Hydraulic Quick Connect Couplings -- 1222308 [CH604 from ENERPAC]
from RS Components, Ltd.

Enerpac CH604 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Steel (dust cap)
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.375
Hydraulic Quick Connect Couplings -- 2630754 [SH1-62-BSPP from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker SH1-62-BSPP [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Stainless; Stainless steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.125
Hydraulic Quick Connect Couplings -- 2630760 [SH2-62-BSPP from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker SH2-62-BSPP [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Stainless; Stainless steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250
Hydraulic Quick Connect Couplings -- 2630776 [SH3-62-BSPP from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker SH3-62-BSPP [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Stainless; Stainless steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.375
Hydraulic Quick Connect Couplings -- 2630883 [BH1-60-BSPP from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker BH1-60-BSPP [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Brass/Bronze; Brass
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.125
Hydraulic Quick Connect Couplings -- 2630899 [BH2-60-BSPP from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker BH2-60-BSPP [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Brass/Bronze; Brass
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250
Hydraulic Quick Connect Couplings -- 2630928 [BH6-60-BSPP from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker BH6-60-BSPP [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Brass/Bronze; Brass
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.750
Hydraulic Quick Connect Couplings -- 2630940 [BH8-60-BSPP from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker BH8-60-BSPP [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Brass/Bronze; Brass
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 1.000
Hydraulic Quick Connect Couplings -- 4100665 [6603-8-10 from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker 6603-8-10 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.500
Hydraulic Quick Connect Couplings -- 4100671 [6603-12-12 from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker 6603-12-12 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.750
Hydraulic Quick Connect Couplings -- 4100738 [6605-12-12 from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker 6605-12-12 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.750
Hydraulic Quick Connect Couplings -- 498191 [101151202 from CEJN Industrial Corporation]
from RS Components, Ltd.

CEJN 101151202 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Nipple Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250
Hydraulic Quick Connect Couplings -- 498539 [101151204 from CEJN Industrial Corporation]
from RS Components, Ltd.

CEJN 101151204 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Nipple Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.375
Hydraulic Quick Connect Couplings -- 498545 [101151200 from CEJN Industrial Corporation]
from RS Components, Ltd.

CEJN 101151200 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Nipple Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250
Hydraulic Quick Connect Couplings -- 7335574
from RS Components, Ltd.

RS PRO 800600003 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250
Hydraulic Quick Connect Couplings -- 7335580
from RS Components, Ltd.

RS PRO 800600009 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.750
Hydraulic Quick Connect Couplings -- 7335583
from RS Components, Ltd.

RS PRO 800600005 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.375
Hydraulic Quick Connect Couplings -- 7335586
from RS Components, Ltd.

RS PRO 800600007 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.500
Hydraulic Quick Connect Couplings -- 7335592
from RS Components, Ltd.

RS PRO 800600002 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250
Hydraulic Quick Connect Couplings -- 7335596
from RS Components, Ltd.

RS PRO 800600004 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.375
Hydraulic Quick Connect Couplings -- 7335603
from RS Components, Ltd.

RS PRO 800600010 [See More]

  • Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
  • Material: Steel; Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 1.000
Hydraulic Compression Fitting -- Union Fittings
from Carr Lane Manufacturing Co.

Straight union fitting has two compression nuts that accept standard 5/16" O.D. tubing. Compression fittings are designed to secure heavy-wall tubing using a bite-type ferrule and compression nut. These fittings accept our standard 5/16" O.D. tubing (cut off straight and deburred) as well as Fixture... [See More]

  • Fitting Type: Tube Fitting; Union Fitting
  • Material: Steel
  • Connection Type: Compression Fitting; 5/16" O.D. Compression
  • English Size: 0.312
Beaded Hose to O-Ring -- 4604-20-14
from Tompkins Industries, Inc.

20Beaded Stem-14MOR Straight [See More]

  • Fitting Type: Hose Fitting; Union Fitting; Adapter Fitting
  • Material: Steel
  • Connection Type: Face Seal Connection
  • English Size: 1.250
Quick Disconnect Fitting - Twist Connect -- D10052
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Union Fitting
  • Material: Brass/Bronze
  • Connection Type: 3/8? NPT-M x 3/8? NPT-M
  • English Size: 0.375
Steel Hydraulic Adapters -- Female Union
from DME Company

Steel Hydraulic Adapter [See More]

  • Fitting Type: Pipe Fitting; Union Fitting; Adapter Fitting
  • Material: Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.125 to 0.500
Hydraulic Fitting -- 11526133 [SS-8-DU from Tylok International, Inc.]
from Radwell International

HYDRAULIC FITTING UNION 1/2IN SS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Union Fitting
Beaded Hose to Pipe -- 4404-40-40
from Tompkins Industries, Inc.

40Beaded Stem-40MP Straight [See More]

  • Fitting Type: Hose Fitting; Pipe Fitting; Union Fitting; Adapter Fitting
  • Material: Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 2.500
Hydraulic Fitting -- 20248104 [W06LCF from Parker Hannifin/Electromechanical Automation]
from Radwell International

TUBE FITTING, ELBOW, UNION - W, HIGH PRESSURE HYDRAULIC, 10-80 MPA, 100-800 BAR, 1450-11603 PSI, -40 TO 120 DEGREES C OPERATING TEMPERATURE, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
Brass Garden Hose Female GHT Swivel Union -- 4040-12-12
from Tompkins Industries, Inc.

Brass garden hose fittings - union [See More]

  • Fitting Type: Hose Fitting; Union Fitting; Swivel Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
Hydraulic Fitting -- 24740328 [17-025-012 from Deublin Co.]
from Radwell International

AIR HYDRAULIC MONOFLOW UNION, 1/4 INCH HOUSING,HOSE THREAD SIZE B , ONE PASSAGE , ROTOR 5/8 INCH-18 MACHINED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Hose Fitting; Union Fitting
Braze-On ORFS Connector -- FF403-10-06
from Tompkins Industries, Inc.

10BORE-06MORFS Straight [See More]

  • Fitting Type: Pipe Fitting; Union Fitting; Adapter Fitting
  • Material: Steel
  • Connection Type: Face Seal Connection
  • English Size: 0.625
Hydraulic Fitting -- 27189730
from Radwell International

HYDRAULIC UNION 1/2IN STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Union Fitting
Braze-On to JIC -- 403-16-20
from Tompkins Industries, Inc.

16BORE-20MJ Straight [See More]

  • Fitting Type: Union Fitting; Adapter Fitting
  • Material: Steel
  • Connection Type: Flare Connection
  • English Size: 1.000
Hydraulic Fitting -- 55812200 [1005-000-049 from Deublin Co.]
from Radwell International

ROTARY UNION, G 1/4 INCH - 19 RH CONNECTION, 10 BAR MAX AIR PRESSURE, 6.7 L/MIN MAX HYDRAULIC OIL FLOW, BSP, LOW TORQUE DESIGN, WEIGHT-OPTIMIZED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Union Fitting
Bulkhead Tube Union -- 62-BH-04-04
from Tompkins Industries, Inc.

Brass compression adapters - union [See More]

  • Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
  • English Size: 0.250
  • Material: Brass/Bronze
Hydraulic Fitting -- 55815563 [355-014-003 from Deublin Co.]
from Radwell International

DISCONTINUED BY MANUFACTURER, HYDRAULIC UNION, 1-1/8 INCH NPT, THREADED, BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Union Fitting
  • Connection Type: Tube - Male English Straight Thread
Close Nipple GALVANIZED -- SS-5400-CL-02
from Tompkins Industries, Inc.

02MP-02MP Straight [See More]

  • Fitting Type: Pipe Fitting; Union Fitting; Adapter Fitting; Nipple Fitting
  • Material: Stainless
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.125
Hydraulic Fitting -- 70494192 [DLA-12-SS from Generant Co.]
from Radwell International

HYDRAULIC FITTING UNION ELBOW 3 / 4 INCH TUBE, SS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
Expanding Pipe Adapter -- 5405-04/28-02
from Tompkins Industries, Inc.

04/28MP-02FP Straight [See More]

  • Fitting Type: Pipe Fitting; Union Fitting; Adapter Fitting
  • Material: Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.125 to 0.250
Hydraulic Fitting -- 70494201 [DLA-8-SS from Generant Co.]
from Radwell International

HYDRAULIC FITTING UNION ELBOW 1/2IN TUBE SS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
Female ORFS Swivel Reducer -- FF2406-20-04
from Tompkins Industries, Inc.

20FORFSX-04MORFS Straight [See More]

  • Fitting Type: Pipe Fitting; Union Fitting; Adapter Fitting; Swivel Fitting
  • Material: Steel
  • Connection Type: Face Seal Connection
Hydraulic Fitting -- 93836529 [50180 from Lawson Products, Inc.]
from Radwell International

HYDRAULIC ADAPTER UNION JIS X BSPT, MALE JIS FLARE X MALE BSPT, 1-11 (-16) X 1-11 (-16) (PACK OF 1) . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Union Fitting; Adapter Fitting
  • Connection Type: Flare Connection
Hex Pipe Nipple -- 5404-20-08
from Tompkins Industries, Inc.

20MP-08MP Straight [See More]

  • Fitting Type: Pipe Fitting; Union Fitting; Adapter Fitting; Nipple Fitting
  • Material: Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.500
Hydraulic Fitting -- 93836637 [15632 from Lawson Products, Inc.]
from Radwell International

LAWSON PRODUCTS, 15632, HYDRAULIC ADAPTER, UNION TEE, . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Union Fitting; Adapter Fitting
Hex Reducer Bushing -- 5406-32-06
from Tompkins Industries, Inc.

32MP-06FP Straight [See More]

  • Fitting Type: Pipe Fitting; Union Fitting; Adapter Fitting
  • Material: Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.375 to 2.000
Hydraulic Fitting -- 93836641 [84524 from Lawson Products, Inc.]
from Radwell International

HYDRAULIC UNION, JIC FLANGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Union Fitting
Hose Barb to JIC Swivel -- 4255-04-06-SAE
from Tompkins Industries, Inc.

04HB-06FJX Straight [See More]

  • Fitting Type: Hose Fitting; Union Fitting; Adapter Fitting; Swivel Fitting
  • Material: Brass/Bronze
  • Connection Type: Barbed or Ribbed End; Flare Connection
  • English Size: 0.250
JIC Bulkhead Union -- 2700-03-03
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - union [See More]

  • Fitting Type: Pipe Fitting; Bulkhead Fitting; Union Fitting
  • English Size: 0.187
  • Material: Steel
JIC Bulkhead Union Elbow 45° -- 2702-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Fitting Type: Tube Fitting; Hose Fitting; Bulkhead Fitting; Elbow Fitting; Union Fitting
  • Material: Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250
JIC Bulkhead Union Elbow 90° -- 2701-03-03
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 90 degree elbow [See More]

  • Fitting Type: Tube Fitting; Hose Fitting; Bulkhead Fitting; Elbow Fitting; Union Fitting
  • Material: Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.187
JIC Bulkhead Union Run Tee -- 2704-04-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - tee [See More]

  • Fitting Type: Tube Fitting; Bulkhead Fitting; Tee Fitting; Union Fitting
  • English Size: 0.250
  • Material: Steel
JIC Large Hex Union -- 05MJ-05MJ Straight
from Tompkins Industries, Inc.

05MJ-05MJ Straight [See More]

  • Fitting Type: Union Fitting; Adapter Fitting
  • Material: Steel
  • Connection Type: Flare Connection
  • English Size: 0.500
JIC Reducer -- SS-2407-04-02
from Tompkins Industries, Inc.

04FJ-02MJ Straight [See More]

  • Fitting Type: Union Fitting; Adapter Fitting
  • Material: Stainless
  • Connection Type: Flare Connection
  • English Size: 0.312
JIC Reducer/Expander -- 2406-16-24
from Tompkins Industries, Inc.

16FJ-24MJ Straight [See More]

  • Fitting Type: Union Fitting; Adapter Fitting
  • Material: Steel
  • Connection Type: Flare Connection
JIC Swivel Extender -- FG6504-03-04
from Tompkins Industries, Inc.

03MJ-04FJX Straight [See More]

  • Fitting Type: Union Fitting; Adapter Fitting; Swivel Fitting
  • Material: Steel
  • Connection Type: Flare Connection
  • English Size: 0.375
JIC Swivel to Pipe -- 6505-40-40
from Tompkins Industries, Inc.

40FJX-40MP Straight [See More]

  • Fitting Type: Pipe Fitting; Union Fitting; Adapter Fitting; Swivel Fitting
  • Material: Steel
  • Connection Type: Flare Connection; Tube - Male English Straight Thread
  • English Size: 2.500 to 3.000
JIC Swivel to Pipe -- FG6506-02-04
from Tompkins Industries, Inc.

02FJX-04FP Straight [See More]

  • Fitting Type: Pipe Fitting; Union Fitting; Adapter Fitting; Swivel Fitting
  • Material: Steel
  • Connection Type: Flare Connection; Tube - Male English Straight Thread
  • English Size: 0.250 to 0.312
JIC Union Elbow 45° -- 2504-04-04
from Tompkins Industries, Inc.

Steel 37 degree JIC adapters - 45 degree elbow [See More]

  • Fitting Type: Tube Fitting; Hose Fitting; Elbow Fitting; Union Fitting
  • Material: Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250
SAE Tube Union -- 42-02-02
from Tompkins Industries, Inc.

Brass sea 45 degree adapters - union [See More]

  • Fitting Type: Tube Fitting; Union Fitting
  • Material: Brass/Bronze
  • Connection Type: Flare Connection; Tube - Male English Straight Thread; 5/16x5/16" SAE
  • English Size: 0.125
SAE Tube Union Tee -- 44-02-02-02
from Tompkins Industries, Inc.

Brass sea 45 degree adapters - tee [See More]

  • Fitting Type: Tube Fitting; Tee Fitting; Union Fitting
  • Material: Brass/Bronze
  • Connection Type: Flare Connection; Tube - Male English Straight Thread; 5/16x5/16x5/16" SAE 45 Degree
  • English Size: 0.125