Quick Coupler Sanitary Fittings

41 Results
Thermoplastic Quick Coupling -- FT-PLC-12
from OMEGA Engineering, Inc.

Polypropylene couplings in 1/8" and 1/4" flow. This series of couplings offers most of the same sizes and configurations as the FT-PMC and FT-PLC Series with the addition of materials affording greater chemical resistance. Note: Polypropylene couplings do not interchange with acetal or chrome-plated... [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Polypropylene (PP)
  • Connection Type: Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
  • English Size: 0.062 to 0.500
High Purity High Pressure Quick-Coupler -- Semicon SCF Type
from Nitto Kohki U.S.A., Inc.

All plastic model. Fluorine contained resin (pfa) body is injection molded. All parts made of fluorine contained resin. o-rings in particular are fep-coated fluoro-rubber with excellent chemical resistance and no rubber elution. Unique new techniques such as "injection molding", "tube connect... [See More]

  • Fitting Type: Hose Fitting; Pneumatic Fitting; Quick Coupler
  • English Size: 0.250 to 0.375
  • Material: Fluororesin
  • Temperature: 41 to 122
AseptiQuik® C Connector, Body, Sanitary Flange -- AQC33012
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC33012 allows easy transfer of media... [See More]

  • Fitting Type: Tube - Flange; Tube Fitting; Quick Coupler
  • Material: PC, Silicone
  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.500 to 0.750
Conduit/Fitting -- 97962871 [SPOOL-0075X6.00-7-4 from Grainger Industrial Supply]
from Radwell International

FITTING, HIGH POLISHEDSANITARY STEEL QUICK-CLAMP TUBE FITTING, 3/4 INCH TUBE OD X 6 INCH OAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Tube Fitting; Quick Coupler
  • Connection Type: Clamp End Connection
Female Taper Seal Non-Luer Connector -- TSC2F013-6
from Nordson Medical

Non-luer connector to 500 series barb, 1/8" (3.2 mm) tubing [See More]

  • Fitting Type: Tube Fitting; Quick Coupler; Twist/Bayonet Fitting
  • Material: Polypropylene (PP)
  • Connection Type: Barbed or Ribbed End
  • English Size: 0.125
Adapter w/ Check Valve -- FP Series
from PT

Adapter w/ check valve x MNPT [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Aluminum
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 1.500
Quick-disconnect body, polysulfone, 1" sanitary connector -- GO-31604-28
from Cole-Parmer

bull; Attach directly to your sanitary hardware assemblies!. • USP Class IV materials. • Fully sterilizable. These couplings allow you to integrate disposables with your existing stainless steel processing equipment. Both couplings and inserts are available with standard sanitary... [See More]

  • Fitting Type: Hose Fitting; Tube Fitting; Quick Coupler
  • Material: Polysulfone
Epsilon™ Low Spill Coupling System
from OPW Engineered Systems

OPW's EPSILON ™ coupling system was designed to prevent chemical spills and reduce fugitive emissions of volatile organic compounds (VOC ’s), particularly in the process facility and during transfer to and from truck tanks and railroad tank cars. During in-plant chemical transfers,... [See More]

  • Fitting Type: Pipe Fitting; Tube - Flange; Quick Coupler
  • Material: Exotic Metals (optional feature); Stainless (optional feature)
  • Connection Type: Flange Connection
  • English Size: 1.000 to 3.000
Thermoplastic Quick Coupling -- FT-SMC
from OMEGA Engineering, Inc.

FT-SMC Series quick disconnect couplings bring reliability, economy and added convenience to users of very small diameter flexible plastic tubing. OMEGA's FT-SMC coupling is a reliable quick connect system for easy servicing and quick component replacement. Available for in-line, panel mount and... [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler
  • Material: Polypropylene (PP) (optional feature); Acetal
  • Connection Type: Barbed or Ribbed End
  • English Size: 0.062 to 0.125
High Purity High Pressure Quick-Coupler -- Semicon SCS Type
from Nitto Kohki U.S.A., Inc.

Adopted stainless steel body and fluorine contained resin valves. The body and spring material of stainless steel(sus304), and valve of fluorine contained resin ensure excellent performance with various chemicals. Body(sus304) is electropolished for enhanced corrosion resistance. Plug comes with a... [See More]

  • Fitting Type: Hose Fitting; Pneumatic Fitting; Quick Coupler
  • English Size: 0.125 to 1.000
  • Material: Stainless
  • Temperature: 32 to 122
AseptiQuik® C Connector, Insert, Sanitary Flange -- AQC44012
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC44012 allows easy transfer of media... [See More]

  • Fitting Type: Tube - Flange; Tube Fitting; Quick Coupler
  • Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.500 to 0.750
Adapter x Tri-Clamp -- AXTC Series
from PT

Sanitary crimp system [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • English Size: 1.000 to 4.000
  • Material: Stainless
Quick-disconnect body, polysulfone, 3/4" sanitary connector; MPC -- GO-31604-27
from Cole-Parmer

bull; Attach directly to your sanitary hardware assemblies!. • USP Class IV materials. • Fully sterilizable. These couplings allow you to integrate disposables with your existing stainless steel processing equipment. Both couplings and inserts are available with standard sanitary... [See More]

  • Fitting Type: Hose Fitting; Tube Fitting; Quick Coupler
  • Material: Polysulfone
Kamvalok® 1700DL Series
from OPW Engineered Systems

OPW Kamvalok ® Dry Disconnect Couplings are considered the standard of the industry. Used at liquid transfer points where product loss could occur, OPW Kamvaloks ® provide a reliable solution to prevent spillage during connection or disconnection. OPW Kamvalok ® Dry Disconnect Couplings... [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler
  • Material: Aluminum (optional feature); Stainless (optional feature)
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.750 to 3.000
High Purity High Pressure Quick-Coupler -- Semicon SCT Type
from Nitto Kohki U.S.A., Inc.

Adopted is polytetrafluoroethylene (ptfe) for the body. Polytetrafluoroethylene(ptfe) body gives excellent resistance to chemicals. Automatic shut off valves in both socket and plug prevent fluid out flow from lines on disconnection. No dissolution of metal ions from part in contact with liquid... [See More]

  • Fitting Type: Hose Fitting; Pneumatic Fitting; Quick Coupler
  • English Size: 0.250 to 1.000
  • Material: Fluororesin
  • Temperature: 41 to 122
AseptiQuik® G Connector, Genderless, Sanitary Flange -- AQG33012
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG33012 allows easy transfer of media... [See More]

  • Fitting Type: Tube - Flange; Tube Fitting; Quick Coupler
  • Material: Polyethylene (PE); PC, Silicone, PE
  • Connection Type: Flange Connection
  • English Size: 0.500 to 0.750
Cam & Groove 90 Degree Elbow -- CAL Series
from PT

Coupler x adapter, 90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Elbow Fitting; Hose - Male Cam-Lock
  • English Size: 2.000 to 4.000
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
Quick-disconnect insert, stainless steel, 1" sanitary connector -- GO-31604-32
from Cole-Parmer

bull; Attach directly to your sanitary hardware assemblies!. • USP Class IV materials. • Fully sterilizable. These couplings allow you to integrate disposables with your existing stainless steel processing equipment. Both couplings and inserts are available with standard sanitary... [See More]

  • Fitting Type: Hose Fitting; Tube Fitting; Quick Coupler; Tee Fitting
  • Material: Stainless
High Purity High Pressure Quick-Coupler -- Semicon SCY Type
from Nitto Kohki U.S.A., Inc.

Fluorine contained resin packing seal and perfluoroelastomer packing seal are used to reduce required connection load and to achieve tight sealing. The material of body and spring are of stainless steel (SUS304), while that of valve is of fluorine contained resin the combination shows excellent... [See More]

  • Fitting Type: Hose Fitting; Pneumatic Fitting; Quick Coupler
  • English Size: 0.125 to 1.000
  • Material: Stainless
  • Temperature: 32 to 122
AseptiQuik® G Connector, Genderless, Sanitary Flange, High Temperature -- AQG33012HT
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG33012HT allows easy transfer of media... [See More]

  • Fitting Type: Tube - Flange; Tube Fitting; Quick Coupler
  • Material: PC, Silicone
  • Connection Type: Flange Connection
  • English Size: 0.500 to 0.750
Cam & Groove 90 Degree Elbow -- CL
from PT

90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Elbow Fitting; Hose - Male Cam-Lock
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
  • Connection Type: Barbed or Ribbed End
  • English Size: 1.250 to 6.000
High Purity High Pressure Quick-Coupler -- Semicon SP Type
from Nitto Kohki U.S.A., Inc.

General purpose type with stainless steel body and rubber seal. Electro-polished body for enhanced corrosion resistance. Body and valve springs are stainless steel (sus304, sus316). Body is electro-polished for enhanced corrosion resistance. Seal materials can be selected to suit your fluid and... [See More]

  • Fitting Type: Hose Fitting; Pneumatic Fitting; Quick Coupler
  • English Size: 0.125 to 1.000
  • Material: Stainless
  • Temperature: 32 to 122
AseptiQuik® S Connector, Genderless, Sanitary Flange -- AQS33012
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS33012 allows easy transfer of media... [See More]

  • Fitting Type: Tube - Flange; Tube Fitting; Quick Coupler
  • Material: PC
  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.500 to 0.750
Cam & Groove 90 Degree Elbow -- DDL
from PT

Coupler x coupler, 90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Elbow Fitting; Hose - Male Cam-Lock
  • English Size: 2.000 to 4.000
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature)
AseptiQuik® S Connector, Genderless, Sanitary Flange, High Temperature -- AQS33012HT
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS33012HT allows easy transfer of media... [See More]

  • Fitting Type: Tube - Flange; Tube Fitting; Quick Coupler
  • Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.500 to 0.750
Cam & Groove 90 Degree Elbow -- LA Series
from PT

90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Elbow Fitting; Hose - Male Cam-Lock
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Polypropylene (PP) (optional feature)
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 1.250 to 3.000
Cam & Groove 90 Degree Elbow -- LD
from PT

90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Elbow Fitting; Hose - Male Cam-Lock
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Polypropylene (PP) (optional feature); Stainless (optional feature)
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 1.250 to 6.000
Cam & Groove C50 External Crimp -- CC50 Series
from PT

Cam & groove coupler [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Stainless
  • Connection Type: Barbed or Ribbed End
  • English Size: 1.000 to 4.000
Cam & Groove C50 External Crimp -- EC50 Series
from PT

Cam & groove adapter [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Stainless
  • Connection Type: Barbed or Ribbed End
  • English Size: 1.000 to 4.000
Cam & Groove Elbow Coupler -- H
from PT

Elbow coupler [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Elbow Fitting; Hose - Male Cam-Lock
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 1.000 to 6.000
Cam & Groove Elbow w/ Check Valve -- G
from PT

90 degree elbow, check valve [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Elbow Fitting; Hose - Male Cam-Lock
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 1.000 to 4.000
Cam & Groove Hastelloy Fitting -- A Series
from PT

Will quote in carpenter 20, monel & titanium [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • English Size: 0.500 to 4.000
  • Connection Type: Tube - Male English Straight Thread
Cam & Groove Hastelloy Fitting -- B Series
from PT

Will quote in carpenter 20, monel & titanium [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Exotic Metals
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.500 to 4.000
Cam & Groove Hastelloy Fitting -- C Series
from PT

.5" hose shank, will quote in carpenter 20, monel & titanium [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Exotic Metals
  • Connection Type: Barbed or Ribbed End
  • English Size: 0.500 to 4.000
Cam & Groove Hastelloy Fitting -- D Series
from PT

Will quote in carpenter 20, monel & titanium [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Exotic Metals
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.500 to 4.000
Cam & Groove Hastelloy Fitting -- E Series
from PT

Will quote in carpenter 20, monel & titanium [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Exotic Metals
  • Connection Type: Barbed or Ribbed End
  • English Size: 1.000 to 4.000
Cam & Groove Hastelloy Fitting -- F Series
from PT

.5" MNPT, will quote in carpenter 20, monel & titanium [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Exotic Metals
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.500 to 3.000
Cam & Groove T-Fitting -- 15AX15AX15CT
from PT

1.5" adapter x adapter x coupler T [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Tee Fitting; Hose - Male Cam-Lock
  • English Size: 1.500
  • Material: Aluminum
Cam & Groove Weld Fitting -- AW Series
from PT

Butt/socket weld adapter, multiple options [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • English Size: 1.000 to 6.000
  • Material: Aluminum (optional feature); Stainless (optional feature)
Cam & Groove Weld Fitting -- DW Series
from PT

Butt/socket weld coupler, multiple options [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • English Size: 1.000 to 6.000
  • Material: Aluminum (optional feature); Stainless (optional feature)
Cam & Groove Y-Fitting -- 20AX20CY
from PT

2" adapter x coupler x coupler [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Wye Fitting; Hose - Male Cam-Lock
  • English Size: 2.000
  • Material: Aluminum