Pipe Fitting Sanitary Fittings

17 Results
Cole-Parmer PP Sanitary Pipe Thread Adapter, 1 1/2" Clamp Size x 1 1/2" NPT(F) -- GO-31806-15
from Cole-Parmer

• Meet USP Class VI for pharmaceutical use and FDA, USDA, and 3A standards for food contact. • All fittings are compatible with Tri-Clamp <reg > fittings. • Excellent chemical resistance; low leachable characteristics [See More]

  • Fitting Type: Hose Fitting; Pipe Fitting; Tube Fitting; Adapter Fitting
  • Material: Polypropylene (PP)
  • Connection Type: Clamp End Connection; Tube - Male English Straight Thread
  • Temperature: 15 to 180
Plastic Pipe Fittings -- Harvel
from GF Piping Systems

Manufacturer of PVC, CPVC, PP, PVDF pipe fittings to complement GF's piping systems. These pipe fittings are used for hot and cold water, corrosive waste and general liquid transfer. [See More]

  • Fitting Type: Pipe Fitting; Tube - Flange; Elbow Fitting; Wye Fitting
  • Material: PVC/CPVC; Polypropylene (PP)
  • Connection Type: Flange Connection; Weld Connection (Butt or Socket)
  • English Size: 0.250 to 12.000
Thermoplastic Quick Coupling -- FT-PLC-12
from OMEGA Engineering, Inc.

Polypropylene couplings in 1/8" and 1/4" flow. This series of couplings offers most of the same sizes and configurations as the FT-PMC and FT-PLC Series with the addition of materials affording greater chemical resistance. Note: Polypropylene couplings do not interchange with acetal or chrome-plated... [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Polypropylene (PP)
  • Connection Type: Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
  • English Size: 0.062 to 0.500
Conduit/Fitting -- 58801723
from Radwell International

1-1/2" CLAMP STYLE SANITARY STAINLESS STEEL PIPE LONG TANK WELDING FERRULE TUBE OD CONNECTIONS, GRADE 304. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Pipe Fitting; Tube Fitting
  • Connection Type: Clamp End Connection; Ferrule Connection; Weld Connection (Butt or Socket)
Lead Free Dielectric Unions - FIP Thread to Solder Connections -- LF4001E
from Watts

Series LF4001E Lead Free* Dielectric Unions feature a female iron pipe thread to solder connection. Compliant to American Society of Sanitary Engineering ASSE Standard 1079-2005. These unions are designed to be installed between pipe made from dissimilar metals to prevent accelerated corrosion and... [See More]

  • Fitting Type: Pipe Fitting; Union Fitting
  • Material: Brass/Bronze; Steel
  • Connection Type: Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
  • English Size: 0.500 to 2.000
Cam & Groove Y-Fitting -- 60AXPF40YHD
from PT

6" x 4" x 4" adapter x pipe flange x pipe flange [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler; Wye Fitting; Hose - Male Cam-Lock
  • Material: Aluminum
  • Connection Type: Flange Connection
  • English Size: 4.000 to 6.000
Butt Weld Concentric Reducer -- LD 011-PF2
from Xiamen Landee Industries Co., Ltd.

Butt Weld Concentric Reducer, Measures 1/2 to 80-inch, Used for Oils and Chemical Industries. Model Number: LD 011-PF2. Key Specifications/Special Features: Materials: Carbon steel: ASTM A234 WPB. Stainless steel: ASTM A403 WP304/WP304L/WP316/WP316L/WP321. Manufacturing standards: ANSI, ISO, JIS and... [See More]

  • Fitting Type: Pipe Fitting; Reducer Fitting
  • Material: Steel (optional feature); Stainless (optional feature)
  • Connection Type: Weld Connection (Butt or Socket)
  • English Size: 0.500 to 80.000
Epsilon™ Low Spill Coupling System
from OPW Engineered Systems

OPW's EPSILON ™ coupling system was designed to prevent chemical spills and reduce fugitive emissions of volatile organic compounds (VOC ’s), particularly in the process facility and during transfer to and from truck tanks and railroad tank cars. During in-plant chemical transfers,... [See More]

  • Fitting Type: Pipe Fitting; Tube - Flange; Quick Coupler
  • Material: Exotic Metals (optional feature); Stainless (optional feature)
  • Connection Type: Flange Connection
  • English Size: 1.000 to 3.000
Cole-Parmer PP Sanitary Pipe Thread Adapter, 1 1/2" Clamp Size x 1 1/2" NPT(M) -- GO-31805-71
from Cole-Parmer

Fittings [See More]

  • Fitting Type: Hose Fitting; Pipe Fitting; Tube Fitting; Adapter Fitting
  • Material: Polypropylene (PP)
  • Connection Type: Clamp End Connection; Tube - Male English Straight Thread
  • Temperature: 15 to 180
Thermoplastic Quick Coupling -- FT-SMC
from OMEGA Engineering, Inc.

FT-SMC Series quick disconnect couplings bring reliability, economy and added convenience to users of very small diameter flexible plastic tubing. OMEGA's FT-SMC coupling is a reliable quick connect system for easy servicing and quick component replacement. Available for in-line, panel mount and... [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler
  • Material: Polypropylene (PP) (optional feature); Acetal
  • Connection Type: Barbed or Ribbed End
  • English Size: 0.062 to 0.125
Cam & Groove Y-Fitting -- PF40X60AY
from PT

4" x 6" x 6" pipe flange x adapter x adapter [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler; Wye Fitting; Hose - Male Cam-Lock
  • Material: Aluminum
  • Connection Type: Flange Connection
  • English Size: 4.000 to 6.000
Carbon Steel Concentric Reducer -- LD 011-PF1
from Xiamen Landee Industries Co., Ltd.

Carbon Steel Concentric Reducer, Available in 1/2 to 80-inch Sizes. Model Number: LD 011-PF1. Key Specifications/Special Features: Materials:Carbon steel: ASTM A234 WPB. Stainless steel: ASTM A403 WP304/WP304L/WP316/WP316L/WP321 </ul >. Manufacturing standards: ANSI, ISO, JIS, and DIN. Wall... [See More]

  • Fitting Type: Pipe Fitting; Reducer Fitting
  • Material: Steel
  • Connection Type: Weld Connection (Butt or Socket)
  • English Size: 0.500 to 80.000
Kamvalok® 1700DL Series
from OPW Engineered Systems

OPW Kamvalok ® Dry Disconnect Couplings are considered the standard of the industry. Used at liquid transfer points where product loss could occur, OPW Kamvaloks ® provide a reliable solution to prevent spillage during connection or disconnection. OPW Kamvalok ® Dry Disconnect Couplings... [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler
  • Material: Aluminum (optional feature); Stainless (optional feature)
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.750 to 3.000
Maxi-Dry Flanged Adapter -- MD**20PFA
from PT

Flanged Adapter, dry disconnect coupling [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Stainless
  • Connection Type: Flange Connection
  • English Size: 2.000
Special Cam & Groove Adapter -- PFA Series
from PT

Adapter x pipe flange [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Flange Connection
  • English Size: 1.000 to 12.000
Special Cam & Groove Coupler -- PFC Series
from PT

Coupler x pipe flange [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Flange Connection
  • English Size: 1.000 to 12.000
STA-LOK Coupler -- PF20CSL
from PT

All fittings available in other materials [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Stainless
  • Connection Type: Flange Connection