Wireless Motion and Occupancy Detectors
1 Result
Point Sensor Motion -- PS-MOTION
from Embedded Data Systems
from Embedded Data Systems
Digital motion measurement via internal weighted accelerometer. 64-Bit unique ID. Up to 600 foot transmission range. 30 second transmission interval. Patent pending. Battery life up to 5 years. Very small (1.3 ” X 2.1 ” X .6 ”) ABS enclosure. Complies with part 15 of the FCC rules. [See More]
- Features: Wireless
- Detection Range: 600