Outdoor Use Motion and Occupancy Detectors

12 Results
Vehicle Motion Detector -- VMD202
from EMX Industries, Inc.

The VMD202 Vehicle Motion Detector is the most advanced single-piece vehicle motion sensor on the market today. The probe and its electronics are housed in a slim design that is buried next to a driveway. The VMD202-R Sensitivity Remote Control makes installation and fine tuning simple. Program the... [See More]

  • Features: Outdoor
  • Type: Magnetic
2 Dual Zone Ourdoor PIR -- MS-12FE
from Takex America, Inc.

Description. With its 4 x 12m PIR detectors giving up to 180 degrees of effectively pet immune coverage, the MS-12FE remains the professional choice for reliable, trouble-free outdoor motion detection. Incorporating key features such as day/night discrimination, variable timer alarm relay, NO/NC... [See More]

  • Features: Outdoor
  • Detection Range: ? to 40
  • Type: Passive Infrared, PIRs
  • Mounting: Wall Mount
Outdoor Occupancy Sensor -- PS110-10W
from Leviton Manufacturing

Brand Features. Leviton offers many products that will help lower electrical costs and add convenience to everyday living. Passive Infrared (PIR) outdoor motion sensors provide outstanding value in security lighting, convenience, safety and energy savings for a wide range of commercial and... [See More]

  • Features: Outdoor
  • Mounting: Wall Mount
  • Type: Passive Infrared, PIRs
Dual-Zone Detection System -- OMS-12FE
from Takex America, Inc.

Description. The OMS-12FE PIR uses a DUAL ZONE detection system to create 180 degrees of protection with a range of 3 to 12 meters The system initiates an alarm signal only when detection occurs in both the horizontal and downward zones simultaneously preventing false alarms from distant objects or... [See More]

  • Features: Outdoor
  • Detection Range: ? to 40
  • Type: Passive Infrared, PIRs
  • Mounting: Wall Mount
Outdoor Occupancy Sensor -- RS110-10W
from Leviton Manufacturing

Brand Features. Leviton offers many products that will help lower electrical costs and add convenience to everyday living. Passive Infrared (PIR) outdoor motion sensors provide outstanding value in security lighting, convenience, safety and energy savings for a wide range of commercial and... [See More]

  • Features: Outdoor
  • Mounting: Wall Mount
  • Type: Passive Infrared, PIRs
Passive Infrared Sensor -- PA-15WE
from Takex America, Inc.

Description. The smart design of the PA-15/30 series helps it to blend seamlessly with most indoor and outdoor environments, and its omni-directional bracket mechanism allows a wide range of installation possibilities. Features. omni-directional bracket. can be mounted to ceiling, wall or pole. easy... [See More]

  • Features: Outdoor
  • Detection Range: ? to 50
  • Type: Passive Infrared, PIRs
  • Mounting: Wall Mount
Outdoor Occupancy Sensor -- RS110-1FB
from Leviton Manufacturing

Item Description. 500W, 120 Volt AC 60Hz, PIR, 110 Degree, 2500 Sq. Ft. Coverage, Manual Adjusted, Outdoor w/ Dual Floodlights Occupancy Sensor, Residential Grade - Brown [See More]

  • Features: Outdoor
  • Mounting: Wall Mount
  • Type: Passive Infrared, PIRs
Passive Infrared Sensor -- PIR-30WE
from Takex America, Inc.

Description. With a mounting height up to 3.5m coupled with a creep zone of less than 1m, we can offer 30m x 30m high-density coverage (PIR-30WE) or 50m x 3m curtain coverage (PIR-50NE). Using the highest quality mirrored optics coupled with twin pyros, TAKEX offer the most professional long-range... [See More]

  • Features: Outdoor
  • Detection Range: ? to 100
  • Type: Passive Infrared, PIRs
  • Mounting: Wall Mount
Outdoor Occupancy Sensor -- RS110-1FW
from Leviton Manufacturing

Brand Features. Leviton offers many products that will help lower electrical costs and add convenience to everyday living. Passive Infrared (PIR) outdoor motion sensors provide outstanding value in security lighting, convenience, safety and energy savings for a wide range of commercial and... [See More]

  • Features: Outdoor
  • Mounting: Wall Mount
  • Type: Passive Infrared, PIRs
Passive Infrared Sensor -- PIR-50NE
from Takex America, Inc.

Description. Designed for applications involving coverage at the threshold of a doorway, the PS-520E uses passive infra-red technology to detect the differential between a human body and the floor. It features several field selectable options and adjustments to make it the ideal choice for access... [See More]

  • Features: Outdoor
  • Detection Range: ? to 165
  • Type: Passive Infrared, PIRs
  • Mounting: Wall Mount
Passive Infrared Sensor -- TX-114TR
from Takex America, Inc.

Features. Dual-Zone sensor head can resist detection of small animals. Ultra-Low Current Consumption. Powered by 3V to 9V Alkaline or Lithium Battery. Can be used with numerous Wireless Transmitter Models (Not Supplied). Adjustable Pulse Count & Sensitivity. Front, Mid and Back Tampers. 0.8-1.2m... [See More]

  • Features: Outdoor
  • Detection Range: ? to 40
  • Type: Passive Infrared, PIRs
  • Mounting: Wall Mount
Sensor Switch, Passive Infrared -- MS-100E
from Takex America, Inc.

Description. Designed for outdoor and indoor use, The MS-100E offers the choice of Wide Angle, Horizontal Curtain, Vertical Curtain and Long Range detection up to 20m from within a single discreet housing. 180 ° Rotatable optics allow the unit to be installed in almost any position; mount... [See More]

  • Features: Outdoor
  • Detection Range: ? to 33
  • Type: Passive Infrared, PIRs
  • Mounting: Wall Mount