Adjustable Sensitivity Motion and Occupancy Detectors
from EMX Industries, Inc.
The HAWK 1 Automatic Door Sensor detects the movement of people and activates all types of automatic doors. The HAWK 2 Automatic Door Sensor detects the movement of vehicles and pedestrians, and activates all types of fast and industrial gates. Utilizing the latest K-band planar microwave... [See More]
- Features: Adjustable Sensativity
- Detection Range: 3.28 to 16.4
- Type: Microwave
- Mounting: Ceiling Mount
from Legrand
WALL MOUNT OCCUPANCY SENSOR, GRAY. Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp ballasts,... [See More]
- Features: Adjustable Sensativity; Wall Switch
- Mounting: Wall Mount
- Type: Ultrasonic
from EMX Industries, Inc.
The HAWK 1 Automatic Door Sensor detects the movement of people and activates all types of automatic doors. The HAWK 2 Automatic Door Sensor detects the movement of vehicles and pedestrians, and activates all types of fast and industrial gates. Utilizing the latest K-band planar microwave... [See More]
- Features: Adjustable Sensativity
- Detection Range: 3.28 to 32.81
- Type: Microwave
- Mounting: Ceiling Mount
from Legrand
Wall Mount Occupancy Sensor, Ivory. Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp ballasts,... [See More]
- Features: Adjustable Sensativity; Wall Switch
- Mounting: Wall Mount
- Type: Ultrasonic
from Legrand
The sensor shall detect occupancy in the control area by detecting Doppler shifts in transmitted ultrasound and passive infrared heat changes. Detection verification of both technologies must occur in order to activate lighting systems. Upon verification, detection by either shall hold lighting on. [See More]
- Features: Adjustable Sensativity
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
from Legrand
Wide Angle Sensor, Passive Infrared 24volt DC, White. Detection Signature Analysis provides high immunity to RFI and EMI. 2 coverage patterns to choose from. Wall mount or ceiling mount. Adjustable sensitivity settings. Digital time delay from 15 seconds to 30 minutes. Dual-element,... [See More]
- Features: Adjustable Sensativity
- Mounting: Ceiling Mount (optional feature); Wall Mount (optional feature)
- Type: Passive Infrared, PIRs
from Legrand
Occupancy sensors make saving energy and saving money easy. Occupancy sensors turn light on when you enter room and save energy by automatically turning them off when room is unoccupied. These wall mount and passive infrared occupancy sensors have adjustable time delay of 30 seconds to 30 minutes. [See More]
- Features: Adjustable Sensativity; Wall Switch
- Mounting: Wall Mount
- Type: Passive Infrared, PIRs
from Legrand
PIR Occupancy Sensor Switch, Gray. Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. Choice of Auto-ON or Manual-ON operation, selectable for each relay. [See More]
- Features: Adjustable Sensativity; Wall Switch
- Mounting: Wall Mount
- Type: Passive Infrared, PIRs
from Legrand
PIR Dual Occupancy Switch Sensor, Gray. Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. Choice of Auto-ON or Manual-ON operation, selectable for each... [See More]
- Features: Adjustable Sensativity
- Mounting: Wall Mount
- Type: Passive Infrared, PIRs
from Legrand
PIR Occupancy Sensor Switch, Ivory. Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. Choice of Auto-ON or Manual-ON operation, selectable for each relay. [See More]
- Features: Adjustable Sensativity; Wall Switch
- Mounting: Wall Mount
- Type: Passive Infrared, PIRs
from Legrand
PIR Dual Occupancy Switch Sensor, Ivory. Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. Choice of Auto-ON or Manual-ON operation, selectable for each... [See More]
- Features: Adjustable Sensativity
- Mounting: Wall Mount
- Type: Passive Infrared, PIRs
from Legrand
PIR Occupancy Sensor Switch, Light Almond. Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. Choice of Auto-ON or Manual-ON operation, selectable for each... [See More]
- Features: Adjustable Sensativity; Wall Switch
- Mounting: Wall Mount
- Type: Passive Infrared, PIRs
from Legrand
PIR Occupancy Sensor Switch, White. Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. Choice of Auto-ON or Manual-ON operation, selectable for each relay. [See More]
- Features: Adjustable Sensativity; Wall Switch
- Mounting: Wall Mount
- Type: Passive Infrared, PIRs
from Legrand
Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, Gray. 180-degree PIR Coverage. Built in light level sensor. LED detection indicator. Dual-voltage model; 120/277 VAC. 1-inch deep back body and flying leads for easy installation. Time delay adjustment from 30... [See More]
- Features: Adjustable Sensativity; Wall Switch
- Mounting: Wall Mount
- Type: Passive Infrared, PIRs
from Legrand
Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, Ivory. 180-degree PIR Coverage. Built in light level sensor. LED detection indicator. Dual-voltage model; 120/277 VAC. 1-inch deep back body and flying leads for easy installation. Time delay adjustment from 30... [See More]
- Features: Adjustable Sensativity; Wall Switch
- Mounting: Wall Mount
- Type: Passive Infrared, PIRs
from Legrand
Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, Light Almond. 180-degree PIR Coverage. Built in light level sensor. LED detection indicator. Dual-voltage model; 120/277 VAC. 1-inch deep back body and flying leads for easy installation. Time delay adjustment... [See More]
- Features: Adjustable Sensativity; Wall Switch
- Mounting: Wall Mount
- Type: Passive Infrared, PIRs
from Legrand
Incandescent Wall Occupancy/Vacancy Sensor Dimmer 3W 500W, Black. Automatic-off control with full-range dimming and multi-way capability. Adjustable time delay and light level sensor. Fits into existing box for easy installation. Illuminated pushbutton for visibility in darkened rooms. In multi-way... [See More]
- Features: Adjustable Sensativity; Wall Switch
- Mounting: Wall Mount
- Type: Ultrasonic