Impact Protection Crusher and Grinding Mill Wear Parts
2 Results
Concrete Processing Wear Parts
from General Carbide Corporation
from General Carbide Corporation
In use as a wear plate in refractory block and concrete rooftile manufacturing, the high abrasion resistance of the CWP grade is far superior to D2 tool steel or Ni-hard plates. The medium particle size used, coupled with an intermediate binder content, provides a wear resistant grade with moderate... [See More]
- Function: Abrasion or Sliding Wear; Impact
- Liner Materials: Carbide / Hardmetal
KALMETALL® TC
from Abresist Corporation
from Abresist Corporation
Longest lasting wear material available, maintains hardness at high temp [See More]
- Function: Abrasion or Sliding Wear; Impact; Corrosion; Wear
- Liner Materials: Metal; Tungsten Carbide
- Industry / Application: Cement; Chemical; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Mining; Manufacturing
- Form: Tile of Sectional; Loose or Pre-fabricated Shape