Passive RFID Readers
from Diagraph, an ITW Company
Wal-Mart-ready, automatically generates serial numbers with PC [See More]
- Technology: Passive
- Frequency: 9.15E8
- Interface: RS232
- Features: Portable
from HARTING Inc. of North America
UHF RFID applications in areas such as production and transport logistics or also medical technology demand long read ranges, even close to liquids and metals. Suitable plastics allow an operative range from -65 ° C to +85 ° C or 210 ° C. The housings are designed for IP 64, IP 67 and... [See More]
- Technology: Passive
- Memory: 32 to 3000
- Frequency: 860000 to 960000
- Detection Range: 300.00 to 600.00
from B&Plus USA, Inc.
8bit RFID System. No special program is necessary for reading and writing. Data Input/output is Parallel interface (8bit). Data status indicated by LED's. Size: M30. Protection Class: IP67 [See More]
- Technology: Passive
- Memory: 896
- Interface: Parallel (8bit)
- Features: Noncontact
from EMX Industries, Inc.
The CR-2000 Waterproof Wiegand Card Reader and Keypad provides secure access control for up to 2,000 users via pass cards and/or individual user pass codes. The CR-2000 Card Reader uses RFID induction technology to communicate with contactless Mifare smart cards. Secured in a waterproof metal... [See More]
- Technology: Passive
- Features: Noncontact
- Operating Temperature: -25 to 60
from RFID, Inc.
New DSP (digital signal processing) technology 12" to 48" read range, tag dependent. Only available in a Read Only format however RW Tags can be programmed as RO. Measures 10.5" x 10.5" x 3". LED's for power and read indication, audible beep for read indication, RS232 output. Auto tuning feature. [See More]
- Technology: Passive
- Frequency: 125000
- Interface: RS232
- Operating Temperature: -40 to 55
from B&Plus USA, Inc.
Description. The S Series High Speed Read/Write-Data Carrier System includes a number of options for Read/Write heads, processor modules, and 8Kbyte data carrier tags. Features. High Speed Type. Data Carrier of 8 Kbyte high capacity memory size [See More]
- Technology: Passive
- Features: Noncontact
- Memory: 64000
from RFID, Inc.
A total solution, plug & go miniature Reader and Writer for OEM applications. This unit can be supplied with/without Antenna, or custom Antennas. [See More]
- Technology: Passive
- Frequency: 125000
- Interface: RS232 (optional feature); TTL (optional feature)
- Operating Temperature: -40 to 55
from B&Plus USA, Inc.
Description. The Z Series Low Cost Tag Read/Write-Data Carrier System includes a number of options for Read/Write heads, processor modules, and data carrier tags. Features. Good cost performance. Replace from Mitsubishi Electric RFID system. Comply with ISO 15693 standard. Line-up of Data carrier... [See More]
- Technology: Passive
- Features: Noncontact
- Memory: 896 to 16000
from RFID, Inc.
Model 1880E Combo Simplex Reader/Read Head FCC Approved [See More]
- Technology: Passive
- Frequency: 47 to 63
- Interface: Angle Entry Terminal Strips
- Operating Temperature: -40 to 55