Copper Base Alloy Sprue Bushings
1 Result
Jumbo Gate-Mate Hot Sprue Bushings -- GMB0008
from DME Company
from DME Company
The D-M-E Gate-Mate ™ Hot Sprue Bushing is designed for direct part gating in single-cavity molds, eliminating the conventional cold sprue. The unique design of the bushing provides minimal gate vestige, without the objectionable witness lines so commonly found on direct gated parts. The... [See More]
- Material: Copper Base Alloy
- Nozzle Radius: .50"; .75"
- Type: Hot / Heated Sprue Bushing
- Hole Opening ("O" Dimension): 0.0300 to 0.1400