- Trained on our vast library of engineering resources.

Aalborg Instruments Direct Reading Rotameter P16A3-BA0A-022-14-GL

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading Rotameter - P16A3-BA0A-022-14-GL - Aalborg Instruments
Orangeburg, NY, USA
Direct Reading Rotameter
P16A3-BA0A-022-14-GL
Direct Reading Rotameter P16A3-BA0A-022-14-GL
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number P16A3-BA0A-022-14-GL
Product Name Direct Reading Rotameter
Meter Technology Rotameter; Variable Area
Meter Type Volumetric Flow Meter
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Pipe Diameter 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Mass Flow Sensor - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Product Standards RoHS
View Details
Ultrasonic Flow Meter - FSZ S-Flow - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Product Standards RoHS
View Details
Coriolis Mass Flowmeter, CoriolisMaster - FCH430 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable
View Details
 - 3610313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Pipe Diameter 1.00 inch (25.4 mm)
Media Temperature 149 F (65 C)
View Details