Aalborg Instruments Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
Product Name | Notes |
---|---|
Design Features blending of two or three gases with gas proportioners obviates the need for: ordering fixed gas mixtures contamination from reusable gas cylinders potentially inaccurate mixtures by gas suppliers... | |
Design Features chemically inert wetted components removable protective shield individually leak tested vertical in-line flow ranges from 125 mLPM to 45 LPM water | |
Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig... | |
Design Features heavy duty stainless steel thick polycarbonate safety shields fluted or plain tapered tubes direct reading metric and English system scales unique design facilitates ease of maintenance | |
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and... | |
Product Summary Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features Wide range of available insertion inside diameter applications... | |
F-MTR PFA/PTFE NO VLV 1/2" FNPT QMAX WATER> 13 L/MIN; 3.43 GPM AALBORG | |
F-MTR PFA/PTFE NO VLV 1/2" FNPT QMAX WATER> 20 L/MIN; 5.28 GPM AALBORG | |
F-MTR PFA/PTFE NO VLV 1/4" FNPT QMAX WATER> 1000 ML/MIN; 15.85 GPH AALBORG | |
F-MTR PFA/PTFE NO VLV 1/4" FNPT QMAX WATER> 125 ML/MIN; 1.98 GPH AALBORG | |
F-MTR PFA/PTFE NO VLV 1/4" FNPT QMAX WATER> 250 ML/MIN; 3.96 GPH AALBORG | |
F-MTR PFA/PTFE NO VLV 1/4" FNPT QMAX WATER> 400 ML/MIN; 6.34 GPH AALBORG | |
F-MTR PFA/PTFE NO VLV 1/4" FNPT QMAX WATER> 500 ML/MIN; 7.92 GPH AALBORG | |
F-MTR PFA/PTFE NO VLV 3/4" FNPT QMAX WATER> 30 L/MIN; 7.93 GPM AALBORG | |
F-MTR PFA/PTFE NO VLV 3/4" FNPT QMAX WATER> 40 L/MIN; 10.57 GPM AALBORG | |
F-MTR PFA/PTFE NO VLV 3/8" FNPT QMAX WATER> 2000 ML/MIN; 31.69 GPH AALBORG | |
F-MTR PFA/PTFE NO VLV 3/8" FNPT QMAX WATER> 2500 ML/MIN; 39.62 GPH AALBORG | |
F-MTR PFA/PTFE NO VLV 3/8" FNPT QMAX WATER> 3000 ML/MIN; 47.54 GPH AALBORG | |
F-MTR PFA/PTFE NO VLV 3/8" FNPT QMAX WATER> 5000 ML/MIN; 79.23 GPH AALBORG | |
F-MTR PFA/PTFE WITH VLV 1/2" FNPT QMAX WATER> 13 L/MIN; 3.43 GPM AALBORG | |
F-MTR PFA/PTFE WITH VLV 1/2" FNPT QMAX WATER> 20 L/MIN; 5.28 GPM AALBORG | |
F-MTR PFA/PTFE WITH VLV 1/4" FNPT QMAX WATER> 100O ML/MIN; 15.85 GPH AALBORG | |
F-MTR PFA/PTFE WITH VLV 1/4" FNPT QMAX WATER> 125 ML/MIN; 1.19 GPH AALBORG | |
F-MTR PFA/PTFE WITH VLV 1/4" FNPT QMAX WATER> 40O ML/MIN; 6.34 GPH AALBORG | |
F-MTR PFA/PTFE WITH VLV 1/4" FNPT QMAX WATER> 50O ML/MIN; 7.92 GPH AALBORG | |
F-MTR PFA/PTFE WITH VLV 3/4" FNPT QMAX WATER> 30 L/MIN; 7.93 GPM AALBORG | |
F-MTR PFA/PTFE WITH VLV 3/4" FNPT QMAX WATER> 40 L/MIN; 10.57 GPM AALBORG | |
F-MTR PFA/PTFE WITH VLV 3/4" FNPT QMAX WATER> 45 L/MIN; 11.89 GPM AALBORG | |
F-MTR PFA/PTFE WITH VLV 3/8" FNPT QMAX WATER> 2000 ML/MIN; 31.69 GPH AALBORG | |
F-MTR PFA/PTFE WITH VLV 3/8" FNPT QMAX WATER> 2500 ML/MIN; 39.62 GPH AALBORG | |
F-MTR PFA/PTFE WITH VLV 3/8" FNPT QMAX WATER> 3000 ML/MIN; 47.54 GPH AALBORG | |
F-MTR PFA/PTFE WITH VLV 3/8" FNPT QMAX WATER> 5000 ML/MIN; 79.23 GPH AALBORG | |
In AFC mass flow controllers the combined gas streams flow through a proportionating electromagnetic valve with an appropriately selected orifice. The closed loop control circuit continuously monitors the mass flow... | |
L-MTR PTFE/AL CV OUTLET 1/2" FNPT QMAX WATER> 13 L/MIN; 3.43 GPM PTFE FLOAT AALBORG | |
L-MTR PTFE/AL CV OUTLET 1/2" FNPT QMAX WATER> 20 L/MIN; 5.28 GPM PTFE FLOAT AALBORG | |
L-MTR PTFE/AL CV OUTLET 1/4" FNPT QMAX WATER> 1000 ML/MIN; 15.85 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL CV OUTLET 1/4" FNPT QMAX WATER> 250 ML/MIN; 3.96 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL CV OUTLET 1/4" FNPT QMAX WATER> 400 ML/MIN; 6.34 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL CV OUTLET 1/4" FNPT QMAX WATER> 500 ML/MIN; 7.92 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL CV OUTLET 1/4" FNPT QMAX WATER> 75 ML/MIN; 1.19 GPH SAPPHIRE FLOAT AALBORG | |
L-MTR PTFE/AL CV OUTLET 3/4" FNPT QMAX WATER> 30 L/MIN; 7.93 GPM PTFE FLOAT AALBORG | |
L-MTR PTFE/AL CV OUTLET 3/4" FNPT QMAX WATER>40 L/MIN; 10.57 GPM PTFE FLOAT AALBORG | |
L-MTR PTFE/AL CV OUTLET 3/4" FNPT QMAX WATER>45 L/MIN; 11.89 GPM PTFE FLOAT AALBORG | |
L-MTR PTFE/AL CV OUTLET 3/8" FNPT QMAX WATER> 2000 ML/MIN; 31.69 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL CV OUTLET 3/8" FNPT QMAX WATER> 2500 ML/MIN; 39.62 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL CV OUTLET 3/8" FNPT QMAX WATER> 3000 ML/MIN; 47.54 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL CV OUTLET 3/8" FNPT QMAX WATER> 5000 ML/MIN; 79.23 GPH PTFE FLOAT | |
L-MTR PTFE/AL NO VLV 1/2" FNPT QMAX WATER> 13 L/MIN; 3.43 GPM PTFE FLOAT AALBORG | |
L-MTR PTFE/AL NO VLV 1/2" FNPT QMAX WATER> 20 L/MIN; 5.28 GPM PTFE FLOAT AALBORG | |
L-MTR PTFE/AL NO VLV 1/4" FNPT QMAX WATER> 1000 ML/MIN; 15.85 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL NO VLV 1/4" FNPT QMAX WATER> 250 ML/MIN; 3.96 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL NO VLV 1/4" FNPT QMAX WATER> 400 ML/MIN; 6.34 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL NO VLV 1/4" FNPT QMAX WATER> 500 ML/MIN; 7.92 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL NO VLV 1/4" FNPT QMAX WATER> 75 ML/MIN; 1.19 GPH SAPPHIRE FLOAT AALBORG | |
L-MTR PTFE/AL NO VLV 3/4" FNPT QMAX WATER> 30 L/MIN; 7.93 GPM PTFE FLOAT AALBORG | |
L-MTR PTFE/AL NO VLV 3/4" FNPT QMAX WATER>40 L/MIN; 10.57 GPM PTFE FLOAT AALBORG | |
L-MTR PTFE/AL NO VLV 3/4" FNPT QMAX WATER>45 L/MIN; 11.89 GPM PTFE FLOAT AALBORG | |
L-MTR PTFE/AL NO VLV 3/8" FNPT QMAX WATER> 2000 ML/MIN; 31.69 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL NO VLV 3/8" FNPT QMAX WATER> 2500 ML/MIN; 39.62 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL NO VLV 3/8" FNPT QMAX WATER> 3000 ML/MIN; 47.54 GPH PTFE FLOAT AALBORG | |
L-MTR PTFE/AL NO VLV 3/8" FNPT QMAX WATER> 5000 ML/MIN; 79.23 GPH PTFE FLOAT | |
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure... | |
Model GFC thermal Mass Flow Controllers are designed to indicate and control set flow rates of gases. The GFC combines the characteristics and accuracy of conventional mass flow devices into... | |
The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four... |
Next >> |