Win Source Electronics

Comparison of three 16-bit DACs for precision control, industrial measurement, and embedded systems, helping engineers balance accuracy, power, temperature range, and integration needs. Read more...

More Product Announcements from Win Source Electronics
Win Source Electronics

The ADS127L01IPBSR offers 24-bit resolution, high-speed acquisition, and low power consumption, ideal for industrial, medical, and acoustic signal processing. Read more...

More Product Announcements from Win Source Electronics
Win Source Electronics

Compare the AD5541, AD5542, and DAC8830 16-bit DACs to find the best option for your application, based on temperature range, power consumption, and interface. Read more...

More Product Announcements from Win Source Electronics
Win Source Electronics

Comparison of AD7689, AD7699, and AD7606 ADCs for industrial and precision systems, highlighting differences in sampling architecture, accuracy, and synchronization to help engineers select optimal solutions for data acquisition and signal processing. Read more...

More Product Announcements from Win Source Electronics
DigiKey

The Analog Devices AD4854 is a fully buffered, 4-channel simultaneous sampling, 20-bit, 1 Msps DAS with differential, wide common-mode range inputs. Read more...

More Product Announcements from DigiKey
Richardson RFPD

When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the transmitter for high speed DAC's. Read more...

More Product Announcements from Richardson RFPD
Richardson RFPD

Analog Devices’ highly integrated mixed-signal front-ends (MxFE®) meet the demands of today’s most challenging high-speed, ultrawideband RF signal generation and transmit / receive applications

AD9081: MxFE® with four 16-bit, 12 GSPS RF DAC cores and four 12-bit, 4 GSPS RF ADC cores

AD9082: MxFE® with four 16-bit, 12 GSPS RF DAC cores and two 12-bit,... Read more...

More Product Announcements from Richardson RFPD