IC COMPARATOR
Specifications
Manufacturer: Analog Devices, Inc. Manufacturer Part Number: LT6703CDC-2 Product Category: Analog Comparators Operating Temperature: 0 to 700 C (32 to 1292 F) Package Type: 3-WFDFN Exposed Pad Read more...
More Product Announcements from Shenzhen Shengyu Electronics Technology LimitedExplore the precision and reliability of the 5962-7700801VCA Analog Comparators, now available in stock from Lingto Electronic Limited. Read more...
More Product Announcements from Lingto Electronic LimitedSTMicroelectronics M95P08-x Ultra-Low-Power Serial SPI Page EEPROMs feature advanced proprietary NVM technology. M95P08-x offers byte flexibility, page alterability, high page cycling performance, and ultralow power consumption. These 8-Mbit devices are organized as 2048 programmable pages of 512 bytes each and are accessible through an SPI bus. Read more...
More Product Announcements from Mouser ElectronicsHigh-Performance Voltage Triggered Analog Devices Comparator Read more...
More Product Announcements from VAST STOCK CO., LIMITEDVoltage Comparator
Specifications
Manufacturer: Texas Instruments Manufacturer Part Number :JL111BGA Product Category: Analog Comparators VOS: 3 millivolts Operating Temperature: -55 to 125 C (-67 to 257 F) Logic Output:Open Drain; Open-collector, Open-drain Read more...
More Product Announcements from Acme Chip Technology Co., LimitedCategory: Integrated Circuits (ICs)>Linear - Comparators
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Type: General Purpose
Number of Elements: 1
Output Type: Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±): 2.2V, ±1.1V ~ 36V, ±18V
Voltage - Input Offset (Max): 2.5mV @ 36V
... Read more...
The high-performance dual voltage comparator is ideal for low-level signal detection. With a high input impedance of 1012Ω, low input bias current of 10pA, and fast response time of 300ns, this device offers maximum application flexibility and low power dissipation. It's optimal for power supply voltage monitors, photo-detector sensor circuits, and remote signal detection. Read more...
More Product Announcements from Advanced Linear Devices, Inc.ROHM at embedded world 2022 – Electronics for the Future
In hall 4A, booth 358, ROHM showcases the latest analog and power ICs for automotive and industrial applications Read more...
More Product Announcements from ROHM Semiconductor GmbH