Store electric energy, clean differential noise, and stabilize power and performance better with Laird’s Multilayer Power Inductors. Read more...
More Product Announcements from Heilind Electronics, Inc.Integrated Circuits (ICs) - Inductors (SMD) Read more...
More Product Announcements from Acme Chip Technology Co., LimitedECS Inc. International’s catalog of power inductors are small form factor shielded inductors for DC/DC power applications. There are electronic components available with the options of low DC resistance, wide temperature ranges, ruggedization and the AEC-Q200 qualification. All ECS Inc. power inductors are RoHS compliant. Read more...
More Product Announcements from ECS Inc. InternationalIntegrated Circuits (ICs) - Inductors (SMD) Read more...
More Product Announcements from Acme Chip Technology Co., LimitedElectronic displays refers to information display devices that use electronic technology to transform imperceptible signals into perceptible signals. Read more...
More Product Announcements from Win Source ElectronicsNew machine technology offers precision for complex components Read more...
More Product Announcements from Win Source ElectronicsThe XGL4020 features the industry's lowest DC resistance and extremely low AC losses for a wide range of DC-DC converters (from hundreds kHz up to 5+ MHz). Its lower DCR and higher Irms also allow the XGL4020 to operate much cooler than other components. Read more...
More Product Announcements from Coilcraft, Inc.Select from a total of 112 values ranging from 0.8 - 120 nH. Read more...
More Product Announcements from Coilcraft, Inc.