-
Supplier: Hartford Technologies, Inc.
Description: Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture.
- Diameter / Size: 0.0310 to 1 inch
- Dowel Pins: Straight Dowel
- Length: 0.1250 to 3 inch
- Material: Stainless Steel, Steel, Hardened and Ground, Steel, Unhardened
-
Description: 2.5mm Dia. BY 8mm Long 304 Stainless Steel Dowel Pin
- English or Metric: Metric
- Length: 0.3150 inch
-
Description: 3mm Dia. BY 16mm Long 304 Stainless Steel Dowel Pin
- English or Metric: Metric
- Length: 0.6299 inch
-
-
Description: 3mm Dia. BY 10mm Long 304 Stainless Steel Dowel Pin
- English or Metric: Metric
- Length: 0.3937 inch
-
Description: 4mm Dia. BY 12mm Long 304 Stainless Steel Dowel Pin
- English or Metric: Metric
- Length: 0.4724 inch
Find Suppliers by Category Top
Dowel Pins
(193 Companies)
Spring Pins
(105 Companies)
Screws
(1,308 Companies)
Industrial Pins
(736 Companies)
Featured Products Top
-
: 302 / 303 / 304 / 18-8 / 316 400 Series Stainless Steels, Including: 416 / 420 / 440 / 440C Applications for Dowel Pins include: Universal joints Constant velocity joints Roller clutches Cam rollers (read more)
Browse Dowel Pins Datasheets for Hartford Technologies, Inc. -
Bayou City Bolt carries a variety of Pins used across an assortment of industries. Cotter, Dowel, and Taper Pins are stocked in a full range of sizes. Cotter Pins are available in plain steel, zinc plated and (read more)
Browse Industrial Pins Datasheets for Bayou City Bolt & Supply Co., Inc. -
of which are cylindrical in shape. Our expertise in advanced materials, design capabilities, and stringent quality processes enable us to create pins, dowels, needle rollers, and shafts that deliver exceptional performance in high-temperature, high-speed, and high-load conditions, as well (read more)
Browse Industrial Pins Datasheets for Hartford Technologies, Inc. -
stainless steel in your choice of 304 or 316 grade, these enclosures feature smooth, continuously welded seams. Door hinges, hinge pins, and quarter turn latches are also constructed of stainless steel. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
used with locating pins to provide highly accurate positioning. The body is made from electroless nickel-plated 4140 steel. The wedge is made from nickel-plated 4135 steel, quenched and tempered. The knob is made from 304 stainless steel. The balls are made from 440C stainless steel, quenched and tempered. (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Hannay Reels Stainless steel SS1500 Series Manual reels are ligthweight and compact designed for long lengths of hose. This series handles 3/8” through 5/8” ID hoses and can hold up to 475 feet. The SS1500 series is constructed of 304 stainless steel for superior corrosion (read more)
Browse Hose Reels Datasheets for Hannay Reels -
they also carry such speciality items such as Turnbuckles, Pins (Cotter, Dowel, & Hitch), Concrete & Wall Anchors, Wire Rope Fittings, U-Bolts, and Eye Bolts. Most items in stock in both US standard and metric sizes. Materials include steel, alloy steel, stainless steel, and brass. Please visit their Products Page for a more detailed list of the items Bayou City Bolt & Supply Co., Inc. carries. (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
Hannay's Spray Non-Corrosive (SNC) Series reels, constructed primarily of 304-grade stainless steel, are designed specifically for lawn care, agriculture, horticulture, pest control, power washing and other spray-related industries. Competitively priced and comparable in (read more)
Browse Hose Reels Datasheets for Hannay Reels -
with removable stainless steel pin Watertight silicone gasket Padlock hasp and staple Internal rail mounting system Ground stud on box and cover External earth stud Wall mounting feet Design Options (read more)
Browse Electronic and Instrument Enclosures Datasheets for Switches Unlimited -
Lanyards Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc.
More Information Top
-
Fresh-Core Reload of the Neutron Radiography (NRAD) Reactor with Uranium(20)-Erbium-Zirconium-Hydride Fuel
The dowel pins used to align the cluster assemblies are stainless steel 304 .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1787 - Safety Evaluation ...
All of the major RV internals are fabricated from Type 304 stainless steel except for (a) the bolts and dowel pins , which are fabricated from Type 316 stainless steel; (b) the radial support key bolts, which are fabricated from Alloy X-750 …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1793 - Final Safety Evalu...
The remaining internals parts, which are not fabricated from Type 304 LN stainless steel, typically include wear surfaces containing cobalt-free hard faces, Type 316 stainless steel dowel pins , Type 403 stainless steel modified holddown springs, and Type 302 irradiation specimen springs.
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
Drum -Type 304 or 304 L stainless steel. … 5 2R inner container -ASME SA-240,grade 304L plate and sheet;ASME SA-312, grade TP304L seamlessor welded pipe; ASME SA-182, grade F304L flanges; ASME SA-276, Type 304L round bar; ASME B18.8.2, Type 18-8stainlesssteel dowel pins .
-
Wrought aluminum truss core sandwich structures
A. Tetrahedral Truss Core In past work, wrought tetrahedral truss cores were made from type 304 stainless steel by ambient temperature (25 °C) stretching of annealed, hexagonally perforated sheets.[7] How- ever, for aluminum alloys, this ambient temperature approach proved difficult owing to cracking ( dowel pin punch through at the nodes).
-
Annex D-200 Area Interim Storage Area Final Safety Analysis Report [FSAR] [Section 1 & 2]
- - Drum -Type 304 or 304 L stainless steel … ASME SA-240, grade 304L plate and sheet; ASME SA-312, grade TP304L seamless or welded pipe; ASME SA-I 82, grade F304L flanges; ASME SA-276, Type 304L round bar; ASME B18.8.2, Type 18-8 stainless steel dowel pins .
-
NUCLEAR MERCHANT SHIP REACTOR PROJECT QUARTERLY TECHNICAL REPORT FOR JULY- SEPTEMBER 1958
Sandwich construction assembly will be done using special dowels welded in place, allowing for thermal expansion and radiation growth of the boron stainless steel poison material. The upper coupling, which connects with the drive line extension shaft, is pinned and welded directly into the 304 stainless steel portion of the rod.
-
Mechanical Design of Hybrid Densitometer for Laboratory Applications
jk-3752 015 1250 DIA X 375 LmGJ SST DOWEL PIN X 250 T MATL STAINLESS STL TYPE 304 .
-
Explosive-shock deformation of natural chalcopyrite (CuFeS2 )
A 3 mm thick cover plate was then pinned to the base piece using 6.25 mm diameter Ti-alloy dowel pins . A 0.49 cm thick 304 stainless steel flyer plate was used to impact the assembly surface shown in the illustration in Fig. 2b.
-
A differentially pumped isolating collimator for windowless gas discharge lamps
After firm clamping, holes were drilled to carry dowel pins which ensure reproducible reassembly. The whole system is made of 304 stainless steel except the bellows which is type 321.