-
Supplier: Mile-X Equipment, Inc.
Description: Baldor Grinding Wheel Features: Aluminum Oxide Specifications: Face: 1" Grit: 46 Shipping Weight: 3 lbs NOTE: When installing new wheels, check wheel for possible damage. Do not use a
-
Supplier: RS Components, Ltd.
Description: Straight grinding wheel,180mm dia 46grit - Machine Sanding & Grinding - Grinding Wheels
- Abrasive Grain / Material Type: Aluminum Oxide
- Grit Size: 46
- Rotary Speed: 3710 rpm
-
Supplier: RS Components, Ltd.
Description: Straight grinding wheel,180mm dia 46grit - Machine Sanding & Grinding - Grinding Wheels
- Abrasive Grain / Material Type: Aluminum Oxide
- Grit Size: 46
- Rotary Speed: 3710 rpm
-
-
Supplier: RS Components, Ltd.
Description: . Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Abrasive Material = Aluminium Oxide Grit Size = 46 Grade = Coarse Diameter = 180mm Width = 13mm Bore Size = 31.75mm
- Abrasive Grain / Material Type: Aluminum Oxide
- Grit Size: 46
- Rotary Speed: 3710 rpm
-
Supplier: RS Components, Ltd.
Description: . Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Abrasive Material = Aluminium Oxide Grit Size = 46 Grade = Coarse Diameter = 250mm Width = 25mm Bore Size = 76.2mm Maximum
- Abrasive Grain / Material Type: Aluminum Oxide
- Grit Size: 46
- Rotary Speed: 2670 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Filament Power Driven Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of
- Abrasive Grain Type: Aluminum Oxide, Silicon Carbide
- Applications: Dry Brushing, Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation, Contour / Edge, Material Removal / Roughing (Coarse Grits / Filaments), Metalworking, Portable Grinder / Sander
- Face Width: 0.5000 inch
- Outer Diameter (OD): 6 inch
-
Supplier: Maryland Brush Company, Inc.
Description: Filament Power Driven Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of
- Abrasive Grain Type: Aluminum Oxide, Silicon Carbide
- Applications: Dry Brushing, Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation, Contour / Edge, Material Removal / Roughing (Coarse Grits / Filaments), Metalworking, Portable Grinder / Sander
- Face Width: 0.5000 inch
- Outer Diameter (OD): 12 inch
-
Supplier: Maryland Brush Company, Inc.
Description: Filament Power Driven Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of
- Abrasive Grain Type: Aluminum Oxide, Silicon Carbide
- Applications: Dry Brushing, Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation, Contour / Edge, Material Removal / Roughing (Coarse Grits / Filaments), Metalworking, Portable Grinder / Sander
- Face Width: 0.5000 inch
- Outer Diameter (OD): 3 inch
-
Supplier: Maryland Brush Company, Inc.
Description: Filament Power Driven Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of
- Abrasive Grain Type: Aluminum Oxide, Silicon Carbide
- Applications: Dry Brushing, Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation, Contour / Edge, Material Removal / Roughing (Coarse Grits / Filaments), Metalworking, Portable Grinder / Sander
- Face Width: 0.5000 inch
- Outer Diameter (OD): 14 inch
-
Grinders and Grinding Machines - Baldor 712R 7" Grinder, 3,600 RPM, Stamp Steel Tool Rest -- BAL712RSupplier: Mile-X Equipment, Inc.
Description: aluminum-oxide grinding wheel. Wheels are 7” diameter, 5/8” arbor hole. Base mounted on/off switch and rubber feet to minimize vibration. Includes 8-ft. 3-conductor power cord. Features: 7inch red grinder
-
Description: beneficial for blocking heat insulation, sound, and liquid and solid particles. High strength: The porous ceramic material is generally obtained by high-temperature calcination of metal oxide, silicon dioxide, silicon carbide, etc. These materials have high strength, and the boundary
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide, Alumina-Zirconia
-
Description: Innovacera offers a complete line of kiln furniture, kiln components and accessories, everything from dense to low mass products to meet every application need. Our complete line of kiln components will provide a solution for every rebuild project along with applications engineering assistance for
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Ceramics / Glass Manufacturing, Refractory / High Temperature Materials
- Shape / Form: Fabricated / Custom Shape, Kiln Furniture / Support
-
Description: Innovacera develops and manufactures products made of technical ceramics for customer-specific applications. Starting with problem analysis and generation of ideas, Innovacera carries out projects in which cost-efficiency is of paramount importance. Innovacera produces prototypes, small and larger
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Wear Parts / Tooling, Optics / Optical Grade
- Performance Features: Coated
- Shape / Form: Fabricated / Custom Shape, Spout / Nozzle (Launder Pouring / Atomization), Liner - Modular / Sectional
-
Description: The range of Innovcera porous ceramic filters are made from aluminum oxide and silicon carbide. The strong, uniform porous ceramic has 40-50% open porosity with a tortuous pore structure and is available in pore sizes ranging from 6 to 90 microns. Maximum Temperature Up to 1000C
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Wear Parts / Tooling, Other
- Max Use / Curie Temperature: 1000 C
- Performance Features: Porous / Foam
-
Description: Aluminum Oxide is more commonly known as alumina (Al2O3). It is a tough technical ceramic with an excellent combination of mechanical and electrical properties. It is suitable for a wide variety of industrial applications. High hardness, wear resistance, low erosion levels, high
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
-
Description: materials supplier. We provide high-quality Alumina ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
-
Description: Feeling as the polished jade, fine and smooth texture. Chemical corrosion resistance, water resistance, oxidation resistance. Powerful wear resistance, long-term maintenance of appearance. No metal ions emit, No reaction with cosmetics. Carefully designed tip according to human engineering,
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide, Alumina-Zirconia
-
Description: Feeling as the polished jade, fine and smooth texture. Chemical corrosion resistance, water resistance, oxidation resistance. Powerful wear resistance, long-term maintenance of appearance. No metal ions emit, No reaction with cosmetics. Carefully designed tip according to human engineering,
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide, Alumina-Zirconia
-
Description: Alumina (Aluminum oxide) is extremely hard and has a very high melting point. Alumina ceramic is the most common and traditional technical material. High purity alumina has excellent electrical insulation properties, as well as high chemical resistance and low thermal expansion. They
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
-
Description: Aluminum Oxide is more commonly known as alumina (Al2O3). It is a tough technical ceramic with an excellent combination of mechanical and electrical properties. It is suitable for a wide variety of industrial applications. High hardness, wear resistance, low erosion levels, high
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: Accuratus Corporation
Description: Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Abrasive / Erosive Wear Protection, Armor / Ballistic Protection, Dielectric Ceramics / Materials, Refractory / High Temperature Materials, Electrical / HV Parts, Electronics / RF-Microwave
- Bore Diameter (I.D.): 0.1260 inch
- Coeff. of Thermal Expansion (CTE): 8.1 to 8.4 µm/m-C
-
Supplier: Accuratus Corporation
Description: Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Abrasive / Erosive Wear Protection, Armor / Ballistic Protection, Dielectric Ceramics / Materials, Refractory / High Temperature Materials, Electrical / HV Parts, Electronics / RF-Microwave
- Coeff. of Thermal Expansion (CTE): 8.1 to 8.4 µm/m-C
- Compressive / Crushing Strength: 304577 to 377096 psi
-
Supplier: Morgan Advanced Materials
Description: Alumina ceramic with a minimum Al2O3 content of 95.0% (typically 96%). This lightweight hard-faced material is especially formulated for ballistic applications.
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Compressive / Crushing Strength: 290074 psi
- Density: 3.74E-9 g/cc
- MOR / Flexural Strength: 50763 psi
-
Supplier: Superior Technical Ceramics Corp.
Description: Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be controlled on the pitch. It is therefore recommended that the thread depth engagement of the
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Dielectric Ceramics / Materials
- Length: 0.3750 inch
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Morgan Advanced Materials
Description: High purity alumina ceramic of 99.5% Al2O3 content. Its purity, chemical resistance and high temperature capabilities prove invaluable for semiconductor processing applications.
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Compressive / Crushing Strength: 300226 psi
- Density: 3.86E-9 g/cc
- Dielectric Constant (Relative Permittivity): 9.3 to 10.2 #
-
Supplier: Accuratus Corporation
Description: Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Abrasive / Erosive Wear Protection, Armor / Ballistic Protection, Dielectric Ceramics / Materials, Refractory / High Temperature Materials, Electrical / HV Parts, Electronics / RF-Microwave
- Bore Diameter (I.D.): 0.5630 inch
- Coeff. of Thermal Expansion (CTE): 8.1 to 8.4 µm/m-C
-
Supplier: Morgan Advanced Materials
Description: A high quality alumina ceramic with a nominal of Al2O3 content of 95-96%. Ideal material for components where surface finish, resistance to wear and abrasive action are prime factors.
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Density: 3.79E-9 g/cc
- MOR / Flexural Strength: 41045 psi
-
Supplier: Aremco Products, Inc.
Description: High fired strength, dense ceramics
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Other, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Refractory / High Temperature Materials, Electrical / HV Parts
- Coeff. of Thermal Expansion (CTE): 7.20E6 µm/m-C
- Max Use / Curie Temperature: 1649 C
-
Supplier: Superior Technical Ceramics Corp.
Description: Made from 96% Alumina Oxide
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Refractory / High Temperature Materials, Electrical / HV Parts, Foundry / Metal Processing
- Bore Diameter (I.D.): 0.0400 inch
- Hollow Stock / Shape: Yes
-
Supplier: Morgan Advanced Materials
Description: Highly versatile alumina ceramic with excellent mechanical, electrical, thermal, and chemical properties.
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Compressive / Crushing Strength: 300000 psi
- Density: 3.7 g/cc
- Dielectric Constant (Relative Permittivity): 9.3 #
-
Supplier: Aremco Products, Inc.
Description: Sets @ RT, good filler, probes, sensors
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Other, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Refractory / High Temperature Materials, Electrical / HV Parts
- Coeff. of Thermal Expansion (CTE): 7.56E6 µm/m-C
- Max Use / Curie Temperature: 1649 C
-
Supplier: Superior Technical Ceramics Corp.
Description: Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 13
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Dielectric Ceramics / Materials
- Length: 6 inch
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: Aremco Products, Inc.
Description: -silicates, boron nitride, glass-ceramics, magnesium oxide and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Wear Parts / Tooling, Chemical / Materials Processing, Refractory / High Temperature Materials, Electrical / HV Parts, Electronics / RF-Microwave, Foundry / Metal Processing
- Compressive / Crushing Strength: 9000 psi
- Density: 2.77 g/cc
-
Supplier: Superior Technical Ceramics Corp.
Description: Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Dielectric Ceramics / Materials
- Length: 6 to 12 inch
- Shape / Form: Rod Stock
-
Supplier: Resco Products, Inc.
Description: Creating extruded brick takes clays ground in a dry pan, mixed (wet or dry) brought to the desired consistency then extruded through the die of an auger machine. Air is removed from the clay before extrusion creating columns which are cut into bricks by a wire. After the brick is repressed it enters
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
Find Suppliers by Category Top
Featured Products Top
-
a remarkable material widely utilized in infrared optics, it is a crystalline form of aluminum oxide (Al2O3) and exhibits excellent transmission properties in both the near-infrared (NIR) and mid-infrared (MIR) regions from 0.14μ to 6μm with refractive index of (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
a belt polisher. The higher the number the finer the grit and the smoother the surface finish. Black Oxide Finish – Minimizes light reflection Centerless Ground Finish Commercially Clean & Capped (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
-like surface found on many household products in the bath and kitchen. Why do Surface Finishes Matter? The importance of stainless steel surface finishes is in providing an added layer of protection against oxidation, corrosion, rusting, and staining. Finishes can meet design (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
needed. Sand Blasting Produces a matte finish with various grit sizes. 60 / 100 / 180 / 220 / Glass Bead Electro-Polishing Produces a high bright finish Belt Polishing Produces a high luster finish using grits from (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
DBC Industrial Supply Co., Inc. - Abrasives
Home > Abrasives > Wheels > Cutoff > Shatter Resistant > 46 Grit ( Aluminum Oxide .
-
Low Cost High Performance Generator Technology Program. Volume 5. Heat pipe topical, appendices
Mask applicable areas and grit blast (PS 0300002) the heat pipe fin grooves (48) and case saddle grooves (48), in the housing and groove in grooved-fin, test sample (6), as indicated in Figure 5, using 46 grit aluminum oxide .
-
Effect of Pore Fluid Composition on Fault Reactivation
The ends and the sur- face ot the sawcut were ground room dry with a 46 - grit aluminium oxide grounding wheel.
-
Abrasives - Grainger Industrial Supply
5 In., Thickness 1-1/2 In., Arbor Size 1-1/4 In., Rim Thickness 3/8 In., Back Thickness 3/8 In., Abrasive Material Aluminum Oxide , 46 Grit , Vitrified Bond Type, Max.
-
Depressed Center Abrasive Wheels - Grainger Industrial Supply
• Depressed Center Wheel, Type Type 27, Wheel Type Cutting, Diameter 4-1/2 In., Thickness 0.045 In., Arbor Size 7/8 In., Abrasive Material Aluminum Oxide , Grit 46 , Grade Coarse, Max.
-
Abrasives - Grainger Industrial Supply
5 In., Thickness 1-1/2 In., Arbor Size 1-1/4 In., Rim Thickness 3/8 In., Back Thickness 3/8 In., Abrasive Material Aluminum Oxide , 46 Grit , Vitrified Bond Type, Max.
-
Grainger.com
• Plate Mounted Grinding Disc, Type 35, Diameter 9 In., Thickness 2 In., Arbor Size 4-15/16 In., Rim Thickness 2-1/32 In., Abrasive Material Aluminum Oxide , 46 Grit , Vitrified Bond Type, Max.
-
GRAINGER APPROVED Blast Media,Aluminum Oxide,36 Grit - Pneumatic Blasting Media - 6YY34|6YY34 - Grainger Industrial Supply
Blast Media, Aluminum Oxide , 46 Grit .
-
Grainger.com
• Depressed Center Wheel, Type Type 27, Wheel Type Cutting, Diameter 4-1/2 In., Thickness 0.045 In., Arbor Size 7/8 In., Abrasive Material Aluminum Oxide , Grit 46 , Grade Coarse, Max.
-
ZNCTA2000P235
In surface grinding, coarse- grit ( 46 to 60) aluminum oxide produces the best finish.