-
Supplier: U.S. Plastic Corporation
Description: Tough plastic for tough jobs in construction and agriculture. Meets building code specifications. Sun-resistant black outperforms clear in outdoor applications. All Warp's Poly-cover plastic is guaranteed to be full weight as marked on each roll, and to comply with ASTM D-4397.
-
Supplier: JIT Packaging
Description: Heavy Duty Black Poly Sheeting, 6 MIL Conceals as it protects. • Great for use on construction materials and equipment.
-
Supplier: JIT Packaging
Description: Heavy Duty Black Poly Sheeting, 6 MIL Conceals as it protects. • Great for use on construction materials and equipment.
-
-
Supplier: JIT Packaging
Description: Heavy Duty Black Poly Sheeting, 6 MIL Conceals as it protects. • Great for use on construction materials and equipment.
-
Supplier: JIT Packaging
Description: Heavy Duty Black Poly Sheeting, 6 MIL Conceals as it protects. • Great for use on construction materials and equipment.
-
Supplier: U.S. Plastic Corporation
Description: Constructed with high strength polyethylene film and heavy-duty scrim reinforcement, laminated together with a layer of molten polyethylene for construction applications. Resists puncturing and tearing. Not UV resistant. 6 mil; sold in 100 ft rolls only.
-
Supplier: U.S. Plastic Corporation
Description: If it's worth covering, it's worth covering with Warp's Genuine Coverall. Warp's Genuine Top Quality Plastic Sheeting is Guaranteed Full Weight and Full Measure. Always! Warp's Coverall is the Original Top Quality Plastic Sheeting sold through dealers since 1954. Warp's
-
Supplier: U.S. Plastic Corporation
Description: Constructed with high strength polyethylene film and heavy-duty scrim reinforcement, laminated together with a layer of molten polyethylene for construction applications. Resists puncturing and tearing. Not UV resistant. 6 mil; sold in 100 ft rolls only.
-
Supplier: TransPak
Description: Black poly sheeting makes a great covering for equipment and machinery to protect from moisture, dirt and dust. Sheeting conceals as it protects. Great for multi-purpose use on construction sites such as covering lumber.
- Overall Thickness: 0.0060 inch
-
Supplier: TransPak
Description: Clear poly sheeting makes a great covering for equipment and machinery to protect from moisture, dirt and dust. Sheeting is an economical alternative to drop cloths. May also be used to cover walls as a moisture barrier. Great for multi-purpose use on construction sites such as
- Overall Thickness: 0.0060 inch
-
Supplier: TransPak
Description: Black poly sheeting makes a great covering for equipment and machinery to protect from moisture, dirt and dust. Sheeting conceals as it protects. Great for multi-purpose use on construction sites such as covering lumber.
- Overall Thickness: 0.0060 inch
-
Supplier: TransPak
Description: Black poly sheeting makes a great covering for equipment and machinery to protect from moisture, dirt and dust. Sheeting conceals as it protects. Great for multi-purpose use on construction sites such as covering lumber.
- Overall Thickness: 0.0060 inch
-
Supplier: ASTM International
Description: 1.1 This test method2 covers the determination of the tear resistance of flexible plastic film and sheeting at very low rates of loading, 51 mm (2 in.)/min. and is designed to measure the force to initiate tearing. The specimen geometry of this test method produces a stress
-
Supplier: ASTM International
Description: 1.1 This test method2 covers the determination of the tear resistance of flexible plastic film and sheeting at very low rates of loading, 51 mm (2 in.)/min. and is designed to measure the force to initiate tearing. The specimen geometry of this test method produces a stress
-
Description: PE Film with Modified Rubber Adhesive Applications Heat shrink tape for marine industry and other outdoor storage applications (up to 6 months exposure). Hanging and patching heavy-weight PE sheeting, waste disposal bags. PE splicing. Labelling and color-coding. Dissimilar metal
- Adhesive: Rubber
- Backing: Plastic / Polymer, Specialty / Other
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: -6.67 to 93.33 C
-
Supplier: Custom Fabricating & Supplies
Description: remove if subjected to prolonged outdoor exposure Construction 6.5 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 24 Elongation (%) - 10 Steel Adhesion (oz/in) - 31
- Carrier / Backing Material: Paper, Specialty / Other
- Peel Strength / Adhesion: 1.94 lbs/in
- Temperature Resistance: -17.78 to 149 C
- Width: 0.2500 to 8 inches
-
Supplier: Custom Fabricating & Supplies
Description: easy masking around corners, over contours and irregular surfaces Resists bleed through from most industrial paint systems Improves visibility during the paint masking process, helping achieve good paint lines Construction 6.3 Mil Total Thickness
- Peel Strength / Adhesion: 1.88 lbs/in
- Temperature Resistance: -17.78 to 107 C
- Width: 0.4724 to 4 inches
-
Supplier: Custom Fabricating & Supplies
Description: applications Temporarily repositionable adhesive improves placement accuracy, reducing rework Construction 6 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 27 Elongation
- Features: Removable
- Peel Strength / Adhesion: 2.12 lbs/in
- Temperature Resistance: -17.78 to 177 C
- Width: 0.1250 to 3 inches
-
Supplier: Custom Fabricating & Supplies
Description: adhesion and a strong flatback paper backing Controlled unwind and easy to position, manipulate and tear by hand Note: Tape may become difficult to remove if subjected to prolonged outdoor exposure Construction 6 Mil Total Thickness Roll Length
- Adhesive: Rubber
- Peel Strength / Adhesion: 4.88 lbs/in
- Temperature Resistance: -17.78 to 163 C
- Width: 1 inches
Find Suppliers by Category Top
Featured Products Top
-
reducing costs with high quality products: Type I, II and III Barricades Pexco manufactures three different types of plastic barricades for use in urban work zones, highway construction, and public (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
LEMO Connectors for Autonomous Vehicles are small-footprint, rugged, and lightweight aluminum connectors that withstand high vibrations meeting MIL-spec requirements. When mated, the LEMO connectors are watertight for up to two meters for (read more)
Browse Automotive Electrical Connectors Datasheets for LEMO USA, Inc. -
(MIL) specification shrink tubing with varying ratios, colors and sizes. Qualtek’s heat shrink tubing products are produced by cross-linking extruded polymer compounds which produces a shape memory effect and when heated can be recovered to its original shape. Some features of (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
electrical, medical, automotive, industrial, electronic and mil/aero. Qualtek's heat shrink tubing products are produced by cross-linking extruded polymer compounds which produces a shape memory effect and when heated can be recovered to its original shape. (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
per MIL-C-5541. Brass Spacers feature a Zinc Plate with a Clear Chromate finish per ASTM-B633. Brass Threaded Standoffs and Metric spacers feature a Nickel finish per QQ-N-290. Corrosion (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
surface. Some require thermal curing and others are ready to use after air drying. 6. Where are SFLs applied? If only one surface of mating surfaces is to be coated, it is generally best to coat the surface with the greatest (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated surface. Some require thermal curing and others are ready to use after air drying. 6. Where are SFLs applied? If only one surface of mating surfaces is to be coated, it is (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
surface. Some require thermal curing and others are ready to use after air drying. 6. Where are SFLs applied? If only one surface of mating surfaces is to be coated, it is generally best to coat the surface with the greatest (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
High alternative oxidase activity in cold soils and its implication to the Dole Effect
The wooden frame is covered each growing season with transparent 0.15 mm ( 6 mil ) plastic sheeting (Cloud 9 commercial greenhouse plastic; Monsanto, Incorporated, St. Louis, Missouri, USA) from late May, following snowmelt, to late August.
-
Mobilization of endocrine‐disrupting chemicals and estrogenic activity in simulated rainfall runoff from land‐applied biosolids
Each box was lined with 0.15-mm ( 6 mil ) plastic sheeting adhered by silicone and fastened across the top edge by duct tape.
-
Building a Roll-Off Roof Observatory
Make sure both pipes are flat on the ground so that they will remain at the base of the concrete floor, then cover the entire ground with construction grade 6 mil plastic sheeting .
-
States > Pennsylvania > City of Philadelphia > Regulations > Title 6 - Health Code > [PA Phila Reg 6-600] 600 - Asbestos Projects
(g) All walls shall be covered by at least four (4) mil plastic sheeting taped in place; all floors shall be covered by at least two (2) layers of six ( 6 ) mil plastic sheeting taped in place.
-
Diagnosing Window and Curtain Wall Leaks
sire 6 mil plastic sheeting is taped on the exterior to protect .
-
CR4 - Thread: hovering platform
Use 6 mil plastic sheeting , cut to about 5-6" larger than platform and staple around edges make tight.